Sifam Tinsley UK Dc Ammeter, 0-500A, 1%, 250 Deg; Meter Function Sifam Tinsley MCS 103 121 CASF

Description
DC AMMETER, 0-500A, 1%, 250 DEG; Meter Function:DC Millivolts; Meter Range:0A to 500A; Panel Cutout Height:100.33mm; Panel Cutout Width:100.33mm; Product Range:MCS Series RoHS Compliant: Yes
Datasheet
Description
DC AMMETER, 0-500A, 1%, 250 DEG; Meter Function:DC Millivolts; Meter Range:0A to 500A; Panel Cutout Height:100.33mm; Panel Cutout Width:100.33mm; Product Range:MCS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Ammeter, 0-500A, 1%, 250 Deg; Meter Function Sifam Tinsley - 71AJ8602 - Newark, An Avnet Company
Chicago, IL, United States
Dc Ammeter, 0-500A, 1%, 250 Deg; Meter Function Sifam Tinsley
71AJ8602
Dc Ammeter, 0-500A, 1%, 250 Deg; Meter Function Sifam Tinsley 71AJ8602
DC AMMETER, 0-500A, 1%, 250 DEG; Meter Function:DC Millivolts; Meter Range:0A to 500A; Panel Cutout Height:100.33mm; Panel Cutout Width:100.33mm; Product Range:MCS Series RoHS Compliant: Yes

DC AMMETER, 0-500A, 1%, 250 DEG; Meter Function:DC Millivolts; Meter Range:0A to 500A; Panel Cutout Height:100.33mm; Panel Cutout Width:100.33mm; Product Range:MCS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 71AJ8602
Product Name Dc Ammeter, 0-500A, 1%, 250 Deg; Meter Function Sifam Tinsley
Current Range 0.0 to 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 629974 - RS Components, Ltd.
Specs
Number Digits 4.0
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details