Sifam Tinsley UK Datasheets for Serial Data Converters
Serial data converters are used to interconnect two different serial standards, such as RS232 to RS422, USB to RS232, etc.
Serial Data Converters: Learn more
| Product Name | Notes |
|---|---|
| Features • Enables the access to devices with RS-485 interfaces for master devices and SCADA applications through the Ethernet network • Device configuration through any web browser • Different working... | |
| Features • Enables the access to devices with RS-485 interfaces for master devices and SCADA applications through the Ethernet Wi-Fi network • Device configuration through any web browser • Different... | |
| Features • Enables the connection of the industrial RS-485 interface to the PC computer through the USB port • Maximum transmission rate up to 1 Mb/s (this rate depends on... | |
| Features • Exchange of the RS-232 interface into industrial RS-485 interface • Enables the bus range and the number of devices increase in the RS-485 network • Ensures the automatic... |