Sifam Tinsley UK Multifunction Meter Alpha 40

Description
Alpha 40 is a compact multifunction instrument which is specially designed for Active, Reactive and Apparent Energy Measurement including per phase THD, Powers and others parameters as per different models. Features • True RMS Measurement • Energy as per IEC 62053 • Onsite Programmable • Low Back Depth • Error Diagnosis Mode • LCD Display with Back-lit • RS485, Limit or Pulse Output
Datasheet
Description
Alpha 40 is a compact multifunction instrument which is specially designed for Active, Reactive and Apparent Energy Measurement including per phase THD, Powers and others parameters as per different models. Features • True RMS Measurement • Energy as per IEC 62053 • Onsite Programmable • Low Back Depth • Error Diagnosis Mode • LCD Display with Back-lit • RS485, Limit or Pulse Output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Meter - Alpha 40 - Sifam Tinsley UK
Braintree, Essex, United Kingdom
Multifunction Meter
Alpha 40
Multifunction Meter Alpha 40
Alpha 40 is a compact multifunction instrument which is specially designed for Active, Reactive and Apparent Energy Measurement including per phase THD, Powers and others parameters as per different models. Features • True RMS Measurement • Energy as per IEC 62053 • Onsite Programmable • Low Back Depth • Error Diagnosis Mode • LCD Display with Back-lit • RS485, Limit or Pulse Output

Alpha 40 is a compact multifunction instrument which is specially designed for Active, Reactive and Apparent Energy Measurement including per phase THD, Powers and others parameters as per different models.

Features

• True RMS Measurement
• Energy as per IEC 62053
• Onsite Programmable
• Low Back Depth
• Error Diagnosis Mode
• LCD Display with Back-lit
• RS485, Limit or Pulse Output

Supplier's Site Datasheet

Technical Specifications

  Sifam Tinsley UK
Product Category Digital Panel Meters
Product Number Alpha 40
Product Name Multifunction Meter
Outputs Relay (optional feature); Pulse
Display Type Alphanumeric
Number Digits 12.0
Display Technology LCD
Voltage Range 63.5 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meter for Thermocouple Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details