Features
• Data readout and recording from devices with RS485 interface and Modbus RTU protocol
• 2 x RS485 interface with Modbus RTU protocol (Master and Slave)
• 3-colour display (14 mm height), programmable in 3 ranges of the displayed value
• 21-point individual characteristic (indication rescaling)
• Internal memory (350064 records)
• Data archiving on MMC/SD card with capacity up to 4 GB
• Data archiving on PC in MySQL database
• Conversion into an analog signal (0…10V or 0/4…20mA)
• Indication of capacity exceeding of MMC/SD card
• RTC with daylight saving time (DST) automatic adjustment
| Sifam Tinsley UK | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | N30B |
| Product Name | Digital Panel Recorder |
| Outputs | Analog (optional feature); Serial Communications (optional feature); Relay (optional feature) |
| Display Type | Numeric |
| Number Digits | 5.0 |
| Display Technology | LCD |