Voltmeter LED - Red Characters Display Panel Mount
PANEL METER, AC VOLT, 4-DIGIT, 100-500V; No. of Digits / Alpha:4; Meter Function:AC Voltage; Meter Range:100V to 500V; Digit Height:14mm; Panel Cutout Height:43.5mm; Panel Cutout Width:92mm; Supply Voltage Min:40V RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | BT14-E3V14DL000000 | 49AC2887 |
| Product Name | Panel Meters | Panel Meter, Ac Volt, 4-Digit, 100-500V; No. Of Digits / Alpha Sifam Tinsley |
| Voltage Range | 40 to 300 volts | 100 to 500 volts |