Sifam Tinsley UK Ac Voltmeter, 0-300Vac, 1%, 250 Deg; Meter Function Sifam Tinsley MCS 103 021 RXRX

Description
AC VOLTMETER, 0-300VAC, 1%, 250 DEG; Meter Function:AC Voltage; Meter Range:0VAC to 300VAC; Panel Cutout Height:100.33mm; Panel Cutout Width:100.33mm; Product Range:MCS Series RoHS Compliant: Yes
Datasheet
Description
AC VOLTMETER, 0-300VAC, 1%, 250 DEG; Meter Function:AC Voltage; Meter Range:0VAC to 300VAC; Panel Cutout Height:100.33mm; Panel Cutout Width:100.33mm; Product Range:MCS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Voltmeter, 0-300Vac, 1%, 250 Deg; Meter Function Sifam Tinsley - 71AJ8567 - Newark, An Avnet Company
Chicago, IL, United States
Ac Voltmeter, 0-300Vac, 1%, 250 Deg; Meter Function Sifam Tinsley
71AJ8567
Ac Voltmeter, 0-300Vac, 1%, 250 Deg; Meter Function Sifam Tinsley 71AJ8567
AC VOLTMETER, 0-300VAC, 1%, 250 DEG; Meter Function:AC Voltage; Meter Range:0VAC to 300VAC; Panel Cutout Height:100.33mm; Panel Cutout Width:100.33mm; Product Range:MCS Series RoHS Compliant: Yes

AC VOLTMETER, 0-300VAC, 1%, 250 DEG; Meter Function:AC Voltage; Meter Range:0VAC to 300VAC; Panel Cutout Height:100.33mm; Panel Cutout Width:100.33mm; Product Range:MCS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 71AJ8567
Product Name Ac Voltmeter, 0-300Vac, 1%, 250 Deg; Meter Function Sifam Tinsley
Voltage Range 0.0 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
 - Digital Panel Meters for True RMS AC Voltage and Current Applications, L20000RMV1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details