Beta 90T is the digital panel meter which have been specially designed for the temperature measurement.
Features
• Pt 100 temperature version
• Scaling adjustable over a wide range
• Versions available for current or voltage inputs (DC and AC), or Pt 100 temperature sensors
| Sifam Tinsley UK | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | Beta 90T |
| Product Name | Digital Panel Meter |
| Display Type | Numeric |
| Number Digits | 3.0 |
| Display Technology | LED |
| Display Colors | Red |
| Analog Input Channels | 1 |