Sifam Tinsley UK Panel Meters BT57-E40D200000000

Description
Voltmeter LCD - Red Characters Display Panel Mount
Datasheet
Description
Voltmeter LCD - Red Characters Display Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - BT57-E40D200000000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltmeter LCD - Red Characters Display Panel Mount

Voltmeter LCD - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meter, Dc Volt, 4.5-Digit, 0-200Mv; No. Of Digits / Alpha Sifam Tinsley - 49AC2902 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Dc Volt, 4.5-Digit, 0-200Mv; No. Of Digits / Alpha Sifam Tinsley
49AC2902
Panel Meter, Dc Volt, 4.5-Digit, 0-200Mv; No. Of Digits / Alpha Sifam Tinsley 49AC2902
PANEL METER, DC VOLT, 4.5-DIGIT, 0-200MV; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:14mm; Panel Cutout Height:43.5mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

PANEL METER, DC VOLT, 4.5-DIGIT, 0-200MV; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:14mm; Panel Cutout Height:43.5mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number BT57-E40D200000000 49AC2902
Product Name Panel Meters Panel Meter, Dc Volt, 4.5-Digit, 0-200Mv; No. Of Digits / Alpha Sifam Tinsley
Voltage Range 110 volts 0.0 to 0.2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meter for Thermocouple Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details