Sifam Tinsley UK Datasheets for Serial Communications Products
Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers, and serial multiplexers.
Serial Communications Products: Learn more
| Product Name | Notes |
|---|---|
| Features • Enables the access to devices with RS-485 interfaces for master devices and SCADA applications through the Ethernet network • Device configuration through any web browser • Different working... | |
| Features • Enables the access to devices with RS-485 interfaces for master devices and SCADA applications through the Ethernet Wi-Fi network • Device configuration through any web browser • Different... | |
| Features • Enables the connection of the industrial RS-485 interface to the PC computer through the USB port • Maximum transmission rate up to 1 Mb/s (this rate depends on... | |
| Features • Exchange of the RS-232 interface into industrial RS-485 interface • Enables the bus range and the number of devices increase in the RS-485 network • Ensures the automatic... |