Sifam Tinsley UK Panel Meter, Dc Volt, 3.5-Digit, 0-300V; No. Of Digits / Alpha Sifam Tinsley BT90-C031K60000000

Description
PANEL METER, DC VOLT, 3.5-DIGIT, 0-300V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 300V; Digit Height:14mm; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
PANEL METER, DC VOLT, 3.5-DIGIT, 0-300V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 300V; Digit Height:14mm; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Dc Volt, 3.5-Digit, 0-300V; No. Of Digits / Alpha Sifam Tinsley - 49AC2916 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Dc Volt, 3.5-Digit, 0-300V; No. Of Digits / Alpha Sifam Tinsley
49AC2916
Panel Meter, Dc Volt, 3.5-Digit, 0-300V; No. Of Digits / Alpha Sifam Tinsley 49AC2916
PANEL METER, DC VOLT, 3.5-DIGIT, 0-300V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 300V; Digit Height:14mm; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

PANEL METER, DC VOLT, 3.5-DIGIT, 0-300V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 300V; Digit Height:14mm; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 49AC2916
Product Name Panel Meter, Dc Volt, 3.5-Digit, 0-300V; No. Of Digits / Alpha Sifam Tinsley
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details