Sifam Tinsley UK Datasheets for Analog Panel Meters
Analog panel meters measure and display processes and electrical variables with a simple dial display.
Analog Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| Sifam Tinsley Sigma Series EB-BM Meter The maximum demand ammeters BM 48 and BM/EB 72/96 housed inmoulded polycarbonate cases,monitor the most economic use of transformer stations & LT distribution feeders... | |
| The moving coil panel meters, DS 48/72/96/144 housed in moulded polycarbonate cases are suitable for the measurement of DC currents and voltages. These instruments offer several advantages in switchboards and... | |
| The moving coil, rectifier meters, DG 48/72/96/144 housed in moulded polycarbonate cases are suitable for the measurement of AC currents and voltages. Moving coil rectifier instruments measure average values & | |
| The moving iron panel meters, DE 48/72/96/144 housed in moulded polycarbonate cases are suitable for the measurement of AC currents for frequency range of 15…400Hz and voltages in the frequency... | |
| The moving iron, panel meters, EQ 72/96 housed in moulded polycarbonate cases are suitable for the measurement of AC currents for frequency range of 15…400Hz and voltages in the frequency... | |
| The pointer type frequency meters, FM 48/ 72 / 96 / 144 housed in moulded polycarbonate cases are suitable for the measurement of frequencies in the range of 45 to... | |
| These meters offer several advantages in switchboards and transformers Panels, used for measurement of electrical parameters along with the threshold settings for relay operation. | |
| These meters offer several advantages in switchboards and Transformers Panels. Front window glass and bezel can be easily replaced. |