Sifam Tinsley UK Multifunction Meter ND20

Description
The ND20 meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with the simultaneous display of measured quantities on a LCD display. The meter enables the control and optimization of power electronics devices, systems and industrial installation operations. Features • Measurement of power network parameters in 2,3 or 4- wire balanced and unbalanced systems • High accuracy class • Indications considering values of programmed ratios • Harmonics of voltages and currents (selecti vely) • THD factors for currents and voltages • Profile of 15, 30, 60-minutes’ power (9000 measurements) • Watt-hour meter for the selected harmonic • Backlit LCD 3.5” screen • Protecti on grade from the frontal side: IP65 • Digital transmission to the master system through the RS-485 interface (MODBUS) • Configurable analog, alarm and pulse outputs (energy) • Configuration of displayed pages.
Datasheet
Description
The ND20 meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with the simultaneous display of measured quantities on a LCD display. The meter enables the control and optimization of power electronics devices, systems and industrial installation operations. Features • Measurement of power network parameters in 2,3 or 4- wire balanced and unbalanced systems • High accuracy class • Indications considering values of programmed ratios • Harmonics of voltages and currents (selecti vely) • THD factors for currents and voltages • Profile of 15, 30, 60-minutes’ power (9000 measurements) • Watt-hour meter for the selected harmonic • Backlit LCD 3.5” screen • Protecti on grade from the frontal side: IP65 • Digital transmission to the master system through the RS-485 interface (MODBUS) • Configurable analog, alarm and pulse outputs (energy) • Configuration of displayed pages.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Meter - ND20 - Sifam Tinsley UK
Braintree, Essex, United Kingdom
Multifunction Meter
ND20
Multifunction Meter ND20
The ND20 meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with the simultaneous display of measured quantities on a LCD display. The meter enables the control and optimization of power electronics devices, systems and industrial installation operations. Features • Measurement of power network parameters in 2,3 or 4- wire balanced and unbalanced systems • High accuracy class • Indications considering values of programmed ratios • Harmonics of voltages and currents (selecti vely) • THD factors for currents and voltages • Profile of 15, 30, 60-minutes’ power (9000 measurements) • Watt-hour meter for the selected harmonic • Backlit LCD 3.5” screen • Protecti on grade from the frontal side: IP65 • Digital transmission to the master system through the RS-485 interface (MODBUS) • Configurable analog, alarm and pulse outputs (energy) • Configuration of displayed pages.

The ND20 meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with the simultaneous display of measured quantities on a LCD display. The meter enables the control and optimization of power electronics devices, systems and industrial installation operations.

Features
• Measurement of power network parameters in 2,3 or 4- wire balanced and unbalanced systems
• High accuracy class
• Indications considering values of programmed ratios
• Harmonics of voltages and currents (selecti vely)
• THD factors for currents and voltages
• Profile of 15, 30, 60-minutes’ power (9000 measurements)
• Watt-hour meter for the selected harmonic
• Backlit LCD 3.5” screen
• Protecti on grade from the frontal side: IP65
• Digital transmission to the master system through the RS-485 interface (MODBUS)
• Configurable analog, alarm and pulse outputs (energy)
• Configuration of displayed pages.

Supplier's Site Datasheet

Technical Specifications

  Sifam Tinsley UK
Product Category Digital Panel Meters
Product Number ND20
Product Name Multifunction Meter
Outputs Analog (optional feature); Relay (optional feature); Pulse
Display Type Alphanumeric
Number Digits 16.0
Display Technology LCD
Display Colors Blue
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers