Sifam Tinsley UK Ac Ammeter, 0A To 0.02A, 2.5 Case; Meter Function Sifam Tinsley PK-254210FGFG

Description
AC AMMETER, 0A TO 0.02A, 2.5" CASE; Meter Function:AC Current; Meter Range:0mA to 20mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Smart Look Series RoHS Compliant: Yes
Datasheet
Description
AC AMMETER, 0A TO 0.02A, 2.5" CASE; Meter Function:AC Current; Meter Range:0mA to 20mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Smart Look Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Ammeter, 0A To 0.02A, 2.5 Case; Meter Function Sifam Tinsley - 50AC4208 - Newark, An Avnet Company
Chicago, IL, United States
Ac Ammeter, 0A To 0.02A, 2.5 Case; Meter Function Sifam Tinsley
50AC4208
Ac Ammeter, 0A To 0.02A, 2.5 Case; Meter Function Sifam Tinsley 50AC4208
AC AMMETER, 0A TO 0.02A, 2.5" CASE; Meter Function:AC Current; Meter Range:0mA to 20mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Smart Look Series RoHS Compliant: Yes

AC AMMETER, 0A TO 0.02A, 2.5" CASE; Meter Function:AC Current; Meter Range:0mA to 20mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Smart Look Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 50AC4208
Product Name Ac Ammeter, 0A To 0.02A, 2.5 Case; Meter Function Sifam Tinsley
Current Range 0.0 to 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
 - Digital Panel Meters for DC Voltage and Current Input Signal Applications, L20000DCV1 - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details