Allen-Bradley / Rockwell Automation Datasheets for Motor Contactors

Motor contactors are relays with large current capacity for connecting and disconnecting a motor from the power supply. Typically, motor contractors are multi-pole for control of all current carrying conductors.
Motor Contactors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
100-C IEC Contactor, 110V 50/60Hz, Spring Clamp Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 110V 50/60Hz, Spring Clamp Terminals, Line Side, 12A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 110V 50/60Hz, Spring Clamp Terminals, Line Side, 16A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 110V 50/60Hz, Spring Clamp Terminals, Line Side, 16A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 230V 50/60Hz, Spring Clamp Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 230V 50/60Hz, Spring Clamp Terminals, Line Side, 12A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 230V 50/60Hz, Spring Clamp Terminals, Line Side, 12A, 2 N.O. 2 N.C. Main Contact Configuration, Single Pack
100-C IEC Contactor, 230V 50/60Hz, Spring Clamp Terminals, Line Side, 12A, 3 N.O. 1 N.C. Main Contact Configuration, Single Pack
100-C IEC Contactor, 230V 50/60Hz, Spring Clamp Terminals, Line Side, 12A, 4 N.O. 0 N.C. Main Contact Configuration, Single Pack
100-C IEC Contactor, 230V 50/60Hz, Spring Clamp Terminals, Line Side, 16A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 230V 50/60Hz, Spring Clamp Terminals, Line Side, 16A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 230V 50/60Hz, Spring Clamp Terminals, Line Side, 16A, 2 N.O. 2 N.C. Main Contact Configuration, Single Pack
100-C IEC Contactor, 230V 50/60Hz, Spring Clamp Terminals, Line Side, 16A, 3 N.O. 1 N.C. Main Contact Configuration, Single Pack
100-C IEC Contactor, 230V 50/60Hz, Spring Clamp Terminals, Line Side, 16A, 4 N.O. 0 N.C. Main Contact Configuration, Single Pack
100-C IEC Contactor, 230V 50/60Hz, Spring Clamp Terminals, Line Side, 9A, 2 N.O. 2 N.C. Main Contact Configuration, Single Pack
100-C IEC Contactor, 230V 50/60Hz, Spring Clamp Terminals, Line Side, 9A, 3 N.O. 1 N.C. Main Contact Configuration, Single Pack
100-C IEC Contactor, 230V 50/60Hz, Spring Clamp Terminals, Line Side, 9A, 4 N.O. 0 N.C. Main Contact Configuration, Single Pack
100-C IEC Contactor, 240V 50Hz, Spring Clamp Terminals, Line Side, 12A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 240V 50Hz, Spring Clamp Terminals, Line Side, 16A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 240V 50Hz, Spring Clamp Terminals, Line Side, 9A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 240V 60Hz, Spring Clamp Terminals, Line Side, 12A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 240V 60Hz, Spring Clamp Terminals, Line Side, 16A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 240V 60Hz, Spring Clamp Terminals, Line Side, 16A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 240V 60Hz, Spring Clamp Terminals, Line Side, 16A, 4 N.O. 0 N.C. Main Contact Configuration, Single Pack
100-C IEC Contactor, 24V 50/60Hz, Spring Clamp Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 24V 50/60Hz, Spring Clamp Terminals, Line Side, 12A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 24V 50/60Hz, Spring Clamp Terminals, Line Side, 16A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 24V 50/60Hz, Spring Clamp Terminals, Line Side, 16A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Multi Pack- Sold in Package of 20
100-C IEC Contactor, 24V 50/60Hz, Spring Clamp Terminals, Line Side, 16A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 24V 50/60Hz, Spring Clamp Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 24V 50/60Hz, Spring Clamp Terminals, Line Side, 9A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 24V 60Hz, Spring Clamp Terminals, Line Side, 12A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 24V 60Hz, Spring Clamp Terminals, Line Side, 16A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, 400V 50/60Hz, Spring Clamp Terminals, Line Side, 16A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, Spring Clamp Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, Spring Clamp Terminals, Line Side, 12A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, Spring Clamp Terminals, Line Side, 12A, 2 N.O. 2 N.C. Main Contact Configuration, Single Pack
100-C IEC Contactor, Spring Clamp Terminals, Line Side, 12A, 3 N.O. 1 N.C. Main Contact Configuration, Single Pack
100-C IEC Contactor, Spring Clamp Terminals, Line Side, 12A, 4 N.O. 0 N.C. Main Contact Configuration, Single Pack
100-C IEC Contactor, Spring Clamp Terminals, Line Side, 16A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, Spring Clamp Terminals, Line Side, 16A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Multi Pack- Sold in Package of 20
100-C IEC Contactor, Spring Clamp Terminals, Line Side, 16A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, Spring Clamp Terminals, Line Side, 16A, 2 N.O. 2 N.C. Main Contact Configuration, Single Pack
100-C IEC Contactor, Spring Clamp Terminals, Line Side, 16A, 3 N.O. 1 N.C. Main Contact Configuration, Single Pack
100-C IEC Contactor, Spring Clamp Terminals, Line Side, 16A, 4 N.O. 0 N.C. Main Contact Configuration, Single Pack
100-C IEC Contactor, Spring Clamp Terminals, Load Side, 12A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, Spring Clamp Terminals, Load Side, 16A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-C IEC Contactor, Spring Clamp Terminals, Load Side, 9A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
100-E MCS-E Contactor, 1060A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 116A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 116A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 116A, AC3 duty, 24-60V AC 50/60Hz / 20-60V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 116A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 116A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 116A, AC3 duty, 48-130V AC 50/60Hz / 48-130V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 1260A, AC1 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 1260A, AC1 duty, 24-60V AC 50/60Hz / 20-60V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 1260A, AC1 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 1260A, AC1 duty, 48-130V AC 50/60Hz / 48-130V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 146A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 146A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 146A, AC3 duty, 24-60V AC 50/60Hz / 20-60V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 146A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 146A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 146A, AC3 duty, 48-130V AC 50/60Hz / 48-130V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 190A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 190A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 190A, AC3 duty, 24-60V AC 50/60Hz / 20-60V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 190A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 190A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 190A, AC3 duty, 48-130V AC 50/60Hz / 48-130V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 2050A, AC1 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 205A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 205A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 205A, AC3 duty, 24-60V AC 50/60Hz / 20-60V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 205A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 205A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 205A, AC3 duty, 48-130V AC 50/60Hz / 48-130V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 2650A, AC1 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 265A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 265A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 265A, AC3 duty, 24-60V AC 50/60Hz / 20-60V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 265A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 265A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 265A, AC3 duty, 48-130V AC 50/60Hz / 48-130V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 305A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 305A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 305A, AC3 duty, 24-60V AC 50/60Hz / 20-60V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 305A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 305A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 305A, AC3 duty, 48-130V AC 50/60Hz / 48-130V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 370A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 370A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 370A, AC3 duty, 24-60V AC 50/60Hz / 20-60V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 370A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 370A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 370A, AC3 duty, 48-130V AC 50/60Hz / 48-130V DC Electronic Coil, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 400A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 400A, AC3 duty, 24-60V AC 50/60Hz / 20-60V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 400A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 400A, AC3 duty, 48-130V AC 50/60Hz / 48-130V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 460A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 460A, AC3 duty, 24-60V AC 50/60Hz / 20-60V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 460A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 460A, AC3 duty, 48-130V AC 50/60Hz / 48-130V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 580A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 580A, AC3 duty, 24-60V AC 50/60Hz / 20-60V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 580A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 580A, AC3 duty, 48-130V AC 50/60Hz / 48-130V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 750A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 750A, AC3 duty, 24-60V AC 50/60Hz / 20-60V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 750A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 750A, AC3 duty, 48-130V AC 50/60Hz / 48-130V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
100-E MCS-E Contactor, 860A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C.
Auxiliary Contact Block, Side Mounting, 0 N.O. 1 N.C.
Auxiliary Contact Block, Side Mounting, 1 N.O. 0 N.C.
Auxiliary Contact Block, Side Mounting, 1 N.O. 1 N.C.
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 110 (77...137.5)V DC, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 110 (77...137.5)V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 110 (77...137.5)V DC, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 110V 50Hz/120V 60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 110V 50Hz/120V 60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 110V 50Hz/120V 60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 110V 50Hz/120V 60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 110V 50Hz/120V 60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 110V 50Hz/120V 60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 110V 50Hz/120V 60Hz, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 200...220V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 220V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 230V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 230V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 230V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 230V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 230V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 230V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 230V 50/60Hz, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 24 (17...30)V DC Diode, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 24 (17...30)V DC Diode, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 24 (17...30)V DC Diode, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 24 (17...30)V DC Diode, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 24 (17...30)V DC Diode, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 24 (17...30)V DC Diode, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 24 (17...30)V DC Diode, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 24 (17...30)V DC Diode, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 240V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 240V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 240V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 240V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 240V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 240V 50/60Hz, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 24V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 24V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 24V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 24V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 24V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 24V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 24V 50/60Hz, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 400V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 400V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 400V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 400V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 400V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 400V 50/60Hz, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 440V 50Hz/480V 60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 440V 50Hz/480V 60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 440V 50Hz/480V 60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 440V 50Hz/480V 60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 440V 50Hz/480V 60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 440V 50Hz/480V 60Hz, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 48V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 48V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 525V 50Hz/600V 60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 525V 50Hz/600V 60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 12 A, System Control Voltage: 525V 50Hz/600V 60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 110 (77...137.5)V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 110 (77...137.5)V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 110 (77...137.5)V DC, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 110 (77...137.5)V DC, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 110 (77...137.5)V DC, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 110 (77...137.5)V DC, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 110 (77...137.5)V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 110 (77...137.5)V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 110 (77...137.5)V DC, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 110V 50Hz/120V 60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 110V 50Hz/120V 60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 110V 50Hz/120V 60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 110V 50Hz/120V 60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 110V 50Hz/120V 60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 110V 50Hz/120V 60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 110V 50Hz/120V 60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 110V 50Hz/120V 60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 110V 50Hz/120V 60Hz, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 110V 50Hz/120V 60Hz, 4 N.O. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 12 (7.5...15)V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 12 (7.5...15)V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 12 (7.5...15)V DC, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 12 (7.5...15)V DC, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 12 (7.5...15)V DC, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 12 (7.5...15)V DC, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 12 (7.5...15)V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 12 (7.5...15)V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 12 (7.5...15)V DC, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 125V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 125V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 125V DC, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 125V DC, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 125V DC, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 125V DC, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 125V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 125V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 125V DC, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 220V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 220V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 220V DC, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 220V DC, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 220V DC, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 220V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 220V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 220V DC, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 230V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 230V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 230V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 230V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 230V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 230V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 230V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 230V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 230V 50/60Hz, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24 (17...30)V DC Diode, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24 (17...30)V DC Diode, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24 (17...30)V DC Diode, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24 (17...30)V DC Diode, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24 (17...30)V DC Diode, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24 (17...30)V DC Diode, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24 (17...30)V DC Diode, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24 (17...30)V DC Diode, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24 (17...30)V DC Diode, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24 (17...30)V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24 (17...30)V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24 (17...30)V DC, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24 (17...30)V DC, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24 (17...30)V DC, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24 (17...30)V DC, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24 (17...30)V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24 (17...30)V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24 (17...30)V DC, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 240V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 240V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 240V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 240V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 240V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 240V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 240V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 240V 50/60Hz, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24V 50/60Hz, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 24V 50/60Hz, 4 N.O. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 250V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 250V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 250V DC, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 250V DC, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 250V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 400V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 400V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 400V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 400V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 400V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 400V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 400V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 400V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 400V 50/60Hz, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 440V 50Hz/480V 60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 440V 50Hz/480V 60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 440V 50Hz/480V 60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 440V 50Hz/480V 60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 440V 50Hz/480V 60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 440V 50Hz/480V 60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 440V 50Hz/480V 60Hz, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 48V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 48V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 525V 50Hz/600V 60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 525V 50Hz/600V 60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 525V 50Hz/600V 60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 525V 50Hz/600V 60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 525V 50Hz/600V 60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 525V 50Hz/600V 60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 60V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 5 A, System Control Voltage: 60V DC, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 110 (77...137.5)V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 110 (77...137.5)V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 110 (77...137.5)V DC, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 110 (77...137.5)V DC, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 110 (77...137.5)V DC, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 110 (77...137.5)V DC, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 110 (77...137.5)V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 110 (77...137.5)V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 110 (77...137.5)V DC, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 110V 50Hz/120V 60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 110V 50Hz/120V 60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 110V 50Hz/120V 60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 110V 50Hz/120V 60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 110V 50Hz/120V 60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 110V 50Hz/120V 60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 110V 50Hz/120V 60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 110V 50Hz/120V 60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 110V 50Hz/120V 60Hz, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 12 (7.5...15)V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 12 (7.5...15)V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 12 (7.5...15)V DC, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 12 (7.5...15)V DC, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 12 (7.5...15)V DC, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 12 (7.5...15)V DC, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 12 (7.5...15)V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 12 (7.5...15)V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 12 (7.5...15)V DC, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 12 (7.5...15)V DC, 4 N.O. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 125V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 125V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 125V DC, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 125V DC, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 125V DC, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 125V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 125V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 200...220V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 200...220V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 220V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 220V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 220V DC, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 220V DC, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 220V DC, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 220V DC, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 220V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 220V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 220V DC, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 220V DC, 4 N.O. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 230V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 230V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 230V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 230V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 230V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 230V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 230V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 230V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 230V 50/60Hz, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 230V 50/60Hz, 4 N.O. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC Diode, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC Diode, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC Diode, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC Diode, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC Diode, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC Diode, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC Diode, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC Diode, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC Diode, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC Diode, 4 N.O. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24 (17...30)V DC, 4 N.O. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 240V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 240V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 240V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 240V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 240V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 240V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 240V 50/60Hz, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 24V 50/60Hz, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 250V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 250V DC, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 250V DC, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 250V DC, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 250V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 250V DC, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 400V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 400V 50/60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 400V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 400V 50/60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 400V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 400V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 400V 50/60Hz, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 440V 50Hz/480V 60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 440V 50Hz/480V 60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 440V 50Hz/480V 60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 440V 50Hz/480V 60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 440V 50Hz/480V 60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 440V 50Hz/480V 60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 440V 50Hz/480V 60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 440V 50Hz/480V 60Hz, 4 N.O. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 48V 50/60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 48V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 48V 50/60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 525V 50Hz/600V 60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 525V 50Hz/600V 60Hz, 2 N.O. / 2 N.C. Main Contacts, 1 Phase, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 525V 50Hz/600V 60Hz, 3 N.O. / 1 N.C. Main Contacts, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 525V 50Hz/600V 60Hz, 3 N.O. / 1 N.C. Main Contacts, 20
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 525V 50Hz/600V 60Hz, 3 N.O. Main Contacts, 1 N.C. Auxiliary Contact, 1
Miniature Contactor, Screw Type Terminals, 9 A, System Control Voltage: 525V 50Hz/600V 60Hz, 3 N.O. Main Contacts, 1 N.O. Auxiliary Contact, 1

<< Prev Next >>