Allen-Bradley / Rockwell Automation Datasheets for Motor Contactors
Motor contactors are relays with large current capacity for connecting and disconnecting a motor from the power supply. Typically, motor contractors are multi-pole for control of all current carrying conductors.
Motor Contactors: Learn more
| Product Name | Notes |
|---|---|
| Heater Elements, P1 , Class 10 Protection, Type J | |
| Heater Elements, P16 , Class 10 Protection, Type J | |
| Heater Elements, P19 , Class 10 Protection, Type J | |
| Heater Elements, P22 , Class 10 Protection, Type J | |
| Heater Elements, P26 , Class 10 Protection, Type J | |
| Heater Elements, P28 , Class 10 Protection, Type J | |
| Heater Elements, P30 , Class 10 Protection, Type J | |
| Heater Elements, P31 , Class 10 Protection, Type J | |
| Heater Elements, P32 , Class 10 Protection, Type J | |
| Heater Elements, P33 , Class 10 Protection, Type J | |
| Heater Elements, P34 , Class 10 Protection, Type J | |
| Heater Elements, P35 , Class 10 Protection, Type J | |
| Heater Elements, P37 , Class 10 Protection, Type J | |
| Heater Elements, P38 , Class 10 Protection, Type J | |
| Heater Elements, P39 , Class 10 Protection, Type J | |
| NEMA Pump Control with Vacuum Contactor, Circuit Breaker Type, NEMA 4, 208/110/120 VAC - 50/60Hz (HD), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Circuit Breaker Type, NEMA 4, 240 Volts (A), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Circuit Breaker Type, NEMA 4, 240/110/120 VAC - 50/60Hz (AD), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Circuit Breaker Type, NEMA 4, 480/110/120 VAC - 50/60Hz (BD), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Circuit Breaker Type, NEMA 4, 600/110/120 VAC - 50/60Hz (CD), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Circuit Breaker Type, NEMA 5, 208/110/120 VAC - 50/60Hz (HD), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Circuit Breaker Type, NEMA 5, 240 Volts (A), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Circuit Breaker Type, NEMA 5, 240/110/120 VAC - 50/60Hz (AD), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Circuit Breaker Type, NEMA 5, 480/110/120 VAC - 50/60Hz (BD), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Circuit Breaker Type, NEMA 5, 600/110/120 VAC - 50/60Hz (CD), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Circuit Breaker Type, NEMA 6, 208 Volts (H), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Circuit Breaker Type, NEMA 6, 240 Volts (A), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Circuit Breaker Type, NEMA 6, 480 Volts (B), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Circuit Breaker Type, NEMA 6, 600 Volts (C), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Disconnect Type, NEMA 4, 240 Volts (A), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Disconnect Type, NEMA 4, 240/110/120 VAC - 50/60Hz (AD), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Disconnect Type, NEMA 4, 480 Volts (B), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Disconnect Type, NEMA 4, 600/110/120 VAC - 50/60Hz (CD), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Disconnect Type, NEMA 5, 240 Volts (A), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Disconnect Type, NEMA 5, 240/110/120 VAC - 50/60Hz (AD), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Disconnect Type, NEMA 5, 480 Volts (B), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Disconnect Type, NEMA 5, 600/110/120 VAC - 50/60Hz (CD), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Disconnect Type, NEMA 6, 240 Volts (A), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Disconnect Type, NEMA 6, 240/110/120 VAC - 50/60Hz (AD), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Disconnect Type, NEMA 6, 480 Volts (B), Type 3R - Enclosure Code N"- Pump Panel" | |
| NEMA Pump Control with Vacuum Contactor, Disconnect Type, NEMA 6, 600/110/120 VAC - 50/60Hz (CD), Type 3R - Enclosure Code N"- Pump Panel" | |
| Renewal Parts For NEMA Starters, 220 - 230 50Hz / 230 - 240V 50Hz/60Hz Coil | |
| Renewal Parts For NEMA Starters, 460-480V 60Hz Coil |
| << Prev |