Allen-Bradley / Rockwell Automation IEC 116 A Contactor 100-E116KY11L

Description
100-E MCS-E Contactor, 116A, AC3 duty, 48-130V AC 50/60Hz / 48-130V DC Electronic Coil, 1 N.O. 1 N.C.
Request a Quote Datasheet
Description
100-E MCS-E Contactor, 116A, AC3 duty, 48-130V AC 50/60Hz / 48-130V DC Electronic Coil, 1 N.O. 1 N.C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 116 A Contactor - 100-E116KY11L - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 116 A Contactor
100-E116KY11L
IEC 116 A Contactor 100-E116KY11L
100-E MCS-E Contactor, 116A, AC3 duty, 48-130V AC 50/60Hz / 48-130V DC Electronic Coil, 1 N.O. 1 N.C.

100-E MCS-E Contactor, 116A, AC3 duty, 48-130V AC 50/60Hz / 48-130V DC Electronic Coil, 1 N.O. 1 N.C.

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Starters and Contactors
Product Number 100-E116KY11L
Product Name IEC 116 A Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KG300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
Contactor - 26053593 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
Control Voltage 24 volts
View Details
Contactor/Starter Coil - 4703825 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 120 volts
View Details
IEC 16 A Contactor - 100-C16B10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
2 suppliers