Tempco Electric Heater Corporation Datasheets for Tubular Heaters
Tubular heaters are generally used in custom heating applications. Base (tubular) heating elements can be bent into standard or custom shapes.
Tubular Heaters: Learn more
Product Name | Notes |
---|---|
Carefully researched manufacturing methods and quality materials have made Tempco tubular heaters stand apart from other heating elements claiming similar performance. A computer-designed helical coil of 80% Nickel 20% Chromium... | |
Finned heaters are constructed using Tempco’s robust tubular element as the basis of construction. Fin material is continuously spiral wound tightly onto the element surface to increase the convective surface... | |
Precise forming of the tubular heater is required for it to seat properly into the milled slot in the manifold. To ensure this fit, we use a physical template as... |