PHOENIX CONTACT USA Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| Disconnect terminal block, connection method: Screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15 | |
| Disconnect terminal block, connection method: Screw connection, cross section: 0.2 mm² - 10 mm² , AWG: 24 - 8, width: 8.2 mm, mounting type: NS 35/7,5, NS 35/15, NS 32,... | |
| Disconnect terminal block, connection method: Screw connection, cross section: 0.5 mm² - 10 mm² , AWG: 20 - 10, width: 8.2 mm, mounting type: NS 35/7,5, NS 35/15, NS 32,... | |
| Disconnect terminal block, connection method: Screw connection, cross section: 0.5 mm² - 16 mm² , AWG: 20 - 8, width: 10.2 mm, mounting type: NS 35/7,5, NS 35/15, NS 32,... | |
| Disconnect terminal block, connection method: Spring-cage connection, cross section: 0.08 mm² - 6 mm², AWG: 28 - 10, width: 6.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15 | |
| Disconnect terminal block, connection method: Spring-cage connection, cross section: 0.08 mm² - 6 mm², AWG: 28 - 10, width: 6.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15 | |
| Disconnect terminal block, for mounting on NS 35 DIN rail, with test socket screws, color: gray | |
| Disconnect terminal block, nom. voltage: 400 V, nominal current: 16 A, connection method: Screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 10, length: 63.5 mm, width:... | |
| Disconnect terminal block, nom. voltage: 400 V, nominal current: 20 A, connection method: Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, length: 57.8 mm, width:... | |
| Disconnect terminal block, nom. voltage: 400 V, nominal current: 20 A, connection method: Spring-cage connection, cross section: 0.08 mm² - 4 mm², AWG: 28 - 12, length: 50.8 mm, width:... | |
| Disconnect terminal block, nom. voltage: 400 V, nominal current: 20 A, connection method: Spring-cage connection, cross section: 0.08 mm² - 4 mm², AWG: 28 - 12, length: 72 mm, width:... | |
| Disconnect terminal block, nom. voltage: 400 V, nominal current: 26 A, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, length: 80 mm, width:... | |
| Disconnect terminal block, nom. voltage: 500 V, nominal current: 10 A, connection method: Screw connection, cross section: 0.5 mm² - 6 mm², AWG: 20 - 10, length: 45.5 mm, width:... | |
| Disconnect terminal block, nom. voltage: 500 V, nominal current: 16 A, connection method: Screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 10, length: 42.5 mm, width:... | |
| Disconnect terminal block, nom. voltage: 500 V, nominal current: 20 A, connection method: Screw connection with spring support, cross section: 0.2 mm² - 6 mm², AWG: 24 - 10, length:... | |
| Disconnect terminal block, nom. voltage: 500 V, nominal current: 20 A, connection method: Screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, length: 57.8 mm, width:... | |
| Disconnect terminal block, nom. voltage: 500 V, nominal current: 20 A, connection method: Screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, length: 65.4 mm, width:... | |
| Disconnect terminal block, nom. voltage: 500 V, nominal current: 20 A, connection method: Screw connection, cross section: 0.2 mm² - 10 mm², AWG: 24 - 8, length: 57.8 mm, width:... | |
| Disconnect terminal block, nom. voltage: 500 V, nominal current: 20 A, connection method: Spring-cage connection, cross section: 0.08 mm² - 6 mm², AWG: 28 - 10, length: 61.5 mm, width:... | |
| Disconnect terminal block, with isolating plug, nom. voltage: 400 V, nominal current: 26 A, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, length:... | |
| Disconnect terminal block, with knurled screw, for operating the disconnect slide by hand, connection method: Screw connection, cross section: 0.5 mm² - 10 mm² , AWG: 20 - 10, width:... | |
| Disconnect terminal block, with spring support, connection method: Screw connection, cross section: 0.2 mm² - 10 mm² , AWG: 24 - 8, width: 8.2 mm, mounting type: NS 35/7,5, NS... | |
| Disconnect terminal block, With test socket screws for insertion of test plugs, connection method: Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm,... | |
| Disconnect terminal block, With test socket screws for insertion of test plugs, nom. voltage: 400 V, nominal current: 16 A, connection method: Screw connection, cross section: 0.14 mm² - 4... | |
| Disconnect terminal block, With test socket screws for insertion of test plugs, nom. voltage: 400 V, nominal current: 20 A, connection method: Screw connection, cross section: 0.14 mm² - 4... | |
| Disconnect terminal block, With test socket screws for insertion of test plugs, nom. voltage: 500 V, nominal current: 20 A, connection method: Screw connection with spring support, cross section: 0.2... | |
| Disconnect terminal block, With test socket screws for insertion of test plugs, nom. voltage: 500 V, nominal current: 20 A, connection method: Screw connection, cross section: 0.14 mm² - 6... | |
| Disconnect terminal block, With test socket screws for insertion of test plugs, nom. voltage: 500 V, nominal current: 20 A, connection method: Screw connection, cross section: 0.2 mm² - 10... | |
| Disconnect terminal block, without test sockets, nom. voltage: 400 V, nominal current: 26 A, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, length:... | |
| Distribution block, Basic terminal block with supply, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, Push-in connection, number of connections: 13, cross section:0.14 mm² - 4... | |
| Distribution block, Basic terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 12, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Distribution block, Basic terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 18, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Distribution block, Basic terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 2, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Distribution block, Block with horizontal alignment and integrated supply, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, Push-in connection, number of connections: 13, cross section:0.14 mm² | |
| Distribution block, Block with horizontal alignment, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 12, cross section:0.14 mm² - 4 mm², AWG: 26... | |
| Distribution block, Block with horizontal alignment, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 18, cross section:0.14 mm² - 4 mm², AWG: 26... | |
| Distribution block, Block with horizontal alignment, nom. voltage: 630 V, nominal current: 32 A, connection method: Push-in connection, number of connections: 12, cross section:0.2 mm² - 6 mm², AWG: 24... | |
| Distribution block, Block with horizontal alignment, nom. voltage: 630 V, nominal current: 32 A, connection method: Push-in connection, number of connections: 18, cross section:0.2 mm² - 6 mm², AWG: 24... | |
| Distribution block, Block with vertical alignment and integrated supply, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, Push-in connection, number of connections: 13, cross section:0.14 mm² | |
| Distribution block, Block with vertical alignment, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 12, cross section:0.14 mm² - 4 mm², AWG: 26... | |
| Distribution block, Block with vertical alignment, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 18, cross section:0.14 mm² - 4 mm², AWG: 26... | |
| Distribution block, Block with vertical alignment, nom. voltage: 630 V, nominal current: 32 A, connection method: Push-in connection, number of connections: 12, cross section:0.2 mm² - 6 mm², AWG: 24... | |
| Distribution block, Block with vertical alignment, nom. voltage: 630 V, nominal current: 32 A, connection method: Push-in connection, number of connections: 18, cross section:0.2 mm² - 6 mm², AWG: 24... | |
| Distribution block, internally jumpered, nom. voltage: 450 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 12, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 16,... | |
| Distribution block, internally jumpered, nom. voltage: 450 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 18, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 16,... | |
| Distribution block, internally jumpered, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 10, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 16,... | |
| Distribution block, internally jumpered, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 12, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 16,... | |
| Distribution block, internally jumpered, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 14, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 16,... | |
| Distribution block, internally jumpered, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 16, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 16,... | |
| Distribution block, internally jumpered, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 18, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 16,... | |
| Distribution block, internally jumpered, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 20, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 16,... | |
| Distribution block, internally jumpered, nom. voltage: 630 V, nominal current: 32 A, connection method: Push-in connection, number of connections: 12, cross section:0.2 mm² - 6 mm², AWG: 24 - 10,... | |
| Distribution block, internally jumpered, nom. voltage: 630 V, nominal current: 32 A, connection method: Push-in connection, number of connections: 18, cross section:0.2 mm² - 6 mm², AWG: 24 - 10,... | |
| Distribution block, internally jumpered, nom. voltage: 630 V, nominal current: 32 A, connection method: Push-in connection, Push-in connection, number of connections: 18, cross section:0.2 mm² - 6 mm², AWG: 24... | |
| Distribution block, internally jumpered, with fastening flange, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 10, cross section:0.14 mm² - 1.5 mm², AWG:... | |
| Distribution block, internally jumpered, with fastening flange, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 12, cross section:0.14 mm² - 1.5 mm², AWG:... | |
| Distribution block, internally jumpered, with fastening flange, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 14, cross section:0.14 mm² - 1.5 mm², AWG:... | |
| Distribution block, internally jumpered, with fastening flange, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 16, cross section:0.14 mm² - 1.5 mm², AWG:... | |
| Distribution block, internally jumpered, with fastening flange, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 18, cross section:0.14 mm² - 1.5 mm², AWG:... | |
| Distribution block, internally jumpered, with fastening flange, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 20, cross section:0.14 mm² - 1.5 mm², AWG:... | |
| Distribution block, internally jumpered, with fastening flange, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 1.5 mm², AWG:... | |
| Distribution block, jumpered internally, with securing pin for fixing, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 10, cross section:0.14 mm² - 1.5... | |
| Distribution block, jumpered internally, with securing pin for fixing, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 12, cross section:0.14 mm² - 1.5... | |
| Distribution block, jumpered internally, with securing pin for fixing, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 14, cross section:0.14 mm² - 1.5... | |
| Distribution block, jumpered internally, with securing pin for fixing, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 16, cross section:0.14 mm² - 1.5... | |
| Distribution block, jumpered internally, with securing pin for fixing, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 18, cross section:0.14 mm² - 1.5... | |
| Distribution block, jumpered internally, with securing pin for fixing, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 20, cross section:0.14 mm² - 1.5... |
| << Prev | Next >> |