Victaulic Co. of America Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
Hole cutting tool including Style 931 Vic-Tap II Mechanical-T unit for tapping into steel pipe systems under pressure up to 500 psi | 3447 kPa | 34 bar Hole size...
Includes flow control, vibration-controllin g flexible couplings, access ports for gauges and thermowells and an integral flanged pump connection Series 380 – Provided with a butterfly valve Series 383 –
Includes flow control, vibration-controllin g flexible couplings, access ports for gauges and thermowells and an integral flanged pump connection Series 381 – provided with a suction diffuser Series 382 –
Includes flow control, vibration-controllin g flexible couplings, access ports for gauges and thermowells and an integral flanged pump connection Series 390 – Provided with a butterfly valve Sizes from 2...
Includes flow control, vibration-controllin g flexible couplings, access ports for gauges and thermowells and an integral flanged pump connection Series 391 – provided with a suction diffuser Series 392 –
One piece hole cutting tool designed to cut holes up to 2 3/4″| DN70 carbon and stainless steel pipe with OD up to 8″ | DN200 Allows for use of...
One-piece hole cutting tool designed to cut holes up to 4½”| DN120 in carbon and stainless steel pipe; for pipe sizes up to 8″| DN200 Allows use of various Victaulic...
Three-piece hole cutting tool designed to cut holes up to 3½”| DN90 in diameter for Mechanical-T, Vic-Let, and Vic-O-Well outlets Base unit clamps quickly onto the pipe in...