Hamamatsu Photonics Europe Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Compact, easy-to-use driver circuit The C9118-01 CMOS driver circuit is designed for photodiode arrays with amplifier.The C9118-01 operates a linear image sensor by just inputting two signals (M-CLK and M-RESET)... | |
| Dual channel optics are simple… in principle. In practice, designing a device that enables quick, stable alignment and delivers images with minimal distortions over a large field of view requires... | |
| Heatsink for TE-cooled detector (for two-color detector K3413 series) The cooling (heat dissipation) capacity is about 35 ℃ relative to the ambient temperature 25 ℃. | |
| Heatsink for TE-cooled detector (TO-8 package) The cooling (heat dissipation) capacity is about 35 ℃ relative to the ambient temperature 25 ℃. | |
| Heatsink for TE-cooled detector (TO-8 package) The cooling (heat dissipation) capacity is about 40 ℃ relative to the ambient temperature 25 ℃. | |
| L9873 PhotoIonizer is easy to setup and use since it operates by monotype power supply to DC 24 V only available on most production lines. | |
| LED light sources mainly designed for adjusting the sensitivity of PMT(photomultiplier tubes) and PMT modules. The L11416 series is a test tube type easily mounted in lab devices such as... | |
| LED light sources mainly designed for adjusting the sensitivity of PMT(photomultiplier tubes) and PMT modules. The L11494 series is a plate type designed to be placed on a sample stage. | |
| Low noise amplifier for infrared detector (InAs, InAsSb) The C4159 series is a high gain and low noise amplifier for Hamamatsu various infrared detectors. By connecting a detector and supplying... | |
| Low noise amplifier for infrared detector (InAs: P10090-11/-21) The C4159 series is a high gain and low noise amplifier for Hamamatsu various infrared detectors. By connecting a detector and supplying... | |
| Low noise amplifier for infrared detector (InAs: P7163) The C4159 series is a high gain and low noise amplifier for Hamamatsu various infrared detectors. By connecting a detector and supplying... | |
| Low noise amplifier for infrared detector (InGaAs) The C4159 series is a high gain and low noise amplifier for Hamamatsu various infrared detectors. By connecting a detector and supplying the... | |
| Low noise amplifier for infrared detector (InSb, InAsSb, T2SL) The C4159 series is a high gain and low noise amplifier for Hamamatsu various infrared detectors. By connecting a detector and... | |
| Low noise amplifier for infrared detector (InSb: P5968-200) The C4159 series is a high gain and low noise amplifier for Hamamatsu various infrared detectors. By connecting a detector and supplying... | |
| MiNY PL is an inspection system for micro LED wafers using the photoluminescence (PL) measurement method. MiNY is a registered trademark of Hamamatsu Photonics K.K. (China, EU, Japan, Taiwan, USA). | |
| Temperature controller designed for TE-cooled infrared detectors It allows easy but accurate temperature setting for the thermoelectric cooler mounted in an infrared detector. Applicable detectors - One-stage / two-stage TE-cooled... | |
| The C17198 is an imaging device that utilizes metasurface technology for THz wave-to-electron conversion and has sensitivity in the THz wave region. It is useful as "THz beam visualizer" for... | |
| The H17362 is a photomultiplier tube (PMT) module that utilizes metasurface technology for THz wave-to-electron conversion and has sensitivity in the THz wave region. This THz PMT module incorporates a... | |
| The Hamamatsu Picosecond fluorescence lifetime measurement system has been developed in response to the requirements from researchers studying such materials. The streak camera, an optical time recorder with picosecond time... | |
| The L14471 PhotoIonizer is designed to boost static charge removal performance up to the maximum. This allows removing static charges on large objects with large surface areas in a short... | |
| The MoxiePlex® Multi-spectral imaging system captures high-resolution images of entire tissue samples stained with multiple fluorescent dyes. These images play a pivotal role in evaluating and visualizing biomarker localization... | |
| The PhotoIonizer is a completely new type of electrostatic remover using "photoionization" for clean, easy, yet effective generation of ions. The PhotoIonizer provides big advantages over the corona discharge method... | |
| The R17201-01 is a photomultiplier tube (PMT) that utilizes metasurface technology for THz wave-to-electron conversion and has sensitivity in the THz wave region. It utilizes field electron emission technology, and... | |
| The SPOLD built-in process monitor constantly captures thermal information on the laser irradiation point to allow quality control during laser processing, making it ideal for use in mass-production processes such... | |
| The W-VIEW GEMINI is an image splitting optics which provides one pair of dual wavelength images separated by a dichroic mirror onto a single camera. Simultaneous image acquisition of dual... | |
| Valve operator for metal dewar With this valve operator, metal dewars can be re-evacuated to maintain the desired vacuum level. |