The W-VIEW GEMINI A12801-01 is an image splitting optics designed for simultaneous dual-wavelength fluorescence imaging on a single camera, compatible with C-mount microscopes and cameras. It features a linear C-mount to C-mount structure with a 1.0 relay lens magnification, offering a field of view of 13 mm × 6.4 mm in W-VIEW mode and 13 mm × 13 mm in Bypass mode. The system provides 97% transmittance across 400 nm to 800 nm wavelengths and includes a chromatic aberration correction lens unit. It supports commercially available imaging-grade filters with 25.2 × 35.6 mm dichroic mirrors and Φ25.4 mm bandpass and neutral density filters. The device operates in ambient temperatures from 0 °C to +40 °C and includes a bypass mode for direct microscopy imaging without optical modification.
The W-VIEW GEMINI is an image splitting optics which provides one pair of dual wavelength images separated by a dichroic mirror onto a single camera. Simultaneous image acquisition of dual wavelength images allows you high speed ratio metric imaging and other multiple fluorescence applications.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | A12801-01 |
| Product Name | Image splitting optics |