C1103-04 is a temperature controller designed for thermoelectrically cooled infrared detectors, enabling precise temperature setting from -30 to +20 °C with a stability of ±0.1 °C. It supports one-stage and two-stage TE-cooled detectors including InAsSb, InAs, InGaAs, and Si photodiodes. The unit operates from a 100 V AC power supply with ±10 % tolerance, consumes 30 W, and delivers a maximum output current of 1.3 A. Dimensions are 107 mm (W) × 84 mm (H) × 190 mm (D), and it weighs approximately 1.9 kg. The operating temperature range is +10 to +40 °C, with a maximum operating humidity of 90 %, and storage temperature from -20 to +40 °C. It includes a 3 m four-conductor cable with connector for connection to the detector and thermistor. The controller does not support TE-cooled detector modules with integrated preamplifiers.
Temperature controller designed for TE-cooled infrared detectors
It allows easy but accurate temperature setting for the thermoelectric cooler mounted in an infrared detector.
Applicable detectors
- One-stage / two-stage TE-cooled type InAsSb photovoltaic detectors
- One-stage / two-stage TE-cooled type InAs photovoltaic detectors
- One-stage / two-stage TE-cooled type InGaAs photodiodes
- One-stage / two-stage TE-cooled type Si photodiodes
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | C1103-04 |
| Product Name | Infrared detector accessories |