SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 37 38 39 40 41 42 43 44 45 46 47 48 49 50 60 70 80 90 100 112
Product Name Notes
Technical Standard
This specification covers a corrosion and heat resistant mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, and forging stock.
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, extrusions, flash welded rings, and stock for forging, extruding, or flash welded rings.
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings 10 inches (254 mm) and under in least nominal cross-sectional dimension,...
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging and flash welded rings.
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, extrusions, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant nickel alloy in the form of covered welding electrodes.
This specification covers a corrosion and heat resistant nickel alloy in the form of round bars over 2.50 to 4.50 inches (over 63.5 to 114.3 mm), inclusive, in nominal diameter,...
This specification covers a corrosion and heat resistant nickel alloy in the form of welding wire.
This specification covers a corrosion and heat resistant nickel alloy wire in the form of covered welding electrodes.
This specification covers a corrosion and heat resistant nickel-base alloy in the form of bars, forgings, and forging stock.
This specification covers a corrosion and heat resistant nickel-base alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant nickel-base alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat resistant nickel-base alloy in the form of bars, forgings, flash welded rings, extrusions, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant nickel-base alloy in the form of solution and precipitation heat treated bars, forgings, and flash welded rings and of stock for forgings...
This specification covers a corrosion and heat resistant nickel-base alloy in the form of solution and precipitation heat treated bars, forgings, and flash welded rings, and of stock for forging...
This specification covers a corrosion and heat resistant nickel-base alloy in the form of solution, stabilization, and precipitation heat treated bars and forgings, and of forging stock.
This specification covers a corrosion and heat resistant nickel-base alloy in the form of welding wire.
This specification covers a corrosion and heat resistant nickel-iron alloy in the form of bars, forgings, and forging stock.
This specification covers a corrosion and heat resistant nickel-iron alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings and forging stock.
This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, and forging stock.
This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings over...
This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant steel in the form of forgings over 0.50 inch (12.7 mm) in nominal diameter or least distance between parallel sides, wire, bars,...
This specification covers a corrosion and heat resistant steel in the form of forgings, wire, bars, and mechanical tubing, flash welded rings, and stock of any size for forging or...
This specification covers a corrosion and heat resistant steel in the form of spring-temper wire.
This specification covers a corrosion and heat resistant steel in the form of welding wire.
This specification covers a corrosion and heat resistant steel in the form of wire.
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars up to 4.00 inches (101.6 mm) exclusive in nominal diameter or thickness, forgings 4.00 inches (101.6...
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings under 4.00 inches (101.6 mm) in nominal thickness or diameter, and stock...
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, extrusions, flash welded rings, and stock for forging, extruding, or flash welded rings up to...
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, extrusions, flash welded rings, and stock for forging, extruding, or flash welded rings.
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings 10.0 inches (254 mm) and under in nominal diameter or distance between...
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings up to 10 inches (254 mm) in least cross-sectional dimension, having a...
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading 10.00 inches (254...
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat-resistant nickel alloy in the form of welding wire.
This specification covers a corrosion and heat-resistant nickel-iron alloy in the form of bars and forgings 5 inches (127 mm) and under, and forging stock of any size (see 8.6...
This specification covers a corrosion and heat-resistant nickel-iron alloy in the form of bars and forgings 5 inches (127 mm) and under, and forging stock of any size. (See 8.5...
This specification covers a corrosion and heat-resistant nickel-iron alloy in the form of bars, forgings, and flash-welded rings 5.0 inches (127 mm) and under in nominal diameter, or least distance...
This specification covers a corrosion and heat-resistant nickel-iron alloy in the form of bars, forgings, and forging stock.
This specification covers a corrosion and heat-resistant nickel-iron alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat-resistant steel in the form of bars, wire, forgings, and forging stock.
This specification covers a corrosion and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat-resistant steel in the form of welding wire.
This specification covers a corrosion and moderate heat resistant steel in the form of bars, wire, forgings, and forging stock.
This specification covers a corrosion resistant steel in the form of bars and wire 0.75 in. (19 mm) and under in diameter or distance between parallel sides.
This specification covers a corrosion resistant steel in the form of bars and wire 0.75 in. (19 mm) and under in nominal diameter or distance between parallel sides.
This specification covers a corrosion resistant steel in the form of bars and wire 0.75 inch (19 mm) and under in nominal diameter or distance between parallel sides (see 8.4...
This specification covers a corrosion resistant steel in the form of bars and wire 0.75 inch (19 mm) and under in nominal diameter or distance between parallel sides.
This specification covers a corrosion resistant steel in the form of bars, wire, forgings, flash welded rings, and extrusions in the solution heat treated condition (see 8.3 ), 12 inches...
This specification covers a corrosion resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings (welding, brazing, or...
This specification covers a corrosion resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars and forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings in the solution and precipitation heat treated condition. Product covered by...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings under 4.00 inches (101.6 mm) in nominal thickness or diameter, and stock...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings up to 4.00 inches (101.6 mm), exclusive, in least distance between parallel...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, extrusions, flash welded rings up to 10 inches (254 mm) in diameter, thickness, or for...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings in the solution heat treated condition, Product covered by this specification is...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings in the solution heat treated condition. Product covered by this specification is...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash-welded rings 10.0 inches (254 mm) and under in nominal diameter or distance between parallel...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.
This specification covers a corrosion- and heat-resistant nickel-iron alloy in the form of bars, forgings, and flash-welded rings 5.0 inches (127 mm) and under in nominal diameter, or maximum cross-sectional...
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, and forging stock.
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash-welded rings, and stock for forging or flash-welded rings.
This specification covers a corrosion- and heat-resistant steel in the form of welding wire.
This specification covers a corrosion- and heat-resistant steel in the form of wire.
This specification covers a corrosion-resistant steel in the form of bars and wire 0.75 in. (19 mm) and under in nominal diameter or distance between parallel sides.
This specification covers a corrosion-resistant steel in the form of bars and wire 0.75 inch (19 mm) and under in nominal diameter or distance between parallel sides (see 8.4 ).
This specification covers a corrosion-resistant steel in the form of bars and wire 0.75 inch (19 mm) and under in nominal diameter or distance between parallel sides (thickness).
This specification covers a corrosion-resistant steel in the form of bars and wire 0.75 inch (19 mm) and under in nominal diameter or distance between parallel sides.
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, extrusions, flash welded rings, and stock for forging, extruding, or flash welded rings.
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, flash welded rings, and extrusions in the solution heat treated condition (see 8.3 ) 12 inches (305...
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, flash welded rings, and extrusions in the solution heat treated condition (See 8.3 ), and stock for...
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, flash welded rings, extrusions, and stock for forging, flash welded rings, or extruding.
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings in the solution heat treated condition up to 8.0 inches (203 mm)...
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings up to 8.0 inches (203 mm) in diameter or least distance between...
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings. Welding, brazing, or other...
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings or heading.
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion-resistant steel in the form of spring-temper wire.
This specification covers a corrosion-resistant steel in the form of wire 0.007 to 0.625 inch (0.18 to 15.88 mm) inclusive in nominal diameter, cold drawn to Condition C and capable...
This specification covers a corrosion-resistant steel in the form of wire, cold drawn to Condition C and capable of being precipitation heat treated to Condition CH900.
This specification covers a corrosion-resistant steel in the form of wire.
This specification covers a corrosion-resistant steel product 12 inches (305 mm) and under in nominal diameter, thickness or for hexagons, least distance between parallel sides, and having a maximum cross-sectional...
This specification covers a corrosion-resistant steel product 12 inches (305 mm) and under in nominal diameter, thickness or for hexagons, least distance between parallel sides, and having a maximum cross...
This specification covers a corrosion-resistant steel product 12 inches (305 mm) and under in nominal diameter, thickness or, for hexagons, least distance between parallel sides, and having a maximum cross-sectional...
This specification covers a corrosion-resistant steel product 8 inches (203 mm) and under in nominal diameter, thickness or for hexagons least distance between parallel sides, and having a maximum cross-sectional...
This specification covers a corrosion-resistant steel product 8 inches (203 mm) and under in nominal diameter, thickness or for hexagons, least distance between parallel sides, and having a maximum cross-sectional...
This specification covers a corrosion-resistant steel product in the solution and precipitation heat treated (H1025) condition.
This specification covers a corrosion-resistant steel product in the solution and precipitation heat treated (H1100) condition.
This specification covers a corrosion-resistant steel product in the solution and precipitation heat treated (H1150) condition.
This specification covers a corrosion-resistant, precipitation-harden able steel in the form of bars, wire, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a free-machining corrosion resistant steel in the form of bars, wire, forgings, and forging stock.
This specification covers a free-machining, corrosion-resistant steel in the form of bars, forgings, and forging stock.
This specification covers a free-machining, corrosion-resistant steel in the form of bars, wire, forgings, and forging stock.
This specification covers a precipitation hardenable corrosion-resistant steel in the form of bars, wire, forgings, flash welded rings, extrusions, and stock for forging, flash welded rings, or extruding.
This specification covers a precipitation-harden able, corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging and flash welded rings.
This specification covers a precipitation-harden able, corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a precipitation-harden able, corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a precipitation-harden able, corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a solution and precipitation heat treatable, corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded...
This specification covers a solution and precipitation heat treatable, corrosion and heat resistant nickel-base alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded...
This specification covers one type of free-machining, corrosion-resistant steel in the form of bars, forgings, and forging stock.
This specification covers three types of a free-machining, corrosion-resistant steel in the form of bars, forgings, and forging stock.
This specification covers three types of a free-machining, corrosion-resistant steel in the form of bars, wire, forgings, and forging stock.
This specification covers two types of free-machining, corrosion and heat resistant steel in the form of bars, wire, forgings and forging stock.
This specification covers two types of free-machining, corrosion and heat resistant steel in the form of bars, wire, forgings, and forging stock.
This specification covers two types of free-machining, corrosion and heat-resistant steel in the form of bars, wire, forgings, and forging stock.

<< Prev Next >>