SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 35 36 37 38 39 40 41 42 43 44 45 46 47 50 60 70 80 90 100 112
Product Name Notes
Scope is unavailable.
SUPERSEDING SPECIFICATION: The requirements of this specification are embodied in the latest issue of AMS 5532, ALLOY SHEET, STRIP, AND PLATE, CORROSION AND HEAT RESISTANT (30Fe 21Cr 20Ni 20Co 3.0Mo...
Technical Standard
This document has been cancelled.
This specification covers a corrosion and heat resistant alloy in the form of sheet, strip, and plate.
This specification covers a corrosion and heat resistant cobalt alloy in the form of sheet, strip, foil, and plate.
This specification covers a corrosion and heat resistant iron alloy in the form of sheet, strip, and plate.
This specification covers a corrosion and heat resistant nickel alloy in the fan of sheet, strip, and plate
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet and strip.
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate procured in inch/pound units. MAM 5536 is the equivalent, specified in SI...
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate procured in inch/pound units.
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate.
This specification covers a corrosion and heat resistant nickel-base alloy in the form of sheet and strip.
This specification covers a corrosion and heat resistant nickel-base alloy in the form of sheet, strip, and plate.
This specification covers a corrosion and heat resistant steel in form of sheet, strip, and plate.
This specification covers a corrosion and heat resistant steel in the form of a seamless tubing.
This specification covers a corrosion and heat resistant steel in the form of seamless or welded and drawn tubing.
This specification covers a corrosion and heat resistant steel in the form of seamless tubing.
This specification covers a corrosion and heat resistant steel in the form of sheet and strip.
This specification covers a corrosion and heat resistant steel in the form of sheet, strip, and plate.
This specification covers a corrosion and heat resistant steel in the form of thin-wall seamless tubing.
This specification covers a corrosion and heat resistant steel in the form of three classes of welded and drawn tubing.
This specification covers a corrosion and heat resistant steel in the form of two types of round tubing.
This specification covers a corrosion and heat resistant steel in the form of two types of thin-wall, close-tolerance tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal...
This specification covers a corrosion and heat resistant steel in the form of two types of tubing.
This specification covers a corrosion and heat resistant steel in the form of welded and drawn or seamless and drawn tubing.
This specification covers a corrosion and heat resistant steel in the form of welded and drawn tubing.
This specification covers a corrosion and heat resistant steel in the form of welded tubing.
This specification covers a corrosion and heat-resistant alloy in the form of sheet, strip, and plate.
This specification covers a corrosion and heat-resistant cobalt alloy in the form of sheet, strip, foil, and plate up to 2.250 inches (57.15 mm) inclusive, in nominal thickness (see 8.4...
This specification covers a corrosion and heat-resistant cobalt alloy in the form of sheet, strip, foil, and plate.
This specification covers a corrosion and heat-resistant iron alloy in the form of sheet, strip, and plate.
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet and strip 0.010 to 0.250 inch (0.25 to 6.25 mm) inclusive in thickness (see 8.5 ).
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet and strip up to 0.1874 inch (4.76 mm) thick, inclusive, and plate up to 4.000 inches...
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate procured in inch/pound units.
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate up to 2 inches (50.8 mm), inclusive, in nominal thickness (see 8.4 ).
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate.
This specification covers a corrosion and heat-resistant steel in the form of seamless or welded and drawn tubing.
This specification covers a corrosion and heat-resistant steel in the form of seamless tubing.
This specification covers a corrosion and heat-resistant steel in the form of sheet and strip.
This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, and plate 0.0010 inch (0.025 mm) and above in nominal thickness (see 8.6 ).
This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see 8.7 ).
This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, and plate.
This specification covers a corrosion and heat-resistant steel in the form of thin-wall seamless tubing.
This specification covers a corrosion and heat-resistant steel in the form of welded and drawn or seamless and drawn tubing.
This specification covers a corrosion and heat-resistant steel in the form of welded tubing.
This specification covers a corrosion and moderate heat resistant steel in the form of plate.
This specification covers a corrosion and moderate heat resistant steel in the form of seamless tubing.
This specification covers a corrosion and moderate heat resistant steel in the form of sheet and strip.
This specification covers a corrosion and moderate heat resistant steel in the form of thin-wall seamless tubing.
This specification covers a corrosion and moderate heat resistant steel in the form of welded tubing.
This specification covers a corrosion resistant steel in the form of seamless tubing.
This specification covers a corrosion resistant steel in the form of three classes of welded and drawn tubing.
This specification covers a corrosion resistant, precipitation-harden able steel in the form of sheet, strip, and plate.
This specification covers a corrosion- and heat-resistant cobalt alloy in the form of sheet, strip, foil, and plate up to 2.250 inches (57.15 mm), inclusive, in nominal thickness.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet and strip 0.010 to 0.250 inch (0.25 to 6.25 mm), inclusive, in thickness.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet and strip up to 0.1874 inch (4.76 mm), inclusive, in thickness and plate up to 4.000...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet, strip, and plate up to 2.000 inches (50.80 mm), inclusive, in nominal thickness.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet, strip, and plate.
This specification covers a corrosion- and heat-resistant steel in the form of seamless or welded and drawn tubing.
This specification covers a corrosion- and heat-resistant steel in the form of seamless tubing.
This specification covers a corrosion- and heat-resistant steel in the form of sheet and strip from 0.0005 to 0.1874 inch (0.013 to 4.760 mm) in thickness.
This specification covers a corrosion- and heat-resistant steel in the form of sheet and strip less than 0.1875 inch (4.762 mm) thick.
This specification covers a corrosion- and heat-resistant steel in the form of welded tubing.
This specification covers a corrosion-resistant steel in the form of seamless and drawn or welded and drawn tubing.
This specification covers a corrosion-resistant steel in the form of seamless or welded tubing.
This specification covers a corrosion-resistant steel in the form of seamless tubing.
This specification covers a corrosion-resistant steel in the form of sheet and strip 0.0015 to 0.050 inch (0.038 to 1.27 mm) in nominal thickness.
This specification covers a corrosion-resistant steel in the form of sheet and strip 0.0015 to 0.100 inch (0.038 to 2.54 mm) in nominal thickness (see 8.7 ).
This specification covers a corrosion-resistant steel in the form of sheet and strip 0.0015 to 0.100 inch (0.038 to 2.54 mm) in nominal thickness in the solution heat-treated and cold-rolled...
This specification covers a corrosion-resistant steel in the form of sheet and strip 0.0015 to 0.100 inch (0.038 to 2.54 mm) in nominal thickness.
This specification covers a corrosion-resistant steel in the form of sheet and strip.
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate 0.005 inch (0.13 mm) and above in nominal thickness (see 8.6 ).
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate 0.005 to 1.000 inches (0.13 to 25.40 mm) in nominal thickness in the solution heat-treated condition.
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate.
This specification covers a corrosion-resistant steel in the form of tubing produced by drawing seamless hollows or by drawing welded hollows and ultrasonically testing.
This specification covers a corrosion-resistant steel in the form of tubing produced by drawing seamless hollows or by drawing welded hollows.
This specification covers a corrosion-resistant steel in the form of tubing produced by drawing seamless hollows or welded hollows.
This specification covers a corrosion-resistant steel in the form of two types of tubing.
This specification covers a corrosion-resistant steel in the form of welded and drawn or seamless and drawn tubing.
This specification covers a corrosion-resistant steel in the form of welded tubing.
This specification covers a corrosion-resistant, precipitation hardenable steel in the form of sheet, strip, and plate.
This specification covers a corrosion-resistant, precipitation-harden able steel in the form of cold-rolled sheet and strip in thicknesses of 0.0015 - 0.050 in. (0.038 - 1.27 mm), inclusive.
This specification covers a corrosion-resistant, precipitation-harden able steel in the form of sheet, strip, and plate.
This specification covers a hardenable corrosion and moderate heat resistant steel in the form of plate.
This specification covers a hardenable, corrosion and moderate heat resistant steel in the form of sheet and strip.
This specification covers a nickel in the form of round wire and rectangular ribbon.
This specification covers a precipitation heat-treatable, corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate.
This specification covers a precipitation-harden able corrosion and heat resistant nickel-base alloy in the form of sheet and strip.
This specification covers a precipitation-harden able, corrosion and moderate heat resistant steel in the form of welded tubing.
This specification covers a precipitation-harden able, corrosion-resistant steel in the form of cold-rolled sheet and strip in thicknesses of 0.0015 - 0.050 in. (0.038 - 1.27 mm), inclusive.
This specification covers a premium-quality corrosion and heat resistant steel in the form of welded and drawn tubing.
This specification covers a premium-quality corrosion and heat resistant steel in the form of welded tubing.
This specification covers a premium-quality corrosion and heat-resistant steel in the form of welded and drawn tubing.
This specification covers a premium-quality corrosion and moderate heat resistant steel in the form of welded tubing.
This specification covers a premium-quality corrosion- and heat-resistant steel in the form of welded and drawn tubing.
This specification covers a premium-quality, precipitation-harden able, corrosion and moderate heat resistant steel in the form of welded tubing.
This specification covers a solution and precipitation heat treatable, corrosion and heat resistant nickel-base alloy in the form of sheet, strip, and plate.
This specification covers nickel in the form of round wire and rectangular ribbon.
This specification covers nickel in the form of sheet and strip 0.001 to 0.250 inch (0.03 to 0.65 mm) inclusive, in nominal thickness (see 8.5 ).
This specification covers nickel in the form of sheet and strip 0.001 to 0.250 inch (0.03 to 0.65 mm), inclusive, in nominal thickness.
This specification covers nickel in the form of sheet and strip.
This specification covers two classes of a corrosion and heat resistant steel in the form of tubing.
This specification covers two types of a corrosion and heat resistant steel in the form of tubing.
This specification covers two types of a corrosion resistant steel in the form of tubing.
This specification covers two types of a corrosion-resistant steel in the form of tubing.
This specification covers two types of corrosion and heat resistant steel in the form of tubing.
This specification has been declared "CANCELLED" by the Aerospace Materials Division, SAE, as of March, 1991

<< Prev Next >>