SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 43 50 60 70 80 90 100 112
Product Name Notes
Technical Standard
This specification covers a commercially pure grade of titanium in the form of welded tubing.
This specification covers a premium grade titanium alloy in the form of investment castings.
This specification covers a titanium alloy in the form of bars 6.000 inches (152.40 mm) and under in nominal diameter or least distance between parallel sides, forgings and flash welded...
This specification covers a titanium alloy in the form of bars and rod 1.000 inch (25.40 mm) and under in nominal diameter.
This specification covers a titanium alloy in the form of bars and rods 1.00 inch (25.4 mm) and under in nominal diameter.
This specification covers a titanium alloy in the form of bars and rods 1.000 inch (25.40 mm) and under in nominal diameter.
This specification covers a titanium alloy in the form of bars and wire 0.625 in. (15.50 mm) and under in nominal diameter or thickness.
This specification covers a titanium alloy in the form of bars and wire 0.625 inch (15.88 mm) and under in nominal diameter or thickness.
This specification covers a titanium alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a titanium alloy in the form of bars, wire, flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel sides...
This specification covers a titanium alloy in the form of bars, wire, flash welded rings, and stock for flash welded rings.
This specification covers a titanium alloy in the form of bars, wire, flash-welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel sides and...
This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between...
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or distance between parallel sides,...
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel...
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings, drawn shapes up through 10.000 inches (254.00 mm) inclusive in diameter or least distance...
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings, drawn shapes up through 6.000 inches (152.40 mm) inclusive in diameter or least distance...
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings, drawn shapes, and stock for forging or flash welded rings.
This specification covers a titanium alloy in the form of cold drawn wire of two types.
This specification covers a titanium alloy in the form of cold drawn wire.
This specification covers a titanium alloy in the form of cold rolled sheet and strip up to 0.100 inch (2.540 mm), inclusive, in thickness.
This specification covers a titanium alloy in the form of extruded bars and shapes, flash welded rings 3.000 inches (76.20 mm) and under in nominal diameter or least distance between...
This specification covers a titanium alloy in the form of extruded bars and shapes, flash welded rings, and stock for flash welded rings.
This specification covers a titanium alloy in the form of extruded bars, and shapes, flash welded rings up through 3.000 inches (76.20 mm) inclusive, in nominal diameter or least distance...
This specification covers a titanium alloy in the form of extruded bars, and shapes, flash welded rings, and stock for flash welded rings.
This specification covers a titanium alloy in the form of extruded bars, shapes, and flash-welded rings up through 3.000 inches (76.20 mm), inclusive, in nominal diameter or least distance between...
This specification covers a titanium alloy in the form of extruded bars, tubes, and shapes, and flash welded rings up through 4.000 in 2x (25.81 cm 2x) cross-section and stock...
This specification covers a titanium alloy in the form of extruded bars, tubes, and shapes, and of flash welded rings and stock for flash welded rings.
This specification covers a titanium alloy in the form of extruded bars, tubes, and shapes, and of flash welded rings up through 4.00 inches (101.6 mm) in diameter or least...
This specification covers a titanium alloy in the form of extruded bars, tubes, and shapes, flash welded rings, and stock for flash welded rings up through 4.000 sq. inch (25.81...
This specification covers a titanium alloy in the form of extruded bars, tubes, and shapes, flash welded rings, and stock for flash welded rings.
This specification covers a titanium alloy in the form of forgings and forging stock.
This specification covers a titanium alloy in the form of forgings, 6.000 inches (152.40 mm) and under in cross-sectional thickness and forging stock of any size.
This specification covers a titanium alloy in the form of hot rolled sheet and strip up to 0.165 inch (4.20 mm), inclusive, in thickness.
This specification covers a titanium alloy in the form of prealloyed powder.
This specification covers a titanium alloy in the form of round bar and wire 0.625 inch (15.88 mm) and under in nominal diameter or thickness (see 8.7 ).
This specification covers a titanium alloy in the form of round bar and wire, 0.625 inch (15.88 mm) and under in nominal diameter or thickness.
This specification covers a titanium alloy in the form of seamless tubing (see 8.6 ).
This specification covers a titanium alloy in the form of seamless tubing (see 8.7 ).
This specification covers a titanium alloy in the form of seamless tubing.
This specification covers a titanium alloy in the form of seamless, cold worked, stress relieved, and texture controlled (See 8.1 ) tubing.
This specification covers a titanium alloy in the form of sheet and strip up to and including 0.125 inch (3.18 mm) in nominal thickness.
This specification covers a titanium alloy in the form of sheet and strip up to and including 0.125 inch (3.18 mm) in thickness.
This specification covers a titanium alloy in the form of sheet and strip up to and including 0.125 inches (3.18 mm) in thickness.
This specification covers a titanium alloy in the form of sheet and strip up to and including 0.125 inches in thickness.
This specification covers a titanium alloy in the form of sheet and strip.
This specification covers a titanium alloy in the form of sheet strip and plate up through 2.000 inches (50.80 mm), inclusive.
This specification covers a titanium alloy in the form of sheet strip, and plate up through 2.000 inches (50.80 mm), inclusive.
This specification covers a titanium alloy in the form of sheet, strip, and plate 0.025 to 3.000 inches (0.64 to 76.20 mm), inclusive, in nominal thickness (see 8.6 ).
This specification covers a titanium alloy in the form of sheet, strip, and plate 0.025 to 3.000 inches (0.64 to 76.20 mm), inclusive, in nominal thickness.
This specification covers a titanium alloy in the form of sheet, strip, and plate on product 0.008 to 3.000 inches (0.20 to 76.20 mm), inclusive in thickness.
This specification covers a titanium alloy in the form of sheet, strip, and plate procured in inch/pound units. MAM 4911 is the equivalent, specified in SI (metric) units, of this...
This specification covers a titanium alloy in the form of sheet, strip, and plate procured in inch/pound units.
This specification covers a titanium alloy in the form of sheet, strip, and plate through 4.00 inches (101.6 mm).
This specification covers a titanium alloy in the form of sheet, strip, and plate through 4.000 inches (101.6 mm) nominal thickness.
This specification covers a titanium alloy in the form of sheet, strip, and plate through 4.000 inches (101.60 mm) nominal thickness.
This specification covers a titanium alloy in the form of sheet, strip, and plate through 4.000 inches (101.60 mm).
This specification covers a titanium alloy in the form of sheet, strip, and plate up through 2.000 inches (50.80 mm), inclusive (see 8.5 ).
This specification covers a titanium alloy in the form of sheet, strip, and plate up through 2.000 inches (50.80 mm), inclusive (see 8.6 )
This specification covers a titanium alloy in the form of sheet, strip, and plate up through 2.000 inches (50.80 mm), inclusive.
This specification covers a titanium alloy in the form of sheet, strip, and plate up through 4.000 inches (101.60 mm) inclusive in thickness (See 8.5 ).
This specification covers a titanium alloy in the form of sheet, strip, and plate up through 4.000 inches (101.60 mm) inclusive in thickness (see 8.6 ).
This specification covers a titanium alloy in the form of sheet, strip, and plate up through 4.000 inches (101.60 mm) inclusive in thickness.
This specification covers a titanium alloy in the form of sheet, strip, and plate up through 4.000 inches (101.60 mm), inclusive (Also see 8.6).
This specification covers a titanium alloy in the form of sheet, strip, and plate up through 4.000 inches (101.60 mm), inclusive (see 8.5 ).
This specification covers a titanium alloy in the form of sheet, strip, and plate up through 4.000 inches (101.60 mm), inclusive (see 8.6 ).
This specification covers a titanium alloy in the form of sheet, strip, and plate up through 4.000 inches (101.60 mm), inclusive, in thickness (see 8.6 ).
This specification covers a titanium alloy in the form of sheet, strip, and plate up through 4.000 inches (101.60 mm).
This specification covers a titanium alloy in the form of sheet, strip, and plate up to 1.000 inch (25.40 mm) inclusive.
This specification covers a titanium alloy in the form of sheet, strip, and plate up to 4.000 inches (101.60 mm), inclusive, in thickness.
This specification covers a titanium alloy in the form of sheet, strip, and plate up to 4.000 inches (101.60 mm), inclusive.
This specification covers a titanium alloy in the form of sheet, strip, and plate.
This specification covers a titanium alloy in the form of sheet.
This specification covers a titanium alloy in the form of welding wire (see 8.5 ).
This specification covers a titanium alloy in the form of welding wire.
This specification covers a titanium alloy in the form of wire for welding filler metal.
This specification covers a titanium-base alloy in the form of bars, wire, flash welded rings, and stock for flash welded rings.
This specification covers a titanium-base alloy in the form of extruded bars, tubes, shapes, and stock for flash welded rings.
This specification covers a titanium-base alloy in the form of seamless tubing.
This specification covers a titanium-base alloy in the form of sheet, strip, and plate.
This specification covers a titanium-base alloy in the form of welding wire.
This specification covers commercially-pure titanium in the form of bars, wire, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers one grade (Grade 1) of commercially-pure titanium in the form of sheet, strip, and plate up through a thickness of 1.000 inch (25.40 mm) inclusive.
This specification covers one grade (Grade 1) of commercially-pure titanium in the form of sheet, strip, and plate up through a thickness of 1.000 inch (25.40 mm), inclusive.
This specification covers one grade (Grade 1) of commercially-pure titanium in the form of sheet, strip, and plate up through a thickness of 1.000 inch (25.40 mm).
This specification covers one grade (Grade 1) of commercially-pure titanium in the form of sheet, strip, and plate.
This specification covers one grade of commercially pure titanium in the form of bars, wire, forgings, flash welded rings, up to 4.000 inches (101.60 mm), inclusive, in nominal diameter or...
This specification covers one grade of commercially pure titanium in the form of seamless tubing.
This specification covers one grade of commercially pure titanium in the form of welded tubing.
This specification covers one grade of commercially pure titanium in the form of welding wire.
This specification covers one grade of commercially pure titanium in the form of wire for welding filler metal.
This specification covers one grade of commercially-pure titanium in the form of bars, wire, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers one grade of commercially-pure titanium in the form of bars, wire, forgings, flash welded rings, up to 4.000 inches (101.60 mm), inclusive, in nominal diameter or least...
This specification covers one grade of commercially-pure titanium in the form of seamless tubing.
This specification covers one grade of commercially-pure titanium in the form of sheet, strip, and plate.
This specification covers one type of titanium alloy plate in the beta-annealed condition of plate up through 4.000 inches (101.60 mm) inclusive in thickness (See 8.5 ).
This specification covers one type of titanium alloy plate in the beta-annealed condition up through 4.000 inches (101.60 mm) inclusive in thickness (see 8.6 ).
This specification covers one type of titanium alloy plate in the beta-annealed condition up through 4.000 inches (101.60 mm) inclusive, in thickness (see 8.6 ).
This specification covers one type of titanium alloy plate in the beta-annealed condition.
This specification covers titanium in the form of laminated sheet.
This specification covers titanium in the form of welding wire.
This specification establishes requirements for titanium forgings of any shape or form from which finished parts are to be made (see 2.4.4 , 8.3 , and 8.6 ).
This specification establishes requirements for titanium forgings of any shape or form from which finished parts are to be made. (See 8.2 , 8.4.4 , 8.6 , and 8.7 ).
This specification establishes requirements for titanium forgings of any shape or form from which finished parts are to be made. (See 8.3 , 8.5.4 , and 8.7 ).
This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of December, 1991.
This specification has been Cancelled by the Aerospace Materials Division, SAE, as of August 1994.
This specification has been declared NONCURRENT by the Aerospace Materials Division, SAE, as of April 1994. It is recommended, therefore, that this specification not be specified for new designs.

<< Prev Next >>