This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, flash welded rings, and extrusions in the solution heat treated condition (see 8.3 ) 12 inches (305 mm) and under in nominal diameter, thickness or for hexagons, least distance between parallel sides, and having a maximum cross-sectional area of 144 in 2x (930 cm 2x), and stock of any size for forging, flash welded rings, or extruding (see 8.6 ).
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AMS5659S |
| Product Name | Steel, Corrosion-Resistant, Bars, Wire, Forgings, Rings, and Extrusions 15Cr - 4.5Ni - 0.30Cb (Nb) - 3.5Cu |