SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 40 50 60 64 65 66 67 68 69 70 71 72 73 74 75 76 80 90 100 110 112
Product Name Notes
Amendment 1 of AS34501A.
Amendment 1 of AS34661.
Amendment 1 of AS39029/106A.
Amendment 1 of AS39029/107A.
Amendment 1 of AS39029/10A.
Amendment 1 of AS39029/18A.
Amendment 1 of AS39029/1A.
No scope available.
Scope unavailable.
Technical Standard
This aerospace standard covers the following basic instrument types:
This document covers insulated, flexible air duct assemblies for portable ground support air conditioners and heaters.
This document establishes the requirements for screw-on type reattachable couplings for use in low temperature hose assemblies.
This SAE Aerospace Standard (AS) covers the requirements for threaded lubrication fittings, straights and elbows, to be used for admitting and retaining lubricants supplied by pressure lubricating equipment.
This SAE Aerospace Standard (AS) defines an industry agreed reference model for load distribution on air cargo unit load device (ULD) bases, to reflect maximum allowable center of gravity (CG)...
This SAE Aerospace Standard (AS) defines the minimum performance requirements and test parameters for air cargo unit load devices requiring approval of airworthiness for installation in an approved aircraft cargo...
This SAE Aerospace Standard (AS) defines the requirements for a polytetrafluoroethyl ene (PTFE) lined, metallic reinforced, hose assembly suitable for use in high pressure, 4000 psi, pneumatic systems for aircraft...
This SAE Aerospace Standard (AS) establishes the requirements for AS3504 and AS3505 thin wall self-locking inserts made from a corrosion and heat resistant, age hardenable nickel base alloy of the...
This SAE Aerospace Standard (AS) provides minimum design, installation (by manual and power methods) and removal requirements for AS3504 and AS3505 thin wall inserts and is applicable when specified on...
This SAE Aerospace Standard (AS) provides minimum design, installation, and removal requirements for AS3504 and AS3505 thin wall inserts and is applicable when specified on engineering drawings or in procurement...
This SAE Aerospace Standard (AS) provides requirements on how to test air cargo Unit Load Devices (ULD).
This SAE Aerospace Standard (AS) specifies the testing methods to be used to substantiate performance of air cargo containers, pallets and nets (Unit Load Devices) for airworthiness approval in accordance...
This specification covers the general requirements for removable crimp, solderless wrap, and solder type electrical contacts for use in connectors and other electric and electronic components (see 6.1 ). These...
This standard establishes the dimensional and visual quality requirements, lot requirements and packaging and labeling requirements for O-rings molded from AMS7272 NBR rubber. It shall be used for procurement purposes.
THIS STANDARD ESTABLISHES THE DIMENSIONAL AND VISUAL QUALITY REQUIREMENTS, LOT REQUIREMENTS, AND PACKAGING AND LABELING REQUIREMENTS FOR O-RINGS MOLDED FROM AMS7270 (MATERIAL NAME) RUBBER. IT SHALL BE USED FOR PROCUREMENT...
This standard establishes the dimensional and visual quality requirements, lot requirements, and packaging and labeling requirements for O-rings molded from AMS7274 rubber. It shall be used for procurement purposes.
THIS STANDARD ESTABLISHES THE DIMENSIONAL AND VISUAL QUALITY REQUIREMENTS, LOT REQUIREMENTS, AND PACKAGING AND LABELLING REQUIREMENTS FOR METALLIC-ENCASED COPPER GASKETS MANUFACTURED PER AMS-HH-G-101 TYPE III - STYLE J. IT SHALL...

<< Prev Next >>