SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| SUPERSEDING SPECIFICATION: The requirements of this specification are embodied in the latest issue of AMS 4083, ALUMINUM ALLOY TUBING, HYDRAULIC, SEAMLESS, DRAWN (6061-T6). The requirements of the latest issue of... | |
| SUPERSEDING SPECIFICATION: The requirements of this specification are embodied in the latest issue of AMS 4118, ALUMINUM ALLOY BARS, ROLLED OR COLD FINISHED, 4.0Cu - 0.70Mn - 0.60Mg - 0.50Si... | |
| SUPERSEDING SPECIFICATION: The requirements of this specification are embodied in the latest issue of AMS 4149, ALUMINUM ALLOY FORGINGS, 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7175-T736), Solution and Precipitation... | |
| SUPERSEDING SPECIFICATION: The requirements of this specification are embodied in the latest of AMS 4081, ALUMINUM ALLOY TUBING, HYDRAULIC (6061-T4). The requirements of the latest issue of AMS 4081 shall... | |
|
ALUMINUM ALLOY PLATE 1.0Mg - 0.60Si - 0.25Cu - 0.25Cr (6061-T651) Stress-Relief Stretched -- AMS4053
ALUMINUM ALLOY PLATE 5.6Zn - 2.5Mg - 1.6Cu - 0.30 Cr (7075-T7351) Stress-Relief Stretched -- AMS4078
|
Technical Standard |
| This specification covers aluminum in the form of seamless, drawn, round tubing. | |
| This specification covers an aluminum alloy in the form of alclad sheet 0.040 inch to 0.249 inch (1.02 to 6.32 mm), incl in nominal thickness (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of alclad sheet 0.040 to 0.249 inch (1.02 to 6.32 mm), inclusive, in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of alclad sheet and plate 0.020 to 0.499 inch (0.51 to 12.67 mm) inclusive, in nominal thickness (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of alclad sheet and plate supplied in the -T3/-T351 temper. | |
| This specification covers an aluminum alloy in the form of alclad sheet and plate. | |
| This specification covers an aluminum alloy in the form of alclad sheet. | |
| This specification covers an aluminum alloy in the form of bars and rods. | |
| This specification covers an aluminum alloy in the form of bars, rods, and wire. Primarily for parts requiring good formability and weldability in fabrications where strength is unimportant. | |
| This specification covers an aluminum alloy in the form of bars, rods, and wire. | |
| This specification covers an aluminum alloy in the form of clad sheet 0.006 to 0.249 inch (0.015 to 6.32 mm) inclusive, in thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of clad sheet from 0.006 to 0.249 inches (0.15 to 6.32 mm), inclusive, in thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of clad sheet. | |
| This specification covers an aluminum alloy in the form of die forgings and forging stock. | |
| This specification covers an aluminum alloy in the form of die forgings or hand forgings up to 5 inches (125 mm) in thickness, and forging stock of any size (See... | |
| This specification covers an aluminum alloy in the form of die forgings up to 6.000 inches (152.40 mm), inclusive, in nominal thickness and forging stock of any size (see 8.5... | |
| This specification covers an aluminum alloy in the form of die forgings up to 6.000 inches (152.40 mm), inclusive, in nominal thickness and forging stock of any size (see 8.6... | |
| This specification covers an aluminum alloy in the form of die forgings, hand forgings and forging stock. | |
| This specification covers an aluminum alloy in the form of die forgings, hand forgings, and forging stock. | |
| This specification covers an aluminum alloy in the form of drawn seamless round tubing. | |
| This specification covers an aluminum alloy in the form of drawn seamless tubing 0.029 to 0.500 inch (0.74 to 12.70 mm) in nominal wall thickness (See 8.4 ). | |
| This specification covers an aluminum alloy in the form of drawn seamless tubing 0.029 to 0.500 inch (0.74 to 12.70 mm) in nominal wall thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of drawn seamless tubing 0.029 to 0.500 inch (0.74 to 12.70 mm) in nominal wall thickness. | |
| This specification covers an aluminum alloy in the form of drawn seamless tubing in the annealed (O) condition. This specification covers products from 0.018 inches to 0,500 inches (0.46 to... | |
| This specification covers an aluminum alloy in the form of drawn seamless tubing in the annealed (O) condition. This specification covers products from 0.018 to 0.500 inch (0.46 to 12.70... | |
|
ALUMINUM ALLOY, DRAWN SEAMLESS TUBING 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-0) Annealed -- AMS4080L
Aluminum Alloy, Drawn Seamless Tubing 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-0) Annealed -- AMS4080M
|
This specification covers an aluminum alloy in the form of drawn seamless tubing. |
| This specification covers an aluminum alloy in the form of drawn, round seamless tubing 0.010 to 0.450 inch (0.25 to 11.43 mm), inclusive, in wall thickness (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of drawn, round seamless tubing 0.010 to 0.450 inch (0.25 to 11.43 mm), inclusive, in wall thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of drawn, round seamless tubing 0.500 inch (12.70 mm) and over in OD with nominal wall thickness of 0.029 to 0.500... | |
| This specification covers an aluminum alloy in the form of drawn, round seamless tubing 0.500 inch (12.70 mm) and over in OD with wall thickness of 0.029 to 0.500 inch... | |
| This specification covers an aluminum alloy in the form of drawn, round seamless tubing having a wall thickness of 0.010 to 0.450 inch (0.25 to 11.43 mm) inclusive, and nominal... | |
| This specification covers an aluminum alloy in the form of drawn, round seamless tubing having a wall thickness of 0.010 to 0.450 inch (0.25 to 11.43 mm), inclusive, and nominal... | |
| This specification covers an aluminum alloy in the form of drawn, round seamless tubing with wall thicknesses of 0.010 to 0.450 inch (0.25 to 11.43 mm), inclusive (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of drawn, round seamless tubing with wall thicknesses of 0.010 to 0.450 inch (0.25 to 11.43 mm), inclusive. | |
|
ALUMINUM ALLOY, DRAWN, ROUND, SEAMLESS HYDRAULIC TUBING 2.5Mg - 0.25Cr (5052-0) Annealed -- AMS4071K
|
This specification covers an aluminum alloy in the form of drawn, round seamless tubing. |
| This specification covers an aluminum alloy in the form of drawn, round, seamless hydraulic tubing with nominal wall thickness of 0.018 to 0.500 inch (0.46 to 12.70 mm) (see 8.6... | |
| This specification covers an aluminum alloy in the form of drawn, round, seamless hydraulic tubing. | |
| This specification covers an aluminum alloy in the form of drawn, round, seamless tubing with wall thickness of 0.018 to 0.500 inch (0.46 to 12.70 mm), inclusive (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of drawn, round, seamless tubing with wall thickness of 0.018 to 0.500 inch (0.46 to 12.70 mm), inclusive (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of drawn, round, seamless tubing. | |
| This specification covers an aluminum alloy in the form of hand forgings 8 in. (200 mm) and under in nominal thickness and of forging stock. | |
| This specification covers an aluminum alloy in the form of hand forgings 8 inches (203 mm) and under in nominal thickness and of forging stock. | |
| This specification covers an aluminum alloy in the form of hand forgings 8 inches (203 mm) and under in nominal thickness, and of forging stock. | |
| This specification covers an aluminum alloy in the form of hand forgings with thicknesses up to 8 in. (200 mm) and of forging stock. | |
| This specification covers an aluminum alloy in the form of high-strength die forgings and of forging stock. | |
| This specification covers an aluminum alloy in the form of high-strength hand forgings with thicknesses to 8 in. (203 mm) and of forging stock. | |
| This specification covers an aluminum alloy in the form of high-strength hand forgings with thicknesses up to 8 in. (203 mm) and of forging stock. | |
| This specification covers an aluminum alloy in the form of plate 0.250 to 1.500 inches (6.35 to 38.10 mm) incl, in nominal thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of plate 0.250 to 1.500 inches (6.35 to 38.10 mm), inclusive, in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate 1.0 to 6 inches (25.4 to 152.4 mm) in nominal thickness (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of plate from 0.250 to 1.500 inches (6.35 to 38.10 mm) in thickness (see 8.6). | |
| This specification covers an aluminum alloy in the form of plate. | |
| This specification covers an aluminum alloy in the form of rolled or cold finished bars and rods 0.500 in. (12.70 mm) and over in nominal diameter or least distance between... | |
| This specification covers an aluminum alloy in the form of seamless drawn tubing having nominal wall thickness of 0.018 to 0.500 inch (0.46 to 12.70 mm), inclusive (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of seamless drawn tubing with wall thickness of 0.025 to 0.500 inch (0.64 to 12.70 mm), inclusive (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of seamless drawn tubing. | |
| This specification covers an aluminum alloy in the form of seamless hydraulic tubing. | |
| This specification covers an aluminum alloy in the form of seamless round tubing with wall thickness from 0.025 to 0.500 inch (0.64 to 12.70 mm), inclusive (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of seamless round tubing. | |
| This specification covers an aluminum alloy in the form of seamless tubing. | |
| This specification covers an aluminum alloy in the form of seamless, drawn tubing 0.018 to 0.500 inch (0.46 to 12.70 mm) in nominal wall thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of seamless, drawn tubing having nominal wall thickness of 0.018 to 0.500 inch (0.46 to 12.70 mm) inclusive (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of seamless, drawn tubing with wall thickness of 0.025 to 0.500 inch (0.64 to 12.70 mm) (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of seamless, drawn tubing. | |
| This specification covers an aluminum alloy in the form of seamless, drawn, hydraulic tubing. | |
| This specification covers an aluminum alloy in the form of seamless, drawn, round tubing 0.500 in. (12.50 mm) and over in OD with wall thickness of 0.029 - 0.500 in. | |
| This specification covers an aluminum alloy in the form of seamless, drawn, round tubing 0.500 in. (12.70 mm) and over in OD with wall thickness of 0.029 - 0.500 in. | |
| This specification covers an aluminum alloy in the form of seamless, drawn, round tubing 0.500 inches (12.70 mm) and over in OD with wall thickness of 0.029 - 0.500 inch... | |
| This specification covers an aluminum alloy in the form of seamless, drawn, round tubing. | |
| This specification covers an aluminum alloy in the form of seamless, drawn, roung tubing. | |
| This specification covers an aluminum alloy in the form of seamless, round tubing with wall thickness of 0.025 to 0.500 inch (0.64 to 12.70 mm) (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of seamless, round tubing. | |
| This specification covers an aluminum alloy in the form of sheet 0.040 to 0.249 inch (1.02 to 6.32 mm), inclusive, in thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of sheet 0.040 to 0.249 inches (1.02 to 6.32 mm), inclusive, in thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of sheet and plate 0.008 to 1.000 inch (0.20 to 25.40 mm), inclusive, in thickness, clad on two sides, supplied in... | |
| This specification covers an aluminum alloy in the form of sheet and plate 0.008 to 1.000 inch, incl (0.20 to 25.40 mm, incl) in thickness, clad on two sides, supplied... | |
| This specification covers an aluminum alloy in the form of sheet and plate 0.008 to 4.000 inches (0.20 to 101.6 mm), inclusive, in thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of sheet and plate 0.008 to 4.000 inches, incl (0.20. to 101.6 mm, incl) in thickness (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.499 inch (0.50 to 12.50 mm), inclusive, in nominal thickness, clad on two sides (see... | |
| This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.499 inch (0.51 to 12.67 mm) inclusive, in nominal thickness (see 8.4 ) alclad two... | |
| This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.499 inch (0.51 to 12.67 mm) inclusive, in nominal thickness, clad on two sides (see... | |
| This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.499 inch (0.51 to 12.67 mm), inclusive, in nominal thickness alclad two sides (see 8.5... | |
| This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.499 inch (0.51 to 12.67 mm), inclusive, in nominal thickness, clad on two sides (see... | |
| This specification covers an aluminum alloy in the form of sheet and plate 0.051 to 8.000 inches (1.30 to 203.20 mm), incl, in thickness (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of sheet and plate 0.051 to 8.000 inches (1.30 to 203.20 mm), inclusive, in thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of sheet and plate alclad two sides, over 0.187 to 1.000 inch (over 4.750 to 25.40 mm) in nominal thickness, supplied... | |
| This specification covers an aluminum alloy in the form of sheet and plate clad on both sides with a different aluminum alloy. | |
| This specification covers an aluminum alloy in the form of sheet and plate clad on one side. | |
| This specification covers an aluminum alloy in the form of sheet and plate clad on two sides. | |
| This specification covers an aluminum alloy in the form of sheet and plate from .008 to 2.000 inches, incl (0.20 to 50.80 mm, incl) in thickness, supplied in the annealed... | |
| This specification covers an aluminum alloy in the form of sheet and plate from 0.008 to 2.000 inches (0.20 to 50.80 mm), inclusive, in thickness, supplied in the annealed (O)... | |
| This specification covers an aluminum alloy in the form of sheet and plate from 0.010 to 0.499 inch (0.25 to 12.67 mm), inclusive, in thickness (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of sheet and plate from 0.010 to 0.499 inch (0.25 to 12.67 mm), inclusive, in thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of sheet and plate over 0.039 to 4.000 inch (over 0.991 to 101.60 mm) inclusive, in thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of sheet and plate over 0.039 to 4.000 inches (over 0.991 to 101.60 mm), inclusive, in thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of sheet and plate supplied in the annealed (0) condition. When specified, product may be supplied in the "as fabricated" (F)... | |
| This specification covers an aluminum alloy in the form of sheet and plate supplied in the annealed (O) condition. When specified, product shall be supplied in the "as fabricated" (F)... | |
| This specification covers an aluminum alloy in the form of sheet and plate with thickness from 0.008 to 4.000 inch, incl (0.20 to 101.6 mm, incl), clad on two sides... | |
| This specification covers an aluminum alloy in the form of sheet and plate with thickness from 0.008 to 4.000 inches (0.20 to 101.6 mm), inclusive, clad on two sides (see... | |
| This specification covers an aluminum alloy in the form of sheet and plate, clad on two sides supplied in the annealed (O) condition. When specified, product shall be supplied in... | |
| This specification covers an aluminum alloy in the form of sheet and plate, clad on two sides. | |
| This specification covers an aluminum alloy in the form of sheet and plate. | |
| This specification covers an aluminum alloy in the form of sheet. | |
| This specification covers an aluminum-base alloy in the form of hand forgings and forging stock. | |
| This specification covers an aluminum-base alloy in the form of sheet and plate. | |
| This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of March 1995. By this action, subject specification number and title will be deleted from the active specification... | |
| This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of February 1996. | |
| This specification has been declared "SUPERSEDED" by the Aerospace Material Division, SAE, as of July 1991. | |
| This specification has been declared "SUPERSEDED" by the Aerospace Materials Division, SAE, as of July, 1991. |
| << Prev | Next >> |