SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 60 70 80 90 100 106 107 108 109 110 111 112
Product Name Notes
It is the fundamental purpose of this standard to prescribe the functional properties of safety glazing materials in such a manner that they can be used in any place in...
The materials defined by this U.S. CAR / S.A.E Recommended Practice are low VOC water based coatings for automotive tooling and general maintenance.
The provisions of this document, attachments, and supplements apply to the creation of a universal methodology for data communication, machine language, and reporting to and from manufacturing devices in the...
This document contains procedures for performance testing of electrical terminals, connectors, and components for coaxial-style cable with an outside cable diameter of 3.6 mm and smaller. These are often called...
This document contains procedures for performance testing of electrical terminals, connectors, and components for coaxial-style cable with an outside cable diameter of 3.6mm and smaller. These are often called "Mini...
This specification covers the grain flow pattern requirements in headed bolts and screws. The heading practice in the manufacture of the bolt or screw sets the grain flow pattern, but...
This specification covers the grain flow pattern requirements in headed bolts, screws, and studs. The heading practice in the manufacture of the bolt, screw, or stud sets the grain flow...
This standard outlines test methods and practices which can detect embrittlement of steel parts. It is a process control or referee verification test. The risk of embrittlement of steel is...
This standard outlines the conditions that enhance the risk of hydrogen embrittlement of steel and define the relief procedures required to minimize the risk of hydrogen embrittlement. It is intended...
This standard sets forth the performance and durability requirements for 12-volt, D.C. brush-type electric motors used for automobile Heating, Ventilation, and Air Conditioning (HVAC) blowers and outlines Production Validation and...

<< Prev