SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| No scope available. | |
| Technical Standard | |
| This specification covers a cobalt-nickel-iron alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading. | |
| This specification covers a cobalt-nickel-iron alloy in the form of bars, forgings, flash-welded rings, and stock for forging, flash-welded rings, or heading. | |
| This specification covers a corrosion and heat resistant alloy in the form of sheet, strip, and plate. | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of sheet and strip 0.080 inch (2.03 mm) and under in nominal thickness. | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and foil up to 0.015 inch in nominal thickness. | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of welding wire. | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of wire. | |
| This specification covers a corrosion and heat resistant work strengthened nickel alloy in the form of bars and wire, 1\u00bd inches (38 mm) and under in nominal diameter (See 8.2... | |
| This specification covers a corrosion and heat resistant work strengthened nickel alloy in the form of bars and wire. | |
| This specification covers a corrosion and heat-resistant alloy in the form of sheet, strip, and plate 2.00 inch (50.8 mm) and under in thickness (see 8.4 ). | |
| This specification covers a corrosion and heat-resistant alloy in the form of sheet, strip, and plate. | |
| This specification covers a corrosion and heat-resistant cobalt-chromium-moly bdenum alloy in the form of bars. | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and stock for forging. | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of metal injection molded (MIM) parts. | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet and strip 0.080 inch (2.03 mm) and under in nominal thickness (See 8.6 ). | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet and strip 0.080 inch (2.03 mm) and under in nominal thickness (see 8.8 ). | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet and strip 0.080 inch (2.03 mm) and under in nominal thickness. | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and foil 0.1874 inch (4.76 mm) and under in nominal thickness (see 8.6 ). | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and foil. | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of welding wire. | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of wire. | |
| This specification covers a corrosion and heat-resistant nickel based alloy in the form of sheet, strip, and plate 0.020 to 1.0 inch (0.508 to 25.4 mm) in thickness (see 8.5... | |
| This specification covers a corrosion and heat-resistant nickel based alloy in the form of sheet, strip, and plate. | |
| This specification covers a corrosion and heat-resistant nickel-chromium-iron -molybdenum-alloy in the form of pre-alloyed powder manufactured by atomization in an inert gas. | |
| This specification covers a corrosion and heat-resistant steel in the form of bars, wire, tubing, forgings, and forging stock. | |
| This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see 8.6 ). | |
| This specification covers a corrosion and heat-resistant, work strengthened and aged cobalt-nickel-chromi um alloy in the form of bars 2 inches (50.8 mm) and under in nominal diameter (See 8.2... | |
| This specification covers a corrosion and heat-resistant, work strengthened cobalt-nickel-chromi um alloy in the form of bars 2 inches (50.8 mm) and under in nominal diameter (See 8.2 ). | |
| This specification covers a corrosion and heat-resistant, work-strengthened and aged cobalt-nickel-chromi um alloy in the form of bars 2 inches (50.8 mm) and under in nominal diameter (see 8.2 ). | |
| This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and stock for forging. | |
| This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet, strip, and foil 0.1874 inch (4.76 mm) and under in nominal thickness. | |
| This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding and additive manufacturing wire. | |
| This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire. | |
| This specification covers a corrosion- and heat-resistant nickel alloy in the form of wire up to and including 0.563 inches (14.30 mm) in diameter. | |
| This specification covers a corrosion- and heat-resistant nickel-based alloy in the form of sheet, strip, and plate 0.020 to 2.25 inches (0.50 to 57.2 mm) in thickness. | |
| This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, mechanical tubing, forgings, and forging stock. | |
| This specification covers a corrosion- and heat-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness. | |
| This specification covers a corrosion- and heat-resistant, work strengthened cobalt-nickel-chromi um alloy in the form of bars 2 inches (50 mm) and under in nominal diameter). | |
| This specification covers a corrosion- and heat-resistant, work-strengthened, and aged cobalt-nickel-chromi um alloy in the form of bars 2 inches (50 mm) and under in nominal diameter. | |
| This specification covers a corrosion-resistant steel in the form of bars and forgings 8 inches (203 mm) and under in nominal diameter or maximum cross-sectional dimension, and forging stock of... | |
| This specification covers a corrosion-resistant steel in the form of bars, forgings, and forging stock. | |
| This specification covers a corrosion-resistant steel in the form of bars, wire, forgings 10 inches (254 mm) and under in nominal diameter or maximum cross-sectional dimension, and forging stock. | |
| This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, 12 inches (305 mm) and under in nominal diameter or maximum cross-sectional dimension and forging stock. | |
| This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, extrusions, mechanical tubing, flash welded rings, and stock for forging, extruding, or flash welded rings. | |
| This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, extrusions, mechanical tubing, flash-welded rings, and stock for forging, extruding, or flash-welded rings. | |
| This specification covers a corrosion-resistant steel in the form of sheet and strip over 0.005 inch (0.13 mm) in nominal thickness (see 8.6 ). | |
| This specification covers a corrosion-resistant steel in the form of sheet and strip. | |
| This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see 8.6 ). | |
| This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness. | |
| This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate. | |
| This specification covers a corrosion-resistant steel product in the solution and precipitation heat treated (H1000) condition 12 inches (305 mm) and under in nominal diameter, thickness or for hexagons, least... | |
| This specification covers a corrosion-resistant steel product in the solution and precipitation heat treated (H1000) condition, 12 inches (305 mm) and under in nominal diameter, thickness, or, for hexagons, least... | |
| This specification covers a corrosion-resistant steel product in the solution and precipitation heat-treated (H1025) condition, 12 inches (305 mm) and under in nominal diameter, thickness, or, for hexagons, least distance... | |
| This specification covers a corrosion-resistant steel product in the solution and precipitation heat-treated (H1050) condition, 12 inches (305 mm) and under in nominal diameter, thickness, or, for hexagons, least distance... | |
| This specification covers a corrosion-resistant steel product in the solution and precipitation heat-treated (H1100) condition, 12 inches (305 mm) and under in nominal diameter, thickness, or, for hexagons, least distance... | |
| This specification covers a corrosion-resistant steel product in the solution and precipitation heat-treated (H1150) condition, 12 inches (305 mm) and under in nominal diameter, thickness, or, for hexagons, least distance... | |
| This specification covers a corrosion-resistant steel product in the solution and precipitation heat-treated (H950) condition, 12 inches (305 mm) and under in nominal diameter, thickness, or, for hexagons, least distance... | |
| This specification covers a corrosion-resistant, premium aircraft-quality alloy steel in the form of bars, forgings, and stock for forging. | |
| This specification covers a precision cold rolled corrosion and heat resistant nickel alloy in the form of sheet and strip over 0.005 up to 0.015, inclusive, inch in nominal thickness... | |
| This specification covers a precision cold-rolled corrosion- and heat-resistant nickel alloy in the form of sheet and strip over 0.005 to 0.015 inch (0.13 to 0.38 mm), inclusive, in nominal... | |
| This specification covers a premium aircraft quality, low alloy steel in the form of bars, forgings, mechanical tubing, and forging stock. | |
| This specification covers a premium aircraft quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock. | |
| This specification covers a premium aircraft-quality corrosion and heat resistant steel in the form of bars, forgings, mechanical tubing, and forging stock. | |
| This specification covers a premium aircraft-quality corrosion and heat-resistant steel in the form of bars, forgings, mechanical tubing, and forging stock. | |
| This specification covers a premium aircraft-quality corrosion-resistant steel in the form of bars, forgings, and forging stock. | |
| This specification covers a premium aircraft-quality, alloy steel in the form of bars, forgings, and forging stock. | |
| This specification covers a premium aircraft-quality, corrosion-resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, and forging stock. | |
| This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock. | |
| This specification covers a premium aircraft-quality, low-alloy, heat-resistant steel in the form of bars, forgings, mechanical tubing, and forging stock. | |
| This specification covers a premium aircraft-quality, low-alloy, heat-resistant steel in the form of bars, forgings, mechanical tubing, and stock for forging or heading. | |
| This specification covers a premium quality, low-alloy, heat-resistant steel in the form of bars, forgings, mechanical tubing, and stock for forging or heading. | |
| This specification covers a premium-aircraft-qua lity, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock. | |
| This specification covers a premium-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, and forging stock. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, flash welded rings, and stock for forging and flash welded rings. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of mechanical tubing. | |
| This specification covers an aircraft-quality, low-alloy, heat-resistant steel in the form of bars, forgings, and forging stock. | |
| This specification covers an aircraft-quality, low-alloy, heat-resistant steel in the form of bars, forgings, mechanical tubing, and forging stock procured in inch/pound units. | |
| This specification covers an aircraft-quality, low-alloy, heat-resistant steel in the form of bars, forgings, mechanical tubing, and forging stock. | |
| This specification covers an aircraft\u2010qualit y, low\u2010alloy, heat\u2010resistant steel in the form of bars, forgings, mechanical tubing, and forging stock. | |
| This specification covers an extra high toughness, corrosion-resistant steel in the form of bars, wire, forgings, flash welded rings, and extrusions 12 inches (305 mm) and under, and stock of... | |
| This specification covers an extra high toughness, corrosion-resistant steel in the form of bars, wire, forgings, flash welded rings, extrusions, and stock for forging, flash welded rings, or extrusion. | |
| This specification has been declared "NONCURRENT" by the Aerospace Materials Division, SAE, as of September 1996. It is recommended, therefore, that this specification not be specified for new designs. Primarily... | |
| This specification has been declared 'NONCURRENT' by the Aerospace Materials Division, SAE, as of August, 1992. Alloy: 94B17 UNS Number: G94171 |
| << Prev | Next >> |