SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 40 41 42 43 44 45 46 47 48 49 50 51 52 60 70 80 90 100 110 112
Product Name Notes
Technical Standard
This SAE Standard defines the general requirements and provides a system for the control of quality for conformal coatings suitable for application to printed circuit assemblies.
This specfication covers a corrosion and heat resistant nickel alloy in the form of welding wire.
This specification covers a cobalt alloy in the form of sheet and plate up to 1 inch (25 mm) in nominal thickness or round bars up to 3 1/2 inches...
This specification covers a cobalt alloy in the form of sheet and plate up to 1 inch (25 mm) in nominal thickness or round bars up to 3-1/2 inches (89...
This specification covers a corrosion and heat resistant alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat resistant alloy in the form of sheet, strip, and plate.
This specification covers a corrosion and heat resistant alloy in the form of welding wire.
This specification covers a corrosion and heat resistant cobalt alloy in the form of round wire 0.140 in. (3.50 mm) and under in nominal diameter supplied in straight lengths.
This specification covers a corrosion and heat resistant cobalt alloy in the form of round wire 0.140 inch (3.56 mm) and under in nominal diameter supplied in straight lengths.
This specification covers a corrosion and heat resistant cobalt alloy in the form of round wire.
This specification covers a corrosion and heat resistant cobalt alloy in the form of strip 0.100 inch (2.54 mm) and under in specified thickness and 4.000 inches (101.60 mm) and...
This specification covers a corrosion and heat resistant iron alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat resistant iron alloy in the form of sheet, strip, and plate.
This specification covers a corrosion and heat resistant iron alloy in the form of welding wire.
This specification covers a corrosion and heat resistant iron-nickel alloy in the form of sheet, strip, and plate.
This specification covers a corrosion and heat resistant iron-nickel alloy in the form of welding wire.
This specification covers a corrosion and heat resistant iron-nickel-chromium alloy in the form of sheet, strip, and plate.
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, and forging stock.
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, wire, forgings, flash welded rings, extrusions, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant nickel alloy in the form of plate.
This specification covers a corrosion and heat resistant nickel alloy in the form of pre-alloyed powder.
This specification covers a corrosion and heat resistant nickel alloy in the form of prealloyed powder.
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet and strip.
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and foil 0.100 inch (2.54 mm) and under in nominal thickness.
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate.
This specification covers a corrosion and heat resistant nickel alloy in the form of welding wire.
This specification covers a corrosion and heat resistant nickel alloy powder-metallurgy product in the form of billets and preforms for forgings. Primarily for parts requiring high strength up to 1500...
This specification covers a corrosion and heat resistant nickel alloy powder-metallurgy product in the form of billets and preforms for forgings.
This specification covers a corrosion and heat resistant nickel alloy powder-metallurgy product in the form of billets and preforms.
This specification covers a corrosion and heat resistant nickel alloy powder-metallurgy product in the form of forgings.
This specification covers a corrosion and heat resistant nickel alloy powder-metallurgy product inthe form of forgings.
This specification covers a corrosion and heat resistant nickel-base alloy in the form of sheet, strip, and plate.
This specification covers a corrosion and heat resistant nickel-base alloy in the form of welding wire.
This specification covers a corrosion and heat resistant nickel-iron alloy in the form of welding wire.
This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat resistant steel in the form of forgings and forging stock.
This specification covers a corrosion and heat resistant steel in the form of sheet, strip, and plate.
This specification covers a corrosion and heat resistant steel in the form of two types of thin-wall, close-tolerance aircraft hydraulic tubing.
This specification covers a corrosion and heat resistant steel in the form of welding wire.
This specification covers a corrosion and heat resistant steel in the form of work-strengthened bars and wire 1-1/4 in. (30 mm) and under in nominal diameter or least distance between...
This specification covers a corrosion and heat resistant steel in the form of work-strengthened bars and wire 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between...
This specification covers a corrosion and heat resistant steel in the form of work-strengthened bars and wire, 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between...
This specification covers a corrosion and heat-resistant alloy in the form of sheet, strip, and plate.
This specification covers a corrosion and heat-resistant alloy in the form of welding wire.
This specification covers a corrosion and heat-resistant cobalt alloy in the form of round wire 0.001 to 0.140 inch (0.025 to 3.56 mm) inclusive in nominal diameter supplied in straight...
This specification covers a corrosion and heat-resistant cobalt alloy in the form of round wire 0.140 inch (3.56 mm) and under in nominal diameter supplied in straight lengths. (See 8.4...
This specification covers a corrosion and heat-resistant cobalt alloy in the form of round wire 0.140 inch (3.56 mm) and under in nominal diameter supplied in straight lengths. (See 8.5...
This specification covers a corrosion and heat-resistant cobalt alloy in the form of round wire 0.140 inch (3.56 mm) and under in nominal diameter supplied in straight lengths.
This specification covers a corrosion and heat-resistant cobalt alloy in the form of strip 0.100 inch (2.54 mm) and under in specified thickness and 4.000 inches (101.60 mm) and under...
This specification covers a corrosion and heat-resistant cobalt alloy in the form of strip 0.100 inch (2.54 mm) and under in specified thickness and 4.000inches (101.60 mm) and under in...
This specification covers a corrosion and heat-resistant iron alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat-resistant iron-nickel-chromium alloy in the form of sheet, strip, and plate 0.010 to 2.00 inches (0.25 to 50.8 mm), inclusive, in nominal thickness (See...
This specification covers a corrosion and heat-resistant iron-nickel-chromium alloy in the form of sheet, strip, and plate 0.010 to 2.00 inches (0.25 to 50.8 mm), inclusive, in nominal thickness.
This specification covers a corrosion and heat-resistant iron-nickel-chromium alloy in the form of sheet, strip, and plate.
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and forging stock.
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings under 4 inches (102 mm) in least cross-sectional dimension, and stock of...
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, wire, forgings, flash welded rings, and extrusions 4 inches (102 mm) and under in nominal diameter...
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, wire, forgings, flash welded rings, extrusions, and stock for forging or flash welded rings.
This specification covers a corrosion and heat-resistant nickel alloy in the form of plate nominally 2.00 inches (50.8 mm) and under in thickness, inclusive.
This specification covers a corrosion and heat-resistant nickel alloy in the form of plate.
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and foil 0.100 inch (2.54 mm) and under in nominal thickness (See 8.4 ).
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and foil 0.100 inch (2.54 mm) and under in nominal thickness.
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate 0.010 to 2.000 inches (0.25 to 50.80 mm), inclusive, in nominal thickness (see...
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate 0.015 to 1.5 inch (0.38 to 38 mm) in nominal thickness . (See...
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate 0.015 to 1.5 inches (0.38 to 38 mm) in nominal thickness (see 8.5...
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate up to 1.000 inch (25.40 mm) in nominal thickness (see 8.7 ).
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate.
This specification covers a corrosion and heat-resistant nickel alloy in the form of welding wire.
This specification covers a corrosion and heat-resistant nickel-iron alloy in the form of welding wire.
This specification covers a corrosion and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, and plate.
This specification covers a corrosion and heat-resistant steel in the form of two types of thin-wall, close-tolerance aircraft hydraulic tubing.
This specification covers a corrosion and heat-resistant steel in the form of welding wire.
This specification covers a corrosion and heat-resistant steel in the form of work-strengthened bars and wire, 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between parallel...
This specification covers a corrosion and moderate heat resistant steel in the form of sheet, strip, and plate.
This specification covers a corrosion and moderate heat resistant steel in the form of welding wire.
This specification covers a corrosion resistant steel in the form of sheet, strip, and plate.
This specification covers a corrosion- and heat-resistant alloy in the form of bars, forgings, flash-welded rings, and stock for forging, flash-welded rings, or heading.
This specification covers a corrosion- and heat-resistant alloy in the form of sheet, strip, and plate.
This specification covers a corrosion- and heat-resistant cobalt alloy in the form of strip 0.100 inch (2.54 mm) and under in specified thickness and 4.000 inches (101.60 mm) and under...
This specification covers a corrosion- and heat-resistant cobalt alloy in the form of strip up to 0.100-inch (2.54-mm) thick.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet, strip, and plate 0.010 to 2.000 inches (0.25 to 50.80 mm), inclusive, in nominal thickness.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet, strip, and plate.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.
This specification covers a corrosion- and heat-resistant nickel-iron alloy in the form of welding wire.
This specification covers a corrosion- and heat-resistant steel in the form of two types of thin-wall, close-tolerance hydraulic tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal...
This specification covers a corrosion- and heat-resistant steel in the form of welding wire.
This specification covers a corrosion- and heat-resistant steel in the form of work-strengthened bars and wire, 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between parallel...
This specification covers a corrosion-resistant alloy in the form of bars.
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, and forging stock.
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, extrusions, mechanical tubing, flash welded rings, and stock for forging, extruding, or flash welded rings.
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, extrusions, mechanical tubing, flash-welded rings, and stock for forging, extruding, or flash-welded rings.
This specification covers a corrosion-resistant steel in the form of cold worked bars and wire.
This specification covers a corrosion-resistant steel in the form of cold-worked bars and wire up to 1.750 inch (44.45 mm) inclusive, in nominal diameter or least distance between parallel sides...
This specification covers a corrosion-resistant steel in the form of covered welding electrodes.
This specification covers a corrosion-resistant steel in the form of flat wire 0.005 to 0.095 inch (0.13 to 2.41 mm) thick, inclusive (see 8.6 ).
This specification covers a corrosion-resistant steel in the form of flat wire 0.005 to 0.095 inch (0.13 to 2.41 mm) thick, inclusive.
This specification covers a corrosion-resistant steel in the form of flat wire.
This specification covers a corrosion-resistant steel in the form of plate up to 3.00 inches (76.2 mm), inclusive, in nominal thickness.
This specification covers a corrosion-resistant steel in the form of sheet and strip over 0.005 inch (0.13 mm) in nominal thickness (see 8.6 ).
This specification covers a corrosion-resistant steel in the form of sheet and strip over 0.005 inch (0.13 mm) in nominal thickness.
This specification covers a corrosion-resistant steel in the form of sheet and strip over 0.005-inch (0.13-mm) in nominal thickness (see 8.6 ).
This specification covers a corrosion-resistant steel in the form of sheet and strip.
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate 4.0 inches (102 mm) and under in nominal thickness (see 8.5 ).
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see 8.6 ).
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness.
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate.
This specification covers a corrosion-resistant steel in the form of two types of aircraft tubing.
This specification covers a corrosion-resistant steel in the form of welding wire.
This specification covers a corrosion-resistant steel, consolidated by hot isostatic pressing (HIP) product from prealloyed powder, in the form of bars, wire, forgings, and forging stock.
This specification covers a corrosion-resistant, precipitation hardenable steel in the form of plate up to 3.00 in. (75 mm), incl, in nominal thickness.
This specification covers a corrosion-resistant, precipitation-harden able steel in the form of sheet, strip, and plate.
This specification covers a high strength, corrosion and heat resistant cobalt-chromium-nick el alloy in the form of bars.
This specification covers a high strength, corrosion and heat resistant cobalt-nickel-chromi um alloy in the form of bars.
This specification covers a high strength, corrosion and heat-resistant cobalt-nickel-chromi um alloy in the form of bars (see 8.2 ).
This specification covers a high strength, corrosion and heat-resistant cobalt-nickel-chromi um alloy in the form of bars (see 8.3 ).
This specification covers a high strength, corrosion and heat-resistant cobalt-nickel-chromi um alloy in the form of bars (see 8.4 ).
This specification covers a high strength, corrosion and heat-resistant cobalt-nickel-chromi um alloy in the form of bars.
This specification covers a high strength, corrosion- and heat-resistant cobalt-nickel-chromi um alloy in the form of bars 1-3/4 inch (44 mm) nominal diameter thickness or for hexagons least distance between...
This specification covers a high strength, corrosion- and heat-resistant cobalt-nickel-chromi um alloy in the form of bars 1-3/4 inches (44.4 mm) and under in nominal diameter.
This specification covers a high-strength, corrosion and heat resistant alloy in the form of strip up to 0.100 in. (2.50 mm) in specified thickness and up to 4.000 in. (100.00...
This specification covers a high-strength, corrosion and heat resistant cobalt alloy in the form of strip 0.100 in. (2.50 mm) and under in specified thickness and 4.000 in. (100.00 mm)...
This specification covers a high-strength, corrosion and heat resistant cobalt alloy in the form of strip up to 0.100 in. (2.50 mm), incl, in specified thickness and up to 4.000...
This specification covers a high-strength, corrosion-resistant alloy in the form of bar up to 1.75 inch (44.4 mm) in diameter (See 8.2 ).
This specification covers a high-strength, corrosion-resistant alloy in the form of bar up to 1.75 inches (44.4 mm) in diameter (see 8.2 and 8.7 ).
This specification covers a high-strength, corrosion-resistant alloy in the form of bars up to 1.75 inch (44.4 mm) in diameter (See 8.2 ).
This specification covers a high-strength, corrosion-resistant alloy in the form of bars up to 1.75 inches (44.4 mm) in diameter (see 8.2 and 8.7 ).
This specification covers a high-strength, corrosion-resistant alloy in the form of bars.
This specification covers a honeycomb core fabricated from a corrosion and heat resistant steel.
This specification covers a honeycomb core fabricated from a corrosion and heat-resistant steel.
This specification covers a low expansion iron alloy in the form of sheet or strip 0.250 inch (6.35 mm) and under in nominal thickness (see 8.7 ).
This specification covers a low expansion iron alloy in the form of sheet or strip.
This specification covers a precipitation-harden able, corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings,...
This specification covers a precipitation-harden able, corrosion and heat resistant steel in the form of sheet, strip, and plate.
This specification covers a precipitation-harden able, corrosion resistant steel in the form of sheet, strip, and plate.
This specification covers a premium aircraft-quality, corrosion-resistant steel in the form of bars, wire, forgings, and forging stock.
This specification covers a premium aircraft-quality, corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, and forging stock.
This specification covers a premium aircraft-quality, corrosion-resistant steel in the form of sheet, strip, and plate.
This specification covers a premium-aircraft-qua lity, corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, and forging stock.
This specification covers a premium-quality, corrosion and moderate heat resistant steel in the form of welding wire.
This specification covers a premium-quality, precipitation-harden able, corrosion-resistant steel in the form of sheet, strip, and plate.
This specification covers a solution and precipitation heat treatable, corrosion and heat resistant nickel-base alloy in the form of sheet, strip, and plate.
This specification covers a work strengthened and aged, corrosion-resistant alloy in the form of bars (See 8.2 ).
This specification covers a work-strengthened, corrosion-resistant alloy in the form of bars.
This specification covers an iron-nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers an iron-nickel alloy in the form of bars, forgings, flash-welded rings, and stock for forging, flash-welded rings, or heading.
This specification covers resistance-welded, square cell, honeycomb core fabricated from a corrosion and heat resistant steel.
This specification covers thoria-dispersion-st rengthened nickel in the form of bars, forgings, extrusions, and stock for forging or extruding.
This specification covers thoria-dispersion-st rengthened nickel in the form of sheet and strip.
This specification covers thoria-dispersion-st rengthened nickel powder metallurgy product in the form of bars, forgings, extrusions, and stock for forging or extruding.
This specification covers thoria-dispersion-st rengthened nickel powder metallurgy product in the form of bars, forgings,extrusions, and stock for forging or extruding.
This specification covers thoria-dispersion-st rengthened nickel powder metallurgy product in the form of sheet and strip.
This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of August, 1992.
This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of October, 1991.
This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of August, 1992.

<< Prev Next >>