SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 33 34 35 36 37 38 39 40 41 42 43 44 45 50 60 70 80 90 100 112
Product Name Notes
Technical Standard
This specification covers a carbon steel in the form of bars up through 3.000 inches (76.2 mm), forgings, and forging stock.
This specification covers a carbon steel in the form of bars, forgings, and forging stock.
This specification covers a carbon steel in the form of bars, forgings, mechanical tubing, and forging stock.
This specification covers a carbon steel in the form of cold-drawn wire in coils or as finished springs.
This specification covers a carbon steel in the form of cold-drawn wire, supplied as coils of wire or as finished springs.
This specification covers a carbon steel in the form of seamless tubing up through 1.500 inches (38.10 mm), inclusive outer diameter.
This specification covers a carbon steel in the form of seamless tubing up through 1.500 inches (38.10 mm), inclusive, outer diameter.
This specification covers a carbon steel in the form of seamless tubing.
This specification covers a carbon steel in the form of sheet and strip. This material has been used typically for heat treated springs, shims, spacers, and other applications where spring...
This specification covers a carbon steel in the form of sheet and strip.
This specification covers a carbon steel in the form of sheet, strip, and plate.
This specification covers a carbon steel in the form of strip.
This specification covers a carbon steel in the form of wire supplied as coils of wire or as finished springs.
This specification covers a carbon steel in the form of wire supplied as coils of wire.
This specification covers a carbon steel in the form of wire supplied as coils, spools, or cut lengths (See 8.2 ).
This specification covers a corrosion and heat resistant steel in the form of investment castings.
This specification covers a corrosion and heat resistant steel in the form of sand castings.
This specification covers a corrosion and heat resistant steel in the form of sand or centrifugal castings.
This specification covers a corrosion and heat-resistant steel in the form of investment castings.
This specification covers a corrosion and heat-resistant steel in the form of sand or centrifugal castings.
This specification covers a corrosion and moderate heat resistant steel in the form of investment castings.
This specification covers a corrosion and moderate heat resistant steel in the form of sand castings.
This specification covers a corrosion and moderate heat-resistant steel in the form of investment castings.
This specification covers a corrosion resistant steel in the form of investment castings.
This specification covers a corrosion-resistant steel in the form of investment castings.
This specification covers a corrosion-resistant steel in the form of tubular centrifugal castings.
This specification covers a ductile (nodular) iron in the form of sand castings.
This specification covers a high-carbon steel in the form of bars.
This specification covers a high-carbon steel in the form of cold-worked strip.
This specification covers a low-alloy steel in the form of investment castings.
This specification covers a low-alloy steel in the form of sand castings.
This specification covers a low-carbon steel in the form of bars and wire 0,750 inch (19.05 mm) and under in nominal diameter or distance between parallel sides.
This specification covers a low-carbon steel in the form of bars and wire 0.750 in. (19.05 mm) and under in nominal diameter or distance between parallel sides.
This specification covers a low-carbon steel in the form of bars and wire 0.750 inch (19.05 mm) and under in nominal diameter or distance between parallel sides.
This specification covers a low-carbon steel in the form of bars, forgings, mechanical tubing, and forging stock.
This specification covers a low-carbon steel in the form of welded tubing.
This specification covers a maraging steel in the form of investment castings.
This specification covers a pearlitic malleable iron in the form of castings.
This specification covers an alloy steel in the form of investment castings.
This specification covers an iron-nickel alloy in the form of strip 0.020 to 0.1874 inch (0.51 to 4.760 mm), inclusive, in nominal thickness (see 8.6 ).
This specification covers an iron-nickel alloy in the form of strip 0.020 to 0.250 inch (0.51 to 6.35 mm) inclusive, in thickness (see 8.8).
This specification covers an iron-nickel alloy in the form of strip.
This specification covers low-carbon steel in the form of bars, forgings, mechanical tubing, sheet, strip, plate, and forging stock.
This specification has been declared "NONCURRENT" by the Aerospace Materials Division, SAE, as of January 1995. It is recommended, therefore, that this specification not be specified for new designs.
This specification has been declared "NONCURRENT" by the Aerospace Materials Division, SAE, as of November 1994. It is recommended, therefore, that this specification not be specified for new designs.
This specification has been declared "NONCURRENT" by the Aerospace Materials Division, SAE, as of September 1996. It is recommended, therefore, that this specification not be specified for new designs. This...

<< Prev Next >>