SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 39 40 41 42 43 44 45 46 47 48 49 50 51 60 70 80 90 100 110 112
Product Name Notes
1. ACKNOWLEDGMENT: A vendor shall mention this specification number in all quotetione and when acknowledging purchase orders. 2. FORM: Bars, billets, and forgings. 3. APPLICATION: Parts and assemblies, such as...
Parts, such as bolts, turbine wheels, discs, buckets, and blades, for high strength and oxidation resistance up to 1500 F when suitably heat treated.
Technical Standard
This specification covers a blend of tungsten carbide-cobalt aggregate, a nickel alloy, and a nickel aluminum aggregate in the form of powder.
This specification covers a cobalt alloy in the form of powder.
This specification covers a corrosion and heat resistant alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat resistant cobalt alloy in the form of bars, forgings, and forging stock.
This specification covers a corrosion and heat resistant cobalt alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant cobalt alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat resistant cobalt alloy in the form of cast rods.
This specification covers a corrosion and heat resistant cobalt alloy in the form of covered welding electrodes.
This specification covers a corrosion and heat resistant cobalt alloy in the form of welding or coating rods and tubular wire.
This specification covers a corrosion and heat resistant cobalt alloy in the form of welding rods or wrought wire.
This specification covers a corrosion and heat resistant cobalt alloy in the form of welding rods, coating rods, or wrought wire.
This specification covers a corrosion and heat resistant cobalt alloy in the form of welding wire.
This specification covers a corrosion and heat resistant cobalt base alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant cobalt base alloy in the form of welding wire.
This specification covers a corrosion and heat resistant cobalt-base alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant cobalt-base alloy in the form of welding wire.
This specification covers a corrosion and heat resistant iron alloy in the form of covered welding electrodes.
This specification covers a corrosion and heat resistant iron alloy in the form of welding wire.
This specification covers a corrosion and heat resistant iron-base alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat resistant iron-chromium-nickel -cobalt alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat resistant iron-nickel alloy in the form of welding wire.
This specification covers a corrosion and heat resistant iron-nickel-chromium alloy in the form of bars, forgings, and forging stock.
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, and forging stock.
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, and stock for forging or heading. Primarily for parts, such as turbine blades, bolts,...
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, and stock for forging or heading.
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, or flash welded rings.
This specification covers a corrosion and heat resistant nickel alloy in the form of covered welding electrodes.
This specification covers a corrosion and heat resistant nickel alloy in the form of welding wire.
This specification covers a corrosion and heat resistant nickel alloy wire in the form of covered welding electrodes.
This specification covers a corrosion and heat resistant nickel base alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant nickel-base alloy in the form of bars, forgings, and forging stock.
This specification covers a corrosion and heat resistant nickel-base alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant nickel-base alloy in the form of welding wire.
This specification covers a corrosion and heat resistant steel in the form of bars, forgings, and forging stock.
This specification covers a corrosion and heat resistant steel in the form of covered welding electrodes.
This specification covers a corrosion and heat resistant steel in the form of flat wire.
This specification covers a corrosion and heat resistant steel in the form of welding wire.
This specification covers a corrosion and heat-resistant alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat-resistant cobalt alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat-resistant cobalt alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat-resistant cobalt alloy in the form of covered welding electrodes.
This specification covers a corrosion and heat-resistant cobalt alloy in the form of welding rods or wrought wire.
This specification covers a corrosion and heat-resistant cobalt alloy in the form of welding rods, coating rods, or wrought wire.
This specification covers a corrosion and heat-resistant cobalt alloy in the form of welding wire.
This specification covers a corrosion and heat-resistant iron alloy in the form of welding wire.
This specification covers a corrosion and heat-resistant iron-chromium-nickel -cobalt alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat-resistant iron-nickel alloy in the form of welding wire.
This specification covers a corrosion and heat-resistant iron-nickel-chromium alloy in the form of bars and forgings 4.0 inches (102 mm) and under, and forging stock of any size.
This specification covers a corrosion and heat-resistant iron-nickel-chromium alloy in the form of bars, forgings, and forging stock.
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings up to 4.00 inches, including (101.6 mm, including) in nominal diameter...
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and stock for forging or heading.
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat-resistant nickel alloy in the form of welding wire.
This specification covers a corrosion and heat-resistant steel in the form of bars, forgings, and forging stock.
This specification covers a corrosion and heat-resistant steel in the form of welding wire.
This specification covers a corrosion and moderate heat resistant steel in the form of bars, forgings, and forging stock.
This specification covers a corrosion and moderate heat resistant steel in the form of covered welding electrodes.
This specification covers a corrosion and moderate heat resistant steel in the form of welding wire.
This specification covers a corrosion and moderate heat resistant, heat-treated steel in the form of bars, forgings, and forging stock.
This specification covers a corrosion resistant steel in the form of bars, wire, forgings, extrusions, flash welded rings, and stock for forging, extruding, or flash welded rings.
This specification covers a corrosion resistant steel in the form of bars, wire, forgings, extrusions, flash welded rings, and stock for forging, flash welded rings, or extrusing.
This specification covers a corrosion- and heat-resistant cobalt alloy in the form of welding wire.
This specification covers a corrosion- and heat-resistant iron-chromium-nickel -cobalt alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash-welded rings, and stock for forging or flash-welded rings.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash-welded rings, and stock for forging, flash-welded rings, or heading.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.
This specification covers a corrosion- and heat-resistant steel in the form of bars, forgings, and forging stock.
This specification covers a corrosion- and heat-resistant steel in the form of welding wire.
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, extrusions, flash welded rings, and stock for forging, extruding, or flash welded rings.
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings 8.0 inches (200 mm) and under in in thickness, diameter or for...
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings 8.0 inches (200 mm) and under in least nominal cross-sectional dimension, and...
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion-resistant steel in the form of covered welding electrodes.
This specification covers a corrosion-resistant steel in the form of welding wire.
This specification covers a corrosion-resistant steel wire in the form of coated welding electrodes.
This specification covers a corrosion-resistant steel wire in the form of covered welding electrodes.
This specification covers a corrosion-resistant, precipitation-harden able steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
This specification covers a free-machining, corrosion resistant steel in the form of bars, wire, forgings, and forging stock.
This specification covers a free-machining, corrosion-resistant steel in the form of bars, wire, forgings, and forging stock.
This specification covers a hardenable corrosion and moderate heat resistant steel in the form of bars, forgings, and forging stock.
This specification covers a high strength, corrosion resistant alloy in the form of bars.
This specification covers a high-strength, corrosion-resistant alloy in the form of bars.
This specification covers a nickel-aluminum aggregate in the form of powder.
This specification covers a precipitation-harden able, corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
This specification covers a premium aircraft-quality corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, and flash welded rings 12.0 inches (305 mm) and under, in nominal diameter...
This specification covers a premium aircraft-quality corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
This specification covers a premium aircraft-quality, corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, and flash welded rings in the solution heat-treated condition, 12 inches (305 mm)...
This specification covers a premium aircraft-quality, corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, and forging stock.
This specification covers a premium aircraft-quality, precipitation-harden able, corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
This specification covers a premium-quality, corrosion and heat resistant steel in the form of welding wire.
This specification covers a premium-quality, corrosion and moderate heat resistant steel in the form of welding wire.
This specification covers a premium-quality, precipitation-harden able, corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of October, 1991.
This specification has been declared "CANCELLED" by the Aerospace Materials Division, SAE, as of April 1996 and has been superseded by AWS A5.11 ENiCrMo-2.
This specification has been declared "CANCELLED" by the Aerospace Materials Division, SAE, as of January 1990.
This specification has been declared "CANCELLED" by the Aerospace Materials Division, SAE, as of Januray 1990.
This specification has been declared Cancelled as of August 1995.

<< Prev Next >>