SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 38 39 40 41 42 43 44 45 46 47 48 49 50 60 70 80 90 100 110 112
Product Name Notes
A vendor shall mention this specification number and its revision letter in all quotations and when acknowledging purchase orders. Bars, forgings, and stock for forging or heading. Primarily for parts...
Primarily for parts, such as bolts, dowels and fittings, for use up to 1150 F.
Technical Standard
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, and forging stock.
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, and stock for forging or heading.
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading procured in...
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat resistant nickel alloy in the form of covered welding electrodes. Primarily for shielded metal arc welding of corrosion and heat resistant steels and...
This specification covers a corrosion and heat resistant nickel alloy in the form of covered welding electrodes.
This specification covers a corrosion and heat resistant nickel alloy in the form of forgings and forging stock.
This specification covers a corrosion and heat resistant nickel alloy in the form of rods and wire.
This specification covers a corrosion and heat resistant nickel alloy in the form of round, square, and flat wire 0.500 inch (12.70 mm) and under in nominal diameter or thickness.
This specification covers a corrosion and heat resistant nickel alloy in the form of round, square, and flat wire 0.625 in. (15.50 mm) and under in nominal diameter or thickness.
This specification covers a corrosion and heat resistant nickel alloy in the form of round, square, and flat wire 0.625 inch (15.88 mm) and under in nominal diameter or thickness.
This specification covers a corrosion and heat resistant nickel alloy in the form of round, square, and flat wire.
This specification covers a corrosion and heat resistant nickel alloy in the form of welding wire.
This specification covers a corrosion and heat resistant nickel alloy in the form of wire.
This specification covers a corrosion and heat resistant nickel alloy wire in the form of covered welding electrodes.
This specification covers a corrosion and heat resistant nickel-base alloy in the form of bars, forgings, and forging stock.
This specification covers a corrosion and heat resistant nickel-base alloy in the form of bars, forgings, and stock for forging or heading.
This specification covers a corrosion and heat resistant nickel-base alloy in the form of bars, forgings, flash welded rings, and stock for forging and flash welded rings.
This specification covers a corrosion and heat resistant nickel-base alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant nickel-base alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat resistant nickel-base alloy in the form of bars, forgings, flash welded rings, and stock for forgings and flash welded rings.
This specification covers a corrosion and heat resistant steel in the form of bars and wire 1.500 in. (38.10 mm) and under in nominal diameter or distance between parallel sides.
This specification covers a corrosion and heat resistant steel in the form of bars, forgings, and forging stock.
This specification covers a corrosion and heat resistant steel in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, and stock for forging or heading.
This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forgings, flash welded rings, or heading.
This specification covers a corrosion and heat resistant steel in the form of coated welding electrodes.
This specification covers a corrosion and heat resistant steel in the form of covered welding electrodes.
This specification covers a corrosion and heat resistant steel in the form of solution and precipitation heat treated bars, wire, forgings, and mechanical tubing, and of stock for forging or...
This specification covers a corrosion and heat resistant steel in the form of welding wire.
This specification covers a corrosion and heat resistant steel in the form of wire.
This specification covers a corrosion and heat resistant steel in the form of work-strengthened bars and wire 1-1/4 in. (35 mm) and under in nominal diameter or least distance between...
This specification covers a corrosion and heat resistant steel in the form of work-strengthened bars and wire 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between...
This specification covers a corrosion and heat resistant steel wire in the form of coated welding electrodes.
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars 3.00 inches (76.2 mm) and under in nominal diameter or least distance between parallel sides, forgings,...
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings and flash welded rings up to 4.000 inch (101.6 mm), inclusive, in nominal thickness or...
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings 4.00 inches (101.6 mm) and under in least nominal cross section,...
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings up to 4.000 inch (101.6 mm), inclusive, in nominal thickness or...
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and forging stock.
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings up to 4.00 inch, incl (101.6 mm, incl) in nominal diameter or...
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, 3.25 inches (82.6 mm) and under and stock of any size for...
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading procured in inch/pound...
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings.
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat-resistant nickel alloy in the form of forgings 3.25 inches (82.6 mm) and under, and forging stock of any size (see 8.6 ).
This specification covers a corrosion and heat-resistant nickel alloy in the form of forgings 3.25 inches (82.6 mm) and under, and forging stock of any size. (See 8.5 ).
This specification covers a corrosion and heat-resistant nickel alloy in the form of forgings and forging stock.
This specification covers a corrosion and heat-resistant nickel alloy in the form of rods and wire.
This specification covers a corrosion and heat-resistant nickel alloy in the form of round, square, and flat wire 0.500 inch (12.70 mm) and under in nominal diameter or thickness, capability...
This specification covers a corrosion and heat-resistant nickel alloy in the form of round, square, and flat wire 0.500 inch (12.70 mm) and under in nominal diameter or thickness.
This specification covers a corrosion and heat-resistant nickel alloy in the form of round, square, and flat wire 0.625 inch (15.88 mm) and under in nominal diameter or thickness capability...
This specification covers a corrosion and heat-resistant nickel alloy in the form of round, square, and flat wire 0.625 inch (15.88 mm) and under in nominal diameter or thickness.
This specification covers a corrosion and heat-resistant nickel alloy in the form of wire 0.002 inch (0.05 mm) and over in nominal diameter (see 8.5 ).
This specification covers a corrosion and heat-resistant nickel alloy in the form of wire.
This specification covers a corrosion and heat-resistant steel in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, and stock for forging or heading.
This specification covers a corrosion and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat-resistant steel in the form of welding wire.
This specification covers a corrosion and heat-resistant steel in the form of work-strengthened bars and wire 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between parallel...
This specification covers a corrosion and moderate heat resistant steel in the form of bars, wire, forging, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and moderate heat resistant steel in the form of bars, wire, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion resistant steel in the form of bars, wire, forgings, mechanical tubing, extrusions, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion resistant steel in the form of round, square, and rectangular wire.
This specification covers a corrosion resistant steel in the form of wire.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars 3.00 inches (76.2 mm) and under in nominal diameter, thickness or for hexagons least distance between...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal thickness or...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings 4.00 inches (101.6 mm) and under in diameter or least nominal cross-sectional...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal thickness or distance...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings up to 4.00 inches (101.6 mm), inclusive, and stock for forging or...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal diameter or least...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings. Product covered by this specification is limited to a nominal 3.25 inches...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash-welded rings, and stock for forging or flash-welded rings.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, wire, forgings, flash-welded rings, and stock for forging, flash-welded rings, or heading.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of rods and wire.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of wire 0.002 inch (0.05 mm) and over in nominal diameter.
This specification covers a corrosion- and heat-resistant steel in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing up to 5.00 inches (127 mm), inclusive, in nominal diameter or least distance...
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, and flash welded rings up to 5.00 inches (127 mm), inclusive, in nominal...
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, up to 5.00 inches (127 mm), inclusive, in nominal diameter or least distance...
This specification covers a corrosion- and heat-resistant steel in the form of welding wire.
This specification covers a corrosion- and heat-resistant steel in the form of wire 0.010 inch (0.25 mm), up to and including 0.25 inch (6.35 mm).
This specification covers a corrosion- and heat-resistant steel in the form of work-strengthened bars and wire 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between parallel...
This specification covers a corrosion-resistant steel in the form of wire.
This specification covers a free-machining, corrosion resistant steel in the form of cold worked bars and wire.
This specification covers a free-machining, corrosion-resistant steel in the form of cold worked bars and wire.
This specification covers a free-machining, corrosion-resistant steel in the form of cold-worked bars and wire up to 1.750 inches (44.45 mm) inclusive, in nominal diameter or least distance between parallel...
This specification covers a heat-resistant iron alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a heat-resistant iron-nickel alloy in the form of bars, wire, forgings, flash welded rings 8.0 inches (203 mm) and under in nominal diameter or least distance between...
This specification covers a heat-resistant iron-nickel alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a heat-resistant iron-nickel alloy in the form of bars, wire, forgings, flash welded rings. Product covered by this specification is limited to 8.0 inches (203 mm) and...
This specification covers a heat-resistant, iron alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a heat-resistant, iron-base alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a precipitation-harden able corrosion and heat resistant steel in the form of work-strengthened bars and wire.
This specification covers a precipitation-harden able, corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, and stock for forging or heading.
This specification covers a precipitation-harden able, corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings,...
This specification covers a premium aircraft-quality corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and extrusions 7.00 inches (177.8 mm) and under in nominal...
This specification covers a premium aircraft-quality corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, extrusions, and stock for forging, flash welded rings, or extruding.
This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of April, 1991.
This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of September 1996, and has been superseded by AWS A5.4 E347. Alloy: 30347 UNS Number: W34710
This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of September, 2002. Alloy: CNS UNS Number: S63005
This spedification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of March, 1991.

<< Prev Next >>