SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 30 40 50 60 70 80 84 85 86 87 88 89 90 91 92 93 94 95 96 100 110 112
Product Name Notes
Applies to hydraulic fluid power valves as applied to Off-Road Self-Propelled Work Machines defined in SAE J1116.
Flashers referred to in this SAE recommended engineering design practice are for nominal 12 V circuits and are required to operate the maximum design load per output terminal as stated...
Included herein are general, dimensional, and performance specifications for those types, styles, and sizes of stamped nuts of one pitch thread design recognized as SAE standard. These nuts are intended...
Information that provides design guidance in avoiding fatigue failures is outlined in this SAE Information Report. Of necessity, this report is brief, but it does provide a basis for approaching...
Minimum performance criteria for service braking systems, emergency stopping systems, and parking systems for all rubber-tired cranes and excavators, Classes 1 through 5, as described in the addendum , are...
Minimum performance criteria for service braking systems, emergency stopping systems, and parking systems for all self-propelled vibratory and static weight smooth steel wheel, pneumatic tired or multiple projection steel wheel...
Minimum performance criteria for service braking systems, secondary stopping systems, and parking systems for all self-propelled vibratory and static roller/compactors are provided in this SAE Recommended Practice. The purpose of...
NOTE\u2014For leaf springs made to customary U.S. units, see SAE J510. This SAE Standard is limited to concise specifications promoting an adequate understanding between spring maker and spring user on...
Over the past several years many differently sized dry-type air cleaner elements have been manufactured to service the numerous makes and models of United States domestic passenger cars and light...
Over the years during which fluid filtration systems have been developing, many terms have come into use for descriptions of characteristics of filter media, filter assemblies, test methods, and test...
Pertinent information to provide design guidance in avoiding fatigue failures is outlined in this SAE Information Report. Of necessity, it is brief, but it does provide a basis for approaching...
Side stands and center stands are designed to support stationary two wheel motorcycles. This SAE Recommended Practice establishes procedures for determining parking surface loading and stability limits as follows: a...
Side stands and center stands are designed to support stationary two-wheel motorcycles. This SAE Standard establishes procedures for determining parking surface loading and stability limits as follows: a The footprint...
Technical Standard
The Automotive Lubricant Performance and Service Classification Maintenance Procedure is designed to keep abreast of changing requirements by redefining existing, adding new, or declaring as obsolete lubricant categories (Unless otherwise...
The compositions and mechanical properties are only suggested to ensure good weldability and good formability in conjunction with control of mechanical properties. The particular design must be considered to ensure...
The definitions and illustrations in this report are intended to establish common nomenclature and terminology for automotive transmission one-way clutches.
The definitions and illustrations in this SAE Information Report are intended to establish common nomenclature and terminology for automotive transmission one-way clutches.
The definitions and illustrations in this SAE Recommended Practice are intended to establish common nomenclature and terminology for automotive transmission one-way clutches.
The following Recommended Practice furnishes sample forms for helical compression, extension, and torsion springs to provide a uniform method for specifying design information. It is not necessary to fill in...
The following recommended practice has been developed to assist engineers and designers in the preparation of specifications for the major types of helical compression and extension springs. It is restricted...
The following SAE Recommended Practice furnishes sample forms for helical compression, extension and torsion springs to provide a uniform method for specifying design information. It is not necessary to fill...
The Joint AWS/SAE Committee on Automotive Welding was organized on January 16, 1974, for the primary purpose of facilitating the development and publication of various documents related to the selection,...
The purpose of this document is to subject a vehicle to sling and wheel lift towing equipment under a variety of road conditions, and to observe and evaluate its behavior.
The purpose of this information report is to provide concepts for rational selection and application of materials for Rollover Protective Structures (ROPS) and Falling Object Protective Structures (FOPS) and to...
The purpose of this SAE Information Report is to provide concepts for rational selection and application of materials for Rollover Protective Structures (ROPS) and Falling Object Protective Structures (FOPS) and...
The purpose of this SAE Recommended Practice is to describe design criteria pertaining to the location and labeling of hand controls necessary to or frequently used during the operation of...
The purpose of this SAE Recommended Practice is to describe design criteria pertaining to the location and labeling of hand controls, including embedded displays and controls when displayed, necessary to...
The purpose of this SAE Recommended Practice is to present design recommendations for the direction-of-motion of hand controls found in passenger vehicles, multipurpose vehicles, and trucks. These recommendations are based...
The purpose of this SAE Recommended Practice is to provide a glossary of radial seal terms and nomenclature which are normally encountered in the design, manufacture, installation, testing, inspection, and...
The purpose of this SAE Recommended Practice is to provide guidelines for equipment usage and the design of vehicles to minimize damage in the towing of vehicles up to 4173...
The purpose of this SAE Recommended Practice is to subject a vehicle to sling and wheel lift towing equipment under a variety of road conditions, and to observe and evaluate...
The purpose of this SAE Standard is to provide a uniform method of defining specification definitions for articulated, rubber-tired log skidders. Reference SAE J1112 for specification definitions of skidder-grapples.
The purpose of this SAE Standard is to provide a uniform method of defining specification definitions for articulated, rubber-tired log skidders. Reference SAE J1112 for specification definitions of skiddergrapples.
The Recommended Practice specifies minimum performance and durability requirements for satisfactory vehicle usage, and it is applicable to new valve assemblies from commerical production and re-manufacture (factory rebuild).
The Recommended Practice specifies the test procedure to assure valve assemblies which are satisfactory for vehicle usage, and it is applicable to new valve assemblies from commercial production, and remanfacture...
The SAE Recommended Practice specifies the test procedure to assure valve assemblies which are satisfactory for vehicle usage, and it is applicable to new valve assemblies for commercial production. It...
The scope of this SAE Standard is the definition of the functional, environmental, and life cycle test requirements for electrically operated, operator controlled forward warning horn devices, primarily intended for...
These methods cover testing procedures for defining and specifying the dynamic characteristics of elastomers and fabricated elastomeric isolators used in vehicle components.
These methods cover testing procedures for defining and specifying the dynamic characteristics of simple elastomers and simple fabricated elastomeric isolators used in vehicle components. Simple, here, is defined as solid...
This analysis applies to crane types as covered by ASME B30.5.
This analysis applies to crane types as covered by Power Crane and Shovel Association Standard Number Two, Mobile Hydraulic Crane Standards and ANSI B30.15; refer to 5.1 .
This analysis applies to crane types as covered by Power crane and shovel Association Standard Number Two, Mobile Hydraulic Crane standards and ANSI B30.15; refer to 5.1. This calculation method...
This document defines the test conditions, procedures, and minimum design requirements for nominal 6, 12, and 24 V warning lamp alternating flashers.
This document establishes the following criteria for electrically operated forward warning horns on mobile construction machinery: a Forward warning horn performance requirements b Measurement technique for horn performance requirements c...
This document is an SAE Standard and covers the requirements for determining the immunity characteristics of automotive electronic equipment, subsystems, and systems to EM energy injected individually onto all leads.
This document is an SAE Standard and covers the requirements for determining the immunity characteristics of automotive electronic equipment, subsystems, and systems to EM energy injected individually onto each lead.
This document provides a means for evaluating the drivetrain of the passenger car, van, or light duty truck being towed under a variety of road conditions. The towing equipment used...
This document provides design guidelines, test procedure references, and performance requirements for stop arm lamp devices on school bus vehicles which are used to alert traffic to stop when passengers...
This document provides test procedures, requirements, and guidelines for school bus stop arms.
This document was developed primarily for passenger car and truck applications but it may be used in marine, industrial, and similar applications.
This engineering design specification provides design parameters and general requirements for School Bus Stop Arms equipped with alternately flashing lights. The stop arm is intended as an optional device which...
This Information Report establishes the following minimum per formance levels in the operator's environment:
This Information Report presents background and rationale for SAE Recommended Practice J1106, Laboratory Testing Machine and Procedures for Measuring the Steady Force and Moment Properties of Passenger Car Tires. The...
This part of SAE J1113 specifies TEM cell test methods and procedures for testing the electromagnetic immunity of electronic components (DUTs) for passenger cars, commercial vehicles and similar applications. Methods...
This part of SAE J1113 specifies test methods and procedures for testing electromagnetic immunity (of vehicle radiation sources) of electronic components for passenger cars and commercial vehicles. To perform this...
This part of SAE J1113 specifies the direct RF power injection test method and procedure for testing electromagnetic immunity of electronic components for passenger cars and commercial vehicles. The electromagnetic...
This part of SAE J1113 specifies the transverse electromagnetic mode (TEM) cell test methods and procedures for testing the electromagnetic immunity of electronic components (DUTs) for passenger cars, commercial vehicles...
This practice supplements SAE J272c. It applies to characteristics of truck and truck tractor descriptive and identifying information which are to be set forth in a uniform manner in the...
This procedure applies to hydraulic fluid power valves as applied to self-propelled work machines as referenced in SAE J1116.
This procedure covers the recommended testing techniques for the determination of electric field immunity of an automotive electronic device. This technique uses a Tri-Plate Line (TPL) from 10 kHz to...
This procedure covers the recommended testing techniques for the determination of radiated immunity of an automotive electronic device. This technique uses a Tri-Plate Line (TPL) operating over a frequency range...
This procedure incorporates driving cycles that produce fuel consumption data relating to Urban, Suburban, and Interstate driving patterns and is intended to be used to determine the relative fuel economy...
This procedure incorporates driving cycles that produce fuel consumption data relating to Urban, Suburban, and Interstate driving patterns. The procedure is intended to be used to determine the relative fuel...
This recommended practice applies to any two-wheeled motorcycle intended for highway use.
This recommended practice applies to construction, general purpose industrial, forestry, and specialized mining machinery as categorized in SAE J1116 (May 1979). It describes the machine components and systems that should...
This Recommended Practice applies to construction, general purpose industrial, forestry, and specialized mining machinery as categorized in SAE J1116 JUN85. It describes the machine components and systems that should be...
This recommended practice applies to driving ring type overcenter clutches such as are used in industrial power takeoffs.
This recommended practice applies to machines that are in regular commercial production. Included are the following categories: Construction General Purpose Industrial Agricultural Forestry Specialized Mining Machinery Powered Industrial Trucks In...
This recommended practice applies to nomenclature of emissions and emissions reduction apparatus as applied to various engines and vehicles. Modifying adjectives are omitted in some cases for the sake of...
This recommended practice applies to two and three wheel motorcycles intended for highway use. Vehicles commonly known as mopeds and mini-bikes are included in this vehicle category if they are...
This recommended practice applies to wire rope supported, latticed crane boom systems mounted on mobile construction type cranes for lift crane service.
This Recommended Practice covers design parameters of a rectangular, mechanically aimable, 2-beam sealed headlighting unit.
This recommended practice covers service performance tests, test procedures and requirements applicable to turn signal flashers. It is intended to supplement the engineering design standard SAE J590 to cover service...
This recommended practice covers service performance tests, test procedures and requirements applicable to turn signal flashers. It is intended to supplement the engineering design standard SAE J945 to cover service...
This recommended practice covers service performance tests, test procedures and requirements applicable to vehicular hazard warning signal flashers. It is intended to supplement engineering design standard SAE J945 to cover...
This recommended practice covers service performance tests, test procedures and requirements applicable to warning lamp alternating flashers. It is intended to supplement the engineering design standard SAE J1054 to cover...
This recommended practice covers the relative position and direction of motion of controls which influence the movement of the machine and the operating direction only of equipment controls.
This recommended practice deals with sizes, design considerations, and practices related to evacuating and refilling by positive means any oil comportment. This practice may also be applicable to other fluid...
This recommended practice defines, illustrates, and specifies allowable limits for various types of surface discontinuities that may occur during the manufacture and processing of bolts, screws, and studs in sizes...
This recommended practice describes a unified numbering system (UNS) for metals and alloys which have a "commercial standing" (see Note 1), and covers the procedure by which such numbers are...
This Recommended Practice describes some basic design requirements and operational procedures associated with equipment for laboratory measurement of tire force and moment properties of the full range of passenger car...
This Recommended Practice establishes the test procedures and minimum performance criteria necessary to fulfill the intended purpose and is applicable to Skidders, Grapple Skidders and Crawlers when used in the...
This recommended practice establishes the test procedures and minimum performance criteria necessary to fulfill the intended purpose and is applicable to Skidders, Grapple Skidders, and Crawlers when used in the...
This recommended practice is intended to outline basic nomenclature and terminology in common use for engine charge air coolers. An ENGINE CHARGE AIR COOLER is a heat exchanger used to...
This recommended practice is intended to provide a uniform test procedure for spring-loaded clutches to determine rotative speeds at which they will either burst or withstand a specified limiting speed.
This recommended practice provides uniform laboratory procedures for fatigue testing of hubs intended for highway use on trucks, buses, truck-trailers, and multi-purpose passenger vehicles having bolt circles from 6.5 −
This Recommended Practice provides uniform laboratory procedures for fatigue testing of hubs intended for highway use on trucks, buses, truck-trailers, and multi-purpose passenger vehicles having bolt circles from 6.5 -...
This recommended practice supplements SAE J272. It applies to characteristics of Truck & Tractor descriptive and identifying information which are set forth in a uniform manner in the Vehicle Identification...
This recommended practice utilizing empirical data formula describes the procedure for evaluating and predicting off-the-road tire TMPH requirements as determined by work cycle analysis.
This Recommended Practice was developed primarily for gasoline-powered passenger car and truck applications but may be used in marine, industrial, and similar applications where refueling vapor recovery is required.
This Recommended Practice was developed primarily for passenger car and truck applications but it may be used in marine, industrial, and similar applications.
This reconmended practice covers service performance test, test procedures and requirements applicable to warning lamp alternating flashers. It is intended to supplement the engineering design standard SAE J1054 to cover...
This report provides information regarding methods for specifying thickness of sheet steel and how thickness tolerances apply. This report also explains the profile of as-rolled sheet steel.
This SAE Information Report applies to wire rope supported, latticed crane boom systems mounted on mobile construction type cranes for lift crane service.
This SAE Information Report describes uniform laboratory techniques for employing the constant volume sampler (CVS) system in measuring various constituents in the exhaust gas of gasoline engines installed on passenger...
This SAE Information Report is intended to provide design guidance in the selection of steel tubing and related tube fittings for general hydraulic system applications. The information presented herein is...
This SAE Information Report provides a uniform means of designating wrought steels during a period of usage prior to the time they meet the requirements for SAE standard steel designation.
This SAE Recommended Practice applies to construction, general purpose industrial, forestry, and specialized mining machinery as categorized in SAE J1116. It describes the machine components and systems that should be...
This SAE Recommended Practice applies to driving ring type overcenter clutches such as are used in industrial power takeoffs.
This SAE Recommended Practice applies to nomenclature of emissions and emissions reduction apparatus as applied to various engines and vehicles. Modifying adjectives are omitted in some cases for the sake...
This SAE Recommended Practice applies to spring-loaded clutches such as are used with manual shift type transmissions.
This SAE Recommended Practice applies to two- and three-wheel motorcycles intended for highway use. Vehicles commonly known as mopeds and mini-bikes are included in this vehicle category if they are...
This SAE Recommended Practice applies to valve assemblies that are used on passenger car and light truck braking systems utilizing motor vehicle hydraulic brake fluids. The procedure (SAE J1118) and...
This SAE Recommended Practice covers equipment and procedures for general performance and low temperature tests on radial lip type seals for rotating shafts. Three test sections are included: General Performance...
This SAE Recommended Practice covers equipment and procedures for general performance and low-temperature tests on radial lip type seals for rotating shafts. Three test sections are included: General Performance Test,...
This SAE Recommended Practice covers temperature test, endurance test setup, and endurance requirements for an electric windshield wiper switch. It also covers the combination windshield wiper and washer switch.
This SAE Recommended Practice covers the identification and classification of ceramic, sintered carbide, and other cermet tool products. Its purpose is to provide a standard method for designating the characteristics...
This SAE Recommended Practice covers the mechanical and chemical requirements of hard-drawn carbon-steel spring wire in two classes used for the manufacture of mechanical springs and wire forms generally employed...
This SAE Recommended Practice covers the recommended testing technique for determining the immunity of automotive electronic devices to magnetic fields generated by power transmission lines and generating stations.
This SAE Recommended Practice covers the recommended testing techniques for the determination of electric field immunity of an automotive electronic device when the device and its wiring harness is exposed...
This SAE Recommended Practice covers the recommended testing techniques for the determination of electric field immunity of an automotive electronic device. This technique uses a strip line{sup}1 from 10 kHz...
This SAE Recommended Practice defines a method for evaluating the immunity of automotive electrical/electroni c devices to radiated electromagnetic fields coupled to the vehicle wiring harness. The method, called Bulk...
This SAE Recommended Practice defines a set of measurements and standard procedures for motor vehicle dimensions. The dimensions are primarily intended to measure the design intent of a vehicle within...
This SAE Recommended Practice defines a set of measurements and standard procedures for vehicle dimensions. The dimensions are primarily intended to measure the design intent of a vehicle within a...
This SAE Recommended Practice defines a uniform set of interior and exterior dimensions for passenger cars, multipurpose passenger vehicles, and trucks.
This SAE Recommended Practice defines the test conditions, procedures, and minimum design requirements for nominal 6, 12, and 24 V warning lamp alternating flashers.
This SAE Recommended Practice defines the test conditions, procedures, and minimum design requirements for nominal 6,12, and 24 V warning lamp alternating flashers.
This SAE Recommended Practice defines, illustrates, and specifies allowable limits for various types of surface discontinuities that may occur during the manufacture and processing of bolts, screws, and studs in...
This SAE Recommended Practice describes a unified numbering system (UNS) for metals and alloys which have a "commercial standing" (see 6.1 ), and covers the procedure by which such numbers...
This SAE Recommended Practice describes the design evaluation tests and performance criteria for a School Bus Stop Arm equipped with alternately flashing lights. Decision for adoption of the recommendations presented...
This SAE Recommended Practice describes the performance requirements for abrasion resistance of webbing when used in adjustment hardware normally used to adjust the length of seat belt assemblies such as...
This SAE Recommended Practice describes the performance requirements for abrasion resistance of webbing when used in buckles or other manual adjusting devices normally used to adjust the length of seat...
This SAE Recommended Practice describes the test requirements for abrasion resistance of webbing when used in buckles or other manual adjusting devices normally used to adjust the length of seat...
This SAE Recommended Practice describes the type of equipment commonly used with towing equipment, provides information to calculate safe steering loads, and outlines design criteria.
This SAE Recommended Practice describes uniform laboratory techniques for employing the constant volume sampler (CVS) system in measuring various constituents in the exhaust gas of gasoline engines installed on passenger...
This SAE Recommended Practice establishes a rating scale for subjective evaluations of noise and discomfort in motor vehicles. Through test procedures utilizing specific vehicles on specific roads, the scale may...
This SAE Recommended Practice establishes a single bolt pattern for both No. 1 and No. 2 clutch housings (see Fig. 1 ). This four-bolt pattern is designated to give commonality...
This SAE Recommended Practice establishes a single bolt pattern for the No. 1 clutch housing (see Figure 1 ) and the No. 2 clutch housing (see Figure 2 ). These...
This SAE Recommended Practice establishes a uniform procedure for the level road test of the brake systems of all classes of motorcycles intended for highway use.
This SAE Recommended Practice establishes a uniform procedure for the level road test of the brake systems of all classes of two-wheeled motorcycles and motor-driven cycles.
This SAE Recommended Practice establishes performance requirements and related test procedures for backup lamp switches which are intended for use in motor vehicles.
This SAE Recommended Practice establishes performance requirements for the service brake systems of all classes of motorcycles intended for highway use.
This SAE Recommended Practice establishes performance requirements for the service brake systems of two-wheel motorcycles intended for highway use.
This SAE Recommended Practice establishes the following criteria for electrically operated forward warning horns on mobile construction machinery: (a) Forward warning horn performance requirements (b) Measurement technique for horn performance...
This SAE Recommended Practice establishes the test procedure, environment, and instrumentation for determining the maximum exterior sound level of highway motor trucks and truck tractors over 4540 kg gross vehicle...
This SAE Recommended Practice establishes the test procedures and minimum performance criteria necessary to fulfill the intended purpose and is applicable to Skidders, Grapple Skidders, and Crawlers when used in...
This SAE Recommended Practice establishes uniform laboratory measurement techniques for the determination of the susceptibility to undesired electromagnetic sources of electrical, electronic, and electromechanical ground-vehicle components. It is intended as...
This SAE Recommended Practice establishes uniform laboratory techniques for the measurement and determination of the susceptibility of electromagnetic interference of electrical, electronic and electromechanical ground vehicle components.
This SAE Recommended Practice is intended to give information to engineers and designers in order that access to a passenger handgrip, when used, is easily obtained and that such handgrips...
This SAE Recommended Practice is intended to give information to engineers and designers in order that access to a passenger handgrip, when used, is easily obtained, and that such handgrips...
This SAE Recommended Practice is intended to outline basic nomenclature and terminology in common use for engine charge air coolers, related charge air cooling system components, and charge air operating...
This SAE Recommended Practice provides a means for evaluating the drivetrain of the passenger car, van, or light duty truck being towed under a variety of road conditions. The towing...
This SAE Recommended Practice provides a means for evaluating the drivetrain of the passenger car, van, or light-duty truck being towed under a variety of road conditions. The towing equipment...
This SAE Recommended Practice provides a means to observe and evaluate a towed vehicle under a variety of road conditions to determine its behavior. The drivetrain should be evaluated by...
This SAE Recommended Practice provides a test procedure for eddy current speedometers, including the odometer if an integral portion of the speedometer, for passenger car service.
This SAE Recommended Practice provides an orderly series for designating the thickness of unocated and coated hot-rolled and cold-rolled sheet and strip. This document also provides methods for specifying thickness...
This SAE Recommended Practice provides direction for the design of a truck or truck tractor vehicle identification number (VIN). This practice supplements SAE J272c. It applies to characteristics of truck...
This SAE Recommended Practice provides methods for specifying thickness and thickness tolerances of sheet steel for automotive applications.
This SAE Recommended Practice provides test procedures, requirements, and guidelines for school bus stop arms.
This SAE Recommended Practice provides uniform laboratory procedures for fatigue testing of spoke wheels and hubs intended for normal highway use on trucks, buses, truck trailers, and multipurpose passenger vehicles.
This SAE Recommended Practice provides uniform laboratory procedures for fatigue testing of wheels for demountable rims and hubs intended for normal highway use on trucks, buses, truck trailers, and multipurpose...
This SAE Recommended Practice sets forth measurement procedures and instrumentation to be used for determining a "representative" sound level during a representative time period at selected measurement locations on a...
This SAE Recommended Practice sets forth procedures and instrumentation to be used for determining a representative sound level during a representative time period at selected measurement locations on a construction...
This SAE Recommended Practice sets forth the equipment, environment, and test procedures to be used in measuring sound levels of engines. The purpose is to provide a uniform method of...
This SAE Recommended Practice specifies a uniform procedure for the evaluation of gaseous exhaust emissions from small utility engines typically less than 20 kW. Details of engine test setup and...
This SAE Recommended Practice specifies the test methods and procedures necessary to evaluate electrical components intended for automotive use to the threat of Electrostatic Discharges (ESDs). It describes test procedures...
This SAE Recommended Practice was developed primarily for gasoline-powered passenger car and truck applications but may be used in marine, industrial, and similar applications where refueling vapor recovery is required.
This SAE Recommended Practice was developed primarily for gasoline-powered passenger car and truck applications to interface vapor recovery systems, but may be used in diesel applications, marine, industrial, and similar...
This SAE Recommended Practice was developed primarily for passenger car and truck applications but it may be used in marine, industrial, and similar applications.
This SAE Recommended Practice was developed primarily for passenger car and truck applications, but it may be used in marine, industrial, and similar applications.
This SAE Standard applies to machines that are in regular commercial production. Included are the following categories: Earthmoving Implements and Attachments Agricultural Tractors Forestry In spite of the appearance of...
This SAE Standard applies to mobile, construction-type lifting cranes of the cantilever boom type ( Figure 1 ). Questions and comments regarding application or interpretation of the provisions in this...
This SAE Standard applies to self-propelled off-road work machines. Included are the following categories: Earthmoving Implements and Attachments Agricultural Tractors Forestry Road Building and Maintenance Specialized Mining Powered Industrial Trucks...
This SAE Standard applies to self-propelled off-road work machines. Included are the following categories: Earthmoving Implements and Attachments Forestry Road Building and Maintenance Specialized Mining Powered Industrial Trucks This SAE...
This SAE Standard characterizes grapple skidders and identifies the major components and parts most commonly associated therewith. Illustrations used herein are not intended to include all existing commercial machines or...
This SAE Standard contains limits 2x and procedures for the measurement of radio disturbances in the frequency range of 150 kHz to 1000 MHz. The standard applies to any electronic/electrica...
This SAE Standard covers low tension battery cable intended for use at a nominal system voltage of 50 V rms or less in surface vehicle electrical systems. The tests are...
This SAE Standard covers low tension battery cable intended for use at a nominal system voltage of 60 V DC (25 V AC) or less in surface vehicle electrical systems.
This SAE Standard covers low tension primary cable intended for use at a nominal system voltage of 60 V DC (25 V AC) or less in surface vehicle electrical systems.
This SAE Standard covers low voltage battery cable intended for use at a nominal system voltage of 60 VDC (25 VAC) or less in surface vehicle electrical systems. The tests...
This SAE Standard covers low voltage primary cable intended for use at a nominal system voltage of 60 VDC (25 VAC) or less in surface vehicle electrical systems. The tests...
This SAE Standard covers the chemical, metallurgical and mechanical requirements for two types of passenger car and truck wheel bolts, as follows: (a) Nonserrated shank bolts which are heat treated...
This SAE Standard covers the chemical, metallurgical, and mechanical requirements for two types of passenger car and truck wheel bolts, as follows: a Nonserrated shank bolts which are heat treated...
This SAE Standard covers the general and dimensional data for industrial quality spherical rod ends commonly used on control linkages in automotive, marine, construction, and industrial equipment applications. The rod...
This SAE Standard covers the measurement of voltage transient immunity and within the applicable frequency ranges, audio (AF) and radio frequency (RF) immunity, and conducted and radiated emissions. By reference,...
This SAE Standard covers the measurement of voltage transient immunity and within the applicable frequency ranges, audio (AF) and radio frequency (RF) immunity, and conducted and radiated emissions. Emissions from...
This SAE Standard covers the measurement of voltage transient immunity, and within the applicable frequency ranges, audio (af) and radio frequency (rf) immunity, and conducted and radiated emissions. Emissions from...
This SAE Standard covers the recommended testing technique for determining the immunity of automotive electronic devices to magnetic fields generated by power transmission lines and generating stations.
This SAE Standard covers the relative position and direction of motion of controls which influence the movement of the machine and the operating direction only of equipment controls. There is...
This SAE Standard defines a component-level test procedure to evaluate automotive electrical and electronic components for Conducted Emissions of transients, and for other electromagnetic disturbances, along battery feed (B+) or...
This SAE Standard defines a method for evaluating the immunity of automotive electrical/electroni c devices to radiated electromagnetic fields coupled to the vehicle wiring harness. The method, called Bulk Current...
This SAE Standard defines a method for evaluating the immunity of automotive electrical/electroni c devices to radiated electromagnetic fields coupled to the vehicle wiring harness. The method, called Bulk Injection...
This SAE Standard defines a uniform set of interior and exterior passenger car dimensions.
This SAE Standard defines methods and apparatus to evaluate electronic devices for immunity to potential interference from conducted transients along battery feed or switched ignition inputs. Test apparatus specifications outlined...
This SAE Standard establishes a common basis for the evaluation of devices and equipment in vehicles against transient transmission by coupling via lines other than the power supply lines. The...
This SAE Standard establishes a single bolt pattern for both No. 1 and No. 2 clutch housings (see Fig. 1 ). This four-bolt pattern is designated to give commonality of...
This SAE Standard establishes definitions of specifications most commonly associated with grapple skidders. Specifications common to all articulated, rubber-tired log skidders are included in SAE J1110. The dimensions included in...
This SAE Standard establishes test methods for the evaluation of devices and equipment in vehicles against transient transmission by coupling via lines other than the power supply lines. The test...
This SAE Standard establishes the minimum construction and performance requirements for seven conductor 1/8-1/10-5/12 cable for use on trucks, trailers and converter dollies for 12 VDC nominal applications. Where appropriate,...
This SAE standard establishes the minimum construction and performance requirements for seven conductor 1/8-1/10-5/12 cable for use on trucks, trailers and converter dollies. Where appropriate, the standard refers to two...
This SAE Standard establishes the minimum construction and performance requirements for seven-conductor 1/8-1/10-5/12 cable for use on trucks and trailers. Where appropriate, the standard refers to two types of cables,...
This SAE Standard establishes the procedures for the application of Ton Kilometer Per Hour (TKPH) rating values for off-the-road tires; utilizing empirical data formula, it describes the procedure for evaluating...
This SAE Standard establishes the procedures for the application of Tonne Kilometer Per Hour (TKPH) rating values for off-the-road tires; utilizing empirical data formula, it describes the procedure for evaluating...
This SAE Standard includes names of major components and parts particular to this type of machine. Illustrations used here are not intended to include all existing commercial machines, or to...
This SAE Standard includes names of major components and parts particular to this type of machine.
This SAE Standard incorporates driving cycles that produce fuel consumption data relating to Urban, Suburban, and Interstate driving patterns and is intended to be used to determine the relative fuel...
This SAE Standard is intended to establish uniform methods of testing SAE J844 tubing and fitting assemblies as used in automotive air brake systems. This document also establishes minimum qualifications...
This SAE Standard is intended to establish uniform performance criteria and methods of testing compression tube fittings with SAE J844 air brake tubing as used in vehicular air brake systems.
This SAE Standard provides names of major components peculiar to tractors (wheel) as referred to in SAE J1116 under Section 2 : SELF-PROPELLED GENERAL PURPOSE INDUSTRIAL MACHINES. Illustrations are shown...
This SAE Standard provides names of major components peculiar to tractors (wheel) as referred to in SAE J1116 under Section 2: SELF-PROPELLED GENERAL PURPOSE INDUSTRIAL MACHINES. Illustrations are shown in...
This SAE Standard sets forth measurement procedures and instrumentation to be used for determining a "representative" sound level during a representative time period at selected measurement locations on a construction...
This SAE Standard specifies a stationary test method for determining the masking effect caused by parts of the base machine with equipment as specified by the manufacturer on a visibility...
This SAE Standard specifies the test methods and procedures for vehicle components to determine the components immunity to radiated magnetic fields.
This SAE Standard specifies the test methods and procedures necessary to evaluate electrical components intended for automotive use to the threat of Electrostatic Discharges (ESDs). It describes test procedures for...
This SAE Technical Report provides test procedures, requirements, and guidelines for school bus stop arms.
This specification covers the mechanical and chemical requirements of hard drawn carbon steel spring wire in two classes used for the manufacture of mechanical springs and wire forms generally employed...
This standard applies to hydraulic excavators as defined in SAE J1057 and J1193.
This standard applies to hydraulic excavators which are either crawler or rubber-tire mounted, with or without outrigger members. (An excavator is defined as "a self-propelled machine with an upper structure...
This standard applies to machines that are in regular commercial production. Included are the following categories: Construction General Purpose Industrial Agricultural Forestry Underground Powered Industrial Trucks In spite of the...
This standard covers battery cable intended for use at 50 V or less in surface vehicle electrical systems.
This standard covers battery cables intended for use at 50 volts or less in surface vehicle wiring. Requirements for cable sizes 6 thru 4/0 previously contained in SAE Standard, Low...
This standard covers low tension primary cable intended for use at 50 V or less in surface vehicle wiring. Requirements for cable sizes 20 through 4 previously contained in SAE...
This standard covers low tension primary cable intended for use at 50V or less in surface vehicle electrical systems.
This standard covers low voltage battery cable intended for use at a nominal system voltage of 60 V DC (25 V AC) or less in surface vehicle electrical systems. The...
This standard covers low voltage primary cable intended for use at a nominal system voltage of 60 V DC (25 V AC) or less in surface vehicle electrical systems. The...
This standard covers the minimum construction requirements and the configuration of the conductors in the cable to connect electrically a tractor to a trailer and/or trailer to trailer. This cable...
This standard covers the relative position and direction of motion of controls which influence the movement of the machine and the operating direction only of equipment controls. There is no...
This standard defines the test conditions, procedures and performance specification for 6, 12, and 24 V backup lamp switches which are intended for use in motor vehicles.
This standard identifies earthmoving machines which are intended for use on unimproved surfaces. The machines are used for moving earth and other materials on projects such as road building, dams,...
This standard includes names of major components and parts particular to this type of machine, limited to being used to apply to rubber-tired articulated skidders. Illustrations used here are not...
This standard includes names of major components and parts particular to this type of machine. Illustrations used here are not intended to include all existing commercial vehicles, or to be...
This standard is intended to establish uniform methods of testing SAE J844 tubing and fitting assemblies as used in automotive air brake systems. This standard also establishes minimum qualifications for...
This standard is intended to establish uniform methods of testing SAE J844d tubing and fitting assemblies as used in automotive air brake systems. This standard also establishes minimum qualifications for...
This standard provides a uniform method to calculate and a test procedure to validate hydraulic excavator lift capacity. It establishes definitions and specifies machine conditions for calculations in Section 1...
This standard sets forth accepted terminology to name and identify types of earthmoving machines, and is based upon existing commercial earthmoving machines. Illustrations are used to identify functional characteristics. The...
This test method applied to mobile, construction-type lifting cranes of the cantilever boom type ( Figure 1 ). Questions and comments regarding application or interpretation of the provisions in this...
This test method applies to mobile, construction-type lifting cranes of the cantilever boom type ( Fig. 1 ). Questions and comments regarding application or interpretation of the provisions in this...
Vehicle electrical/electroni c systems may be affected when immersed in an electromagnetic field generated by sources such as radio and TV broadcast stations, radar and communication sites, mobile transmitters, cellular...

<< Prev Next >>