SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25 26 30 40 50 60 70 80 100 112
Product Name Notes
Detection of discontinuities such as cracks, laps, porosity, cold shuts, lack of bond, and similar defects. Because inspection can be performed in normal light, this method can be used when...
OBJECT: Primarily to make porous magnesium alloy castings pressure tight.
SUPERSEDING SPECIFICATION: The requirements of this specification are embodied in the latest issue of AMS 2664, SILVER BRAZING, For Use Up to 800F degrees (425C degrees). The requirements of the...
Technical Standard
The complete requirements for procuring the product shall consist of this document and the latest Issue of the basic specification, AMS2431.
This procedure covers ultrasonic inspection of tubular, centrifugally-cast, corrosion- resistant steel cylinders.
This procedure covers ultrasonic inspection of tubular, centrifugally-cast, corrosion-resistant steel cylinders.
This specification covers a blackening solution, applied at room temperature, for touch-up of blackened (AMS 2472) aluminum to provide a uniform ebony-black surface. Such coatings are used in decorative and...
This specification covers a blackening solution, applied at room temperature, for touchup of black oxide coated (AMS 2485 or MIL-C-13924, Class 1) steel to provide a uniform, ebony-black surface. Such...
This specification covers a blackening solution, applied at room temperature, to damaged or reworked surfaces of black-dyed anodized (AMS 2472) aluminum to provide a uniform ebony-black surface.
This specification covers a blackening solution, applied at room temperature, to damaged or reworked surfaces of black-dyed anodized (AMS2472) aluminum to provide a uniform ebony-black surface.
This specification covers a coating consisting of finely-powdered graphite in a heat-resistant inorganic binder.
This specification covers a coating consisting of finely-powdered molybdenum disulfide in a heat-resistant inorganic binder applied to parts.
This specification covers a coating consisting of finely-powdered molybdenum disulfide in a heat-resistant inorganic binder.
This specification covers a coating consisting of tungsten disulfide without binders and not requiring a curing process.
This specification covers a mixed dimer used in vapor deposition of a protective polymer coating on electronic parts.
This specification covers a mixture of liquid hydrocarbons and soluble additives.
This specification covers a procedure for revealing the macrostructure and microstructure of selected titanium alloys.
This specification covers a procedure for revealing the macrostructure and microstructure of selected titanium-base alloys.
This specification covers a procedure for revealing the macrostructure and microstructure of titanium alloys.
This specification covers a procedure, typically referred to as Blue Etch Anodize, for revealing the macrostructure and microstructure of selected titanium alloys.
This specification covers a silver alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips and a viscous mixture (paste) of powder in a suitable...
This specification covers a thin lubricating coating consisting of finely powdered graphite in a heat-resistant inorganic binder.
This specification covers a thin lubricating coating consisting of finely powdered molybdenum disulfide in a heat-resistant inorganic binder.
This specification covers a touch-up blackening solution for ferrous metals, applied at room temperature.
This specification covers an anti-seize compound in the form of a grease.
This specification covers optical-quality coatings applied to instrument glasses.
This specification covers optical-qualtiy coatings applied to instrument glasses.
This specification covers procedures and requirements for peening of metal parts with portable, bonded-shot, rotary flap assemblies in accordance with AS2592. The principles of rotary flap peening are similar to...
This specification covers procedures for ultrasonic immersion inspection of premium grade wrought titanium and titanium alloy forgings. Premium grade is a term used to describe titanium alloys used for critical...
This specification covers procedures for ultrasonic immersion inspection of premium grade wrought titanium and titanium alloy round billet 5 inches (127 mm) and over in nominal diameter (see 8.5). Metal...
This specification covers procedures for ultrasonic immersion inspection of premium grade wrought titanium and titanium alloy round billet 5.0 inches (127 mm) and over in nominal diameter.
This specification covers procedures for ultrasonic immersion inspection of premium-grade wrought titanium and titanium alloy round billet 5 inches (127 mm) and over in nominal diameter (see 2.6.1 ). Metal...
This specification covers procedures for ultrasonic inspection of flat, rectangular, round, cylindrical, and contoured products having a thickness or cross-sectional dimension greater than 0.5 in. (12.5 mm) by pulse-echo procedure,...
This specification covers procedures for ultrasonic inspection of thin wall metal tubing of titanium, titanium alloy, and corrosion and heat resistant steels and alloys having nominal OD over 0.1875 in.
This specification covers procedures for ultrasonic inspection of thin wall metal tubing of titanium, titanium alloy, and corrosion and heat resistant steels and alloys having nominal OD over 0.1875 inch...
This specification covers procedures for ultrasonic inspection of thin wall metal tubing of titanium, titanium alloy, and corrosion- and heat-resistant steels and alloys having nominal OD over 0.1875 inch (4.762...
This specification covers procedures for ultrasonic inspection, by pulse-echo procedures, of flat, rectangular, round, cylindrical, and contoured products having a thickness or cross-sectional dimension greater than 0.5 inch (12.7 mm),...
This specification covers procedures for ultrasonic inspection, by pulse-echo procedures, of flat, rectangular, round, cylindrical, and contoured products having a thickness or cross-sectional dimension greater than 0.50 inch (12.7 mm),...
This specification covers procedures for wet and dry methods of magnetic particle inspection.
This specification covers requirements for a coating consisting of finely powdered molybdenum disulfide in a heat-resistant inorganic binder applied to parts.
This specification covers requirements for a coating consisting of finely-powdered molybdenum disulfide in a heat-resistant inorganic binder applied to parts.
This specification covers requirements for poly-monochloro-para -xylylene coatings.
This specification covers the engineering requirements for a treatment to provide enhanced corrosion resistance to sheet metal parts, such as brackets, spacers, and washers, fabricated from martensitic corrosion-resistant steels, usually...
This specification covers the engineering requirements for a treatment to provide maximum attainable corrosion resistance to sheet metal parts, such as brackets, spacers, and washers, fabricated from martensitic corrosion-resistant steels,...
This specification covers the engineering requirements for finishing aircraft parts and assemblies with a black enamel.
This specification covers the engineering requirements for finishing aircraft parts and assemblies with an aluminum enamel.
This specification covers the engineering requirements for finishing aircraft parts and assemblies with an engine gray enamel.
This specification covers the engineering requirements for laser beam machining, such as cutting and drilling.
This specification covers the engineering requirements for preparing surfaces of both virgin and filled polytetrafluoroethyl ene (PTFE) materials for bonding and the properties resulting from the treatment.
This specification covers the engineering requirements for preparing surfaces of polytetrafluoroethyl ene (PTFE) for bonding and the properties resulting from the treatment.
This specification covers the engineering requirements for preparing surfaces of polytetrafluoroethyl ene for bonding and the properties resulting from the treatment.
This specification covers the engineering requirements for producing a phosphate coating on ferrous alloys and the properties of the coating.
This specification covers the engineering requirements for producing an anodic coating on aluminum and aluminum alloys which are subsequently sealed with an organic resin.
This specification covers the engineering requirements for producing black oxide coatings on parts and the properties of such coatings.
This specification covers the engineering requirements for producing brazed joints in parts fabricated from steels, iron alloys, nickel alloys, cobalt alloys, and copper alloys by use of silver alloys, and...
This specification covers the engineering requirements for producing brazed joints in parts made of steels, iron alloys, nickel alloys, and cobalt alloys by use of silver alloy filler metals and...
This specification covers the engineering requirements for producing brazed joints in parts made of steels, iron alloys, nickel alloys, and cobalt alloys by use of silver alloy filler metals, and...
This specification covers the engineering requirements for producing brazed joints in parts made of steels, iron alloys, nickel alloys, and cobalt alloys using gold-nickel alloy filler metal.
This specification covers the engineering requirements for producing brazed joints in parts made of steels, iron alloys, nickel alloys, cobalt alloys, and copper alloys by use of silver alloys and...
This specification covers the engineering requirements for production of brazed joints in parts made of iron, nickel, and cobalt base alloys by use of silver alloys and the properties of...
This specification covers the engineering requirements for production of brazed joints in parts made of iron, nickel, cobalt, and copper base alloys by use of silver alloys and the properties...
This specification covers the equipment and process requirements for forming or straightening metal parts using Ultrasonically Activated Needle Peening.
This specification covers the procedure for application to fasteners of a corrosion and heat resistant aluminum coating material having a thermosetting inorganic binder and the properties of the finished coating.
This specification covers the procedure for ultrasonic inspection of flat, contoured, and cylindrical products having a cross sectional thickness of 0.02 - 0.5 in. (0.5 - 13 mm). This specification...
This specification covers the procedure for ultrasonic inspection of flat, contoured, and cylindrical products having a cross-sectional thickness of 0.02 to 0.50 inches (0.5 to 12.7 mm). This specification does...
This specification covers the procedure for ultrasonic inspection of flat, contoured, round and hollow cylindrical products having a cross-sectional thickness of 0.02 to 0.50 inches (0.5 to 12.7 mm). This...
This specification covers the procedure for ultrasonic inspection of flat, contoured, round, and hollow cylindrical products having a cross-sectional thickness of 0.02 to 0.50 inch (0.5 to 12.7 mm). This...
This specification covers the procedure for ultrasonic inspection of titanium-base alloy products 0.5 in. (13 mm) and over in cross sectional thickness.
This specification covers the procedure for ultrasonic inspection of wrought titanium and titanium alloy products 0.25 inch (6.4 mm) and over in cross-section (thickness) or diameter.
This specification covers the procedure for ultrasonic inspection of wrought titanium and titanium alloy products 0.50 in. (12.5 mm) and over in cross-sectional thickness.
This specification covers the procedure for ultrasonic inspection of wrought titanium and titanium alloy products 0.50 inch (12.7 mm) and over in cross-sectional thickness.
This specification covers the procedures for radiographic inspection.
This specification covers the properties of a mixed dimer.
This specification covers the requirements for a low-electrical-resis tance chemical conversion coating on aluminum and aluminum alloy parts.
This specification covers the requirements for a manganese phosphate coating on ferrous alloys.
This specification covers the requirements for an inorganic black coating applied at ambient temperature to steel to touch up black oxide coating in areas where the black oxide has been...
This specification covers the requirements for an inorganic blackening solution for steel, applied at room temperature.
This specification covers the requirements for application to fasteners of a corrosion and heat resistant aluminum coating material having a thermosetting inorganic binder and the properties of the finished coating.
This specification covers the requirements for black oxide coatings on parts.
This specification covers the requirements for computer controlled laser peening of metal part surfaces to induce residual compressive stresses at and beneath the surface.
This specification covers the requirements for computer-controlled laser peening of metal part surfaces to induce residual compressive stresses at and beneath the surface.
This specification covers the requirements for inducing compressive residual stresses on the surface of metal parts using ultrasonically activated shot peening.
This specification covers the requirements for producing a manganese phosphate coating on ferrous alloys and the properties of the coating.
This specification covers the requirements for producing a zinc phosphate coating on ferrous alloys and the properties of the coating.
This specification covers the requirements for saturation peening, straightening and forming metal parts using controlled pneumatic activated needles.
This specification covers the requirements for saturation peening, straightening, and forming metal parts using controlled pneumatic activated needles.
This specification covers two types of refined hydrocarbon compounds in the form of liquids. This product has been used typically as a vehicle for the suspension of magnetic particles used...
This specification covers two types of refined hydrocarbon compounds in the form of liquids. This specification only covers newly manufactured materials.
This specification covers two types of refined hydrocarbon compounds in the form of liquids.
This specification describes the engineering requirements for producing an electrically-insulat ing, non-powdery anodic coating on titanium and titanium alloys and the properties of such coatings.
This specification details requirements and procedures for the detection of defects in aircraft and engine components during maintenance and overhaul operations.
This specification details requirements and procedures for the detection of defects in aircraft structural and engine components during maintenance and overhaul operations.
This specification establishes a procedure for detection of defects by use of a fluorescent, penetrating liquid.
This specification establishes a procedure for detection of discontinuities open to the surface of parts by the use of a penetrating dye.
This specification establishes hardness and electrical conductivity acceptance criteria of finished or semi-finished parts of wrought aluminum alloys.
This specification establishes requirements, instructions, and procedures to ensure that fluorescent penetrant inspections are capable of achieving an acceptable level of defect detection on aircraft and engine components during maintenance...
This specification establishes the classification, technical requirements, tests, and test procedures for the qualification, approval, and quality verification of all materials used in the liquid penetrant methods of inspection with...
This specification establishes the engineering requirements for anodic coatings, on magnesium and magnesium alloys, deposited from an alkaline
This specification establishes the engineering requirements for electropolishing metallic parts and materials using a Computer Aided Engineering approach.
This specification establishes the engineering requirements for producing a hard anodic coating on aluminum and aluminum alloys and the properties of such coating.
This specification establishes the engineering requirements for producing a hard coating on aluminum alloys and the properties of such coating.
This specification establishes the engineering requirements for producing a hard coating on aluminum and aluminum alloys and the properties of such coating.
This specification establishes the engineering requirements for producing a hard, teflon-impregnated or codeposited coating on aluminum alloys and the properties of such coating.
This specification establishes the engineering requirements for producing a hard, teflon-impregnated or codeposited teflon-aluminum oxide coating on aluminum alloys and the properties of such coating.
This specification establishes the engineering requirements for producing an acid-type, anodic coating on magnesium alloys and the properties of the coating.
This specification establishes the engineering requirements for producing an anodic coating on titanium and titanium alloys and the properties of the coating.
This specification establishes the engineering requirements for producing an electrolytic conversion (anodic) coating on titanium and titanium alloys and the properties of the coating.
This specification establishes the engineering requirements for producing an eletrolytic conversion (anodize) coating on titanium and titanium alloys and the properties of the coating.
This specification establishes the engineering requirements for producing anodic coatings on aluminum alloys and the properties of such coatings.
This specification establishes the engineering requirements for producing anodic coatings on magnesium and magnesium alloys, from an alkaline electrolyte, and the properties of those coatings.
This specification establishes the engineering requirements for producing chemical conversion coatings on titanium alloys and the properties of such coatings.
This specification establishes the engineering requirements for producing chemical conversion coatings on titanium alloys and the properties of the coating.
This specification establishes the engineering requirements for producing chemical conversion coatings on titanium-base alloys and the properties of such coatings.
This specification establishes the engineering requirements for producing chemical-film coatings on aluminum alloys and the properties of such coatings.
This specification establishes the engineering requirements for producing chemical-film coatings on aluminum and aluminum alloys and the properties of such coatings.
This specification establishes the engineering requirements for producing chromate conversion coatings on magnesium alloys and the properties of the coatings.
This specification establishes the engineering requirements for producing dyed anodic coatings on aluminum alloys and the properties of such coatings.
This specification establishes the engineering requirements for producing dyed anodic coatings on aluminum-base alloys and the properties of such coatings.
This specification establishes the engineering requirements for producing thick coatings of polytetrafluoroethyl ene (PTFE) resin on parts and the properties of such coatings.
This specification establishes the engineering requirements for producing thick coatings of polytetrafluoroethyl ene resin on parts and the properties of such coatings.
This specification establishes the engineering requirements for producing thin coatings of polytetrafluoroethyl ene (PTFE) resin on parts and the properties of such coatings. Primarily to provide dry lubrication, high heat...
This specification establishes the engineering requirements for producing thin coatings of polytetrafluoroethyl ene (PTFE) resin on parts and the properties of such coatings.
This specification establishes the engineering requirements for producing thin coatings of polytetrafluoroethyl ene resin on parts and the properties of such coatings.
This specification establishes the engineering requirements for producing undyed anodic coatings on aluminum alloys and the properties of such coatings.
This specification establishes the requirements for a chemical conversion coating on titanium alloys.
This specification establishes the requirements for a hard aluminum oxide coating, impregnated or codeposited with polytetrafluoroethyl ene (PTFE) on aluminum alloys.
This specification establishes the requirements for a hard anodic coating on aluminum and aluminum alloys.
This specification establishes the requirements for anodic coatings on aluminum alloys.
This specification establishes the requirements for chemical-film (conversion) coatings on aluminum alloys.
This specification establishes the requirements for chromate conversion coatings on magnesium alloys.
This specification establishes the requirements for dyed anodic coatings on aluminum alloys.
This specification establishes the requirements for etch inspection of bare high-strength low-alloy steel parts having tensile strength of 180 ksi (1241 MPa) and higher and of carburized parts to detect...
This specification establishes the requirements for etch inspection of bare high-strength low-alloy steel parts having tensile strength of 180,000 psi (1240 MPa) and higher and of carburized parts to detect...
This specification establishes the requirements for etch inspection of steel parts to detect overheating (rehardening or over-tempering) caused by abusive machining or grinding or to detect localized discontinuous carburization.
This specification establishes the requirements for etch inspection of steel parts to detect overheating (rehardening or overtempering) caused by abusive machining or grinding, or to detect localized discontinuous carburization.
This specification establishes the requirements for undyed anodic coatings on aluminum alloys.
This specification establishes the requirements for undyed thin anodic coatings on aluminum alloys using chemical solutions containing sulfuric acid.
This specification has been declared "CANCELLED " by the Aerospace Materials Division, SAE, as of December 2008. By this action, this document will remain listed in the Numerical Section of...
This specification has been declared "CANCELLED" by the Aerospace Materials Division, SAE as of January 1990.
This specification has been declared "CANCELLED" by the Aerospace Materials Division, SAE.
This specification has been declared "NONCURRENT" by the Aerospace Materials Division, SAE, as of 1-1-84. It is recommended that this specification not be specified for new designs. This cover sheet...
This specification has been declared "SUPERSEDED" by the Aerospace Materials Division, SAE.
This specification has been declared 'CANCELLED' by the Aerospace Materials Division SAE, as of April 1996. and has been superseded ASTM E 1444.
This specification has been declared 'SUPERSEDED' by the Aerospace Materials Division, SAE, as of February 1995. The requirements of this specification are embodied in the latest issue of ASTM E...
This specification provides processing and acceptance requirements for electrical discharge machining (EDM) when applied to the manufacturing of parts.
This specification provides requirements and procedures for air-pressure leak testing of parts and assemblies.
This specification provides requirements and procedures for air-pressure leak testing of parts. MAM 2601, specified in SI (metric) units, is the equivalent of this AMS.
This specification provides requirements and procedures for air-pressure leak testing of parts.
This specification provides requirements and procedures for air-pressure leak testing of parts
This specification provides requirements and procedures for gas-pressure leak testing of parts.
This specification provides requirements and procedures for hydraulic-pressure leak testing of parts. MAM 2616, specified in SI (metric) units, is the equivalent of this AMS.
This specification provides requirements and procedures for hydraulic-pressure leak testing of parts. MAM 2620, specified in SI (metric) units, is the equivalent of this AMS.
This specification provides requirements and procedures for hydraulic-pressure leak testing of parts. MAM 2625, specified in SI (metric) units, is the equivalant of this AMS.
This specification provides requirements and procedures for hydraulic-pressure leak testing of parts.

<< Prev Next >>