This specification covers a corrosion and heat-resistant nickel alloy in the form of bars up to 4.00 inches (101.6 mm) exclusive in nominal diameter or thickness, forgings 4.00 inches (101.6 mm) exclusive in nominal thickness, flash welded rings up to 4.00 inches (101.6 mm) exclusive in nominal radial thickness, and stock of any size for forging or flash welded rings (see 8.6 ).
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AMS5671H |
| Product Name | Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 72Ni - 15.5Cr - 0.95Cb - 2.5Ti - 0.70Al - 7.0Fe Consumable Electrode or Vacuum Induction Melted 1800 °F (982 °C) Solu... |