SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| No scope available. | |
| Technical Standard | |
| This specification covers a free-machining, low-alloy steel in the form of round bars 3.50 in. (90 mm) and under in nominal diameter. | |
| This specification covers a free-machining, low-alloy steel in the form of round bars 3.50 inches (88.9 mm) and under in nominal diameter produced by a die-drawing process. | |
| This specification covers a free-machining, low-alloy steel in the form of round bars 3.50 inches (88.9 mm) and under in nominal diameter. | |
| This specification covers a low-alloy steel in the form of round bars not over 3.50 in. (88.9 mm) in diameter. | |
| This specification covers a low-alloy steel in the form of round bars up to 2.00 in. (50.8 mm), incl, in diameter. | |
| This specification covers a low-alloy steel in the form of sheet, strip, and plate 4.00 inches (101.6 mm) and under in thickness. | |
| This specification covers a low-alloy steel in the form of sheet, strip, and plate. | |
| This specification covers a low-alloy steel in the form of welding wire. Type 2 - Copper Coated Wire was removed from this document (see 8.5 ). | |
| This specification covers a low-alloy steel in the form of welding wire. | |
| This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock. | |
| This specification covers aircraft-quality, low-alloy steel in the form of round, seamless tubing. | |
| This specification covers an aircraft quality, low alloy steel in the form of sheet, strip, and plate. | |
| This specification covers an aircraft-quality low-alloy steel in the form of round, seamless tubing having a wall thickness not greater than 0.188 in. (4.78 mm). | |
| This specification covers an aircraft-quality, low alloy steel in the form of sheet, strip, and plate. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of bars and forgings 1.50 inches or less in diameter or least distance between parallel sides (thickness). | |
| This specification covers an aircraft-quality, low-alloy steel in the form of bars and forgings. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, flash welded rings, and stock for forging and flash welded rings. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, flash-welded rings, and stock for forging or flash-welded rings. | |
|
Steel Bars, Forgings, Mechanical Tubing and Forging Stock 0.65Cr - 1.25Ni (0.33 - 0.38C) -- AMS6330K
Steel Bars, Forgings, and Tubing 0.65Cr - 0.70Ni - 0.25Mo (0.38 - 0.43C) (8740 Modified) -- AMS6324J
|
This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock. |
| This specification covers an aircraft-quality, low-alloy steel in the form of bars. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of heat treated bars 1.50 inches (38.1 mm) and less in diameter or least distance between parallel sides. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of heat treated bars and forgings 1.00 inches (25.4 mm) and under in nominal cross section or diameter and for... | |
| This specification covers an aircraft-quality, low-alloy steel in the form of heat treated bars and forgings. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of heat treated bars. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of heat-treated bars 1.50 inches (38.1 mm) and less in diameter or least distance between parallel sides. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of heat-treated bars and forgings. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of mechanical tubing. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of round, non-welded tubing free from OD surface seams. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of round, seamless tubing having a wall thickness not greater than 0.188 in. (4.70 mm). | |
| This specification covers an aircraft-quality, low-alloy steel in the form of round, seamless tubing having a wall thickness not greater than 0.188 in. (4.75 mm). | |
| This specification covers an aircraft-quality, low-alloy steel in the form of round, seamless tubing having a wall thickness not greater than 0.188 in. (4.78 mm). | |
| This specification covers an aircraft-quality, low-alloy steel in the form of round, seamless tubing having a wall thickness not greater than 0.188 inch (4.78 mm). | |
| This specification covers an aircraft-quality, low-alloy steel in the form of seamless mechanical tubing. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of seamless tubing. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of sheet strip, and plate. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of sheet, strip, and plate up to and including 1.500 inches (38.10 mm) in thickness. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of sheet, strip, and plate. Primarily for use where welding and moderate mechanical properties are required. Sheet and strip are... | |
| This specification covers an aircraft-quality, low-alloy steel in the form of sheet, strip, and plate. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of welded tubing. | |
| This specification covers an aircraft\u2010qualit y, low\u2010alloy steel in the form of sheet, strip, and plate. | |
| This specification covers high-strength, low-alloy steels in the form of sheet and plate up to 4.000 in. (101.60 mm) in nominal thickness. | |
| This specification covers steel in the form of laminated sheet. | |
| This specification has been declared "CANCELLED" by the Aerospace Materials Division, SAE, as of November 1994. |
| << Prev | Next >> |