SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| Primarily for parts requiring resistance to both corrosion and wear with hardness retained during exposure to temperatures up to 600 F (316 C). | |
|
ALLOY TUBING, SEAMLESS, CORROSION AND HEAT RESISTANT Nickel Base - 15.5Cr - 8Fe Annealed -- AMS5580C
|
Technical Standard |
| This specification covers a corrosion and heat resistant alloy in the form of welded and drawn tubing. | |
| This specification covers a corrosion and heat resistant alloy in the form of welded tubing. | |
| This specification covers a corrosion and heat resistant cobalt alloy in the form of sheet, strip, and plate. | |
| This specification covers a corrosion and heat resistant cobalt-base alloy in the form of sheet, strip, and plate. | |
| This specification covers a corrosion and heat resistant iron alloy in the form of welded tubing. | |
| This specification covers a corrosion and heat resistant iron-nickel alloy in the form of sheet, strip, and plate. | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of seamless tubing. | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate 1.00 in. (25.0 mm) and under in nominal thickness. | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate 1.00 inch (25.4 mm) and under in nominal thickness. | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate from 0.010 to 1.000 inch (0.25 to 25.40 mm) in thickness. | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate procured in inch/pound units. MAM 5598 is the equivalent, specified in SI... | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate procured in inch/pound units. MAM 5599, specified in SI (metric) units, is... | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate procured in inch/pound units. | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate. | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, foil, and plate. | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of two types of tubing. | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of welded and drawn tubing. | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of welded tubing. | |
| This specification covers a corrosion and heat resistant nickel base alloy in the form of sheet, strip, and plate. | |
| This specification covers a corrosion and heat resistant nickel-base alloy in the form of sheet, strip, and plate. | |
| This specification covers a corrosion and heat resistant steel in the form of bars, wire, and forgings 7.0 inches (178 mm) and under in nominal diameter or least distance between... | |
| This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings. | |
| This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading. | |
| This specification covers a corrosion and heat resistant steel in the form of seamless tubing. | |
| This specification covers a corrosion and heat resistant steel in the form of sheet, strip, and plate. | |
| This specification covers a corrosion and heat resistant steel in the form of two types of thin-wall, close-tolerance tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal... | |
| This specification covers a corrosion and heat resistant, iron-base alloy in the form of bars, wire, forgings, and forging stock. | |
| This specification covers a corrosion and heat resistant, iron-nickel alloy in the form of bars, wire, forgings, and forging stock. | |
| This specification covers a corrosion and heat-resistant iron-nickel alloy in the form of sheet, strip, and plate. | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of seamless tubing 0.125 inch (3.18 mm) and over in nominal OD with nominal wall thickness 0.015 inch... | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of seamless tubing having nominal OD of 0.125 inch (3.18 mm) and over with nominal wall thickness of... | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of seamless tubing up to and including 9.250 inches (234.95 mm) nominal OD. | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of seamless tubing. | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet and strip up to 0.187 inch (4.75 mm) thick, inclusive, and plate up to 4.000 inches... | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate 1.00 inch (25.4 mm) and under in nominal thickness. | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate procured in inch/pound units. | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate up to 1.000 inch (25.4 mm) in nominal thickness. | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate. | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, foil, and plate 1.00 inch (25.4 mm) and under in thickness (see 8.5 ). | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, foil, and plate. | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of two types of tubing. | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of welded and drawn tubing 0.125 inch (3.18 mm) and over in nominal OD and 0.015 inch (0.38... | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of welded and drawn tubing. | |
| This specification covers a corrosion and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings. | |
| This specification covers a corrosion and heat-resistant steel in the form of seamless tubing. | |
| This specification covers a corrosion and moderate heat resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers a corrosion and moderate heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings. | |
| This specification covers a corrosion and moderate heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or... | |
| This specification covers a corrosion and moderate heat resistant steel in the form of seamless tubing. | |
| This specification covers a corrosion and neat resistant cobalt alloy in the form of sheet, strip, and plate. | |
| This specification covers a corrosion resistant steel in the form of bars and wire 0.75 in. (19 mm) and under, in diameter or distance between parallel sides. | |
| This specification covers a corrosion resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers a corrosion resistant steel steel in the form of bars and wire 0.75 in. (19 mm) and under in nominal diameter or distance between parallel sides. | |
| This specification covers a corrosion- and heat-resistant cobalt alloy in the form of sheet, strip, and plate. | |
| This specification covers a corrosion- and heat-resistant iron-nickel alloy in the form of sheet, strip, and plate. | |
| This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet and strip up to 0.187 inch (4.75 mm) thick, inclusive, and plate up to 4.000 inches... | |
| This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet, strip, and plate 1.00 inch (25.4 mm) and under in nominal thickness. | |
| This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet, strip, and plate 1.000 inch (25.40 mm) and under in nominal thickness. | |
| This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet, strip, and plate up to 1.000 inch (25.4 mm) in nominal thickness. | |
| This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet, strip, and plate. | |
| This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet, strip, foil, and plate 1.00 inch (25.4 mm) and under in thickness. | |
| This specification covers a corrosion- and heat-resistant nickel alloy in the form of two types of tubing. | |
| This specification covers a corrosion- and heat-resistant nickel alloy in the form of welded and drawn tubing 0.125 inch (3.18 mm) and over in nominal OD and 0.015 inch (0.38... | |
| This specification covers a corrosion- and heat-resistant nickel alloy in the form of welded and drawn tubing. | |
| This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, and forgings 7.0 inches (178 mm) and under in nominal diameter or least distance between parallel... | |
| This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash-welded rings, and stock for forging or flash-welded rings. | |
| This specification covers a corrosion- and heat-resistant steel in the form of seamless tubing. | |
| This specification covers a corrosion-resistant steel in the form of bars, forgings, and forging stock. | |
|
Steel, Corrosion-Resistant, Bars, Wire, and Forgings 17Cr - 0.52Mo (0.95 - 1.20C) (440C) -- AMS5630K
|
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, and forging stock. |
| This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, flash welded rings, and extrusions 12 inches (305 mm) and under in nominal diameter, thickness or for... | |
| This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, flash welded rings, extrusions, and stock for forging, flash welded rings, or extrusion. | |
| This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, flash welded rings, extrusions, and stock for forging, flash welded rings, or extrusions. | |
| This specification covers a corrosion-resistant steel in the form of laminated sheet. | |
| This specification covers a corrosion-resistant steel in the form of laminated, edge-bonded sheet. | |
| This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate 4.0 inches (102 mm) and under in nominal thickness (see 8.5 ). | |
| This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate 4.0 inches (102 mm) and under in nominal thickness (see 8.6 ). | |
| This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate 4.0 inches (102 mm) and under in nominal thickness. | |
| This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate. | |
| This specification covers a corrosion-resistant steel in the form of sheet. | |
| This specification covers a corrosion-resistant steel product 12 inches (305 mm) and under in nominal diameter, thickness or for hexagons, least distance between parallel sides in the solution and precipitation... | |
| This specification covers a corrosion-resistant steel product 12 inches (305 mm) and under in nominal diameter, thickness, or for hexagons, least distance between parallel sides in the solution and precipitation... | |
| This specification covers a corrosion-resistant steel product 8 inches (203 mm) and under in nominal diameter, thickness, or for hexagons least distance between parallel sides in the solution and precipitation... | |
| This specification covers a corrosion-resistant steel product in the solution and precipitation heat treated (H1000) condition. | |
| This specification covers a corrosion-resistant steel product in the solution and precipitation heat treated (H1025) condition. | |
| This specification covers a corrosion-resistant, precipitation-harden able steel in the form of sheet and strip. | |
| This specification covers a corrosion-resistant, precipitation-harden able steel in the form of sheet, strip, and plate. | |
| This specification covers a free-machining corrosion resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers a free-machining, corrosion and moderate heat resistant steel in the form of bars, forgings, and forging stock. | |
| This specification covers a free-machining, corrosion and moderate heat resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers a free-machining, corrosion-resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers a heat-treatable, corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, and stock for forging or heading. | |
| This specification covers a high-expansion steel in the form of bars 1 in. (25 mm) and under in nominal diameter or distance between parallel sides. | |
| This specification covers a high-expansion steel in the form of bars 1.063 in. (27 mm) and under in nominal diameter or distance between parallel sides. | |
| This specification covers a high-expansion steel in the form of bars 1.063 inch (27 mm) and under in nominal diameter or distance between parallel sides. | |
| This specification covers a high-expansion steel in the form of bars, forgings, and forging stock. | |
| This specification covers a high-speed tool steel in the form of bars, forgings, and forging stock. | |
| This specification covers a precipitation hardenable corrosion and heat-resistant nickel alloy in the form of seamless tubing. | |
| This specification covers a precipitation hardenable corrosion- and heat-resistant nickel alloy in the form of seamless tubing. | |
| This specification covers a precipitation hardenable, corrosion and heat-resistant nickel alloy in the form of seamless tubing 0.125 inch (3.18 mm) and over in nominal OD and 0.015 inch (0.38... | |
| This specification covers a precipitation hardenable, corrosion and heat-resistant nickel alloy in the form of seamless tubing. | |
| This specification covers a precipitation hardenable, corrosion- and heat-resistant nickel alloy in the form of seamless tubing 0.125 inch (3.18 mm) and over in nominal OD and 0.015 inch (0.38... | |
| This specification covers a precipitation-harden able, corrosion and moderate heat resistant steel in the form of sheet and strip. | |
| This specification covers a precipitation-harden able, corrosion-resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers a precipitation-harden able, corrosion-resistant steel in the form of sheet, strip, and plate. | |
| This specification covers a premium aircraft-quality corrosion resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers a premium aircraft-quality corrosion-resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers a premium aircraft-quality corrosion-resistant steel in the form of bars, wire, forgings, flash welded rings, and extrusions up to 12 inches (305 mm) in nominal diameter, or... | |
| This specification covers a premium aircraft-quality corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings in the solution heat treated condition (See 8.4 ), and... | |
| This specification covers a premium aircraft-quality corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings up to 8.0 inches (203 mm) in diameter or least... | |
| This specification covers a premium aircraft-quality corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading. | |
| This specification covers a premium aircraft-quality, corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded... | |
| This specification covers a premium aircraft-quality, corrosion and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings. | |
| This specification covers a premium aircraft-quality, corrosion and moderate heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash... | |
| This specification covers a premium aircraft-quality, corrosion-resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers a premium-quality, corrosion and moderate heat resistant steel in the form of bars, wire, forgings, mechanical tubing, and forging stock. | |
| This specification covers an aircraft quality, corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash-welded rings, and stock for forging or flash-welded rings. | |
| This specification covers an aircraft-quality, corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings. | |
| This specification covers an aircraft-quality, corrosion and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings. | |
| This specification covers an aircraft-quality, corrosion and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash-welded rings, and stock for forging or flash-welded rings. | |
| This specification covers an aircraft-quality, corrosion and moderate heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded... | |
| This specification covers an aircraft-quality, corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash-welded rings, and stock for forging or flash-welded rings. | |
| This specification covers an alloy steel in the form of bars 1 in. (25 mm) and under in nominal diameter or distance between parallel sides. | |
| This specification covers an alloy steel in the form of bars 1 inch (25.4 mm) and under in nominal diameter or distance between parallel sides. | |
| This specification covers an alloy steel in the form of bars, forgings, and forging stock. | |
| This specification covers two grades of a precipitation-harden able, corrosion-resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers two grades of a premium aircraft-quality, corrosion-resistant steel in the form of bars, wire, forgings in the solution heat treated condition, and forging stock. Product covered by... | |
| This specification covers two grades of a premium aircraft-quality, corrosion-resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers two grades of a premium-quality, corrosion-resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers two grades of a premium-quality, precipitation-harden able, corrosion-resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers two types of corrosion and heat resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers two types of corrosion and moderate heat resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers two types of corrosion- and heat-resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers two types of corrosion-resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers two types of free-machining, corrosion and heat resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers two types of free-machining, corrosion and heat-resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers two types of free-machining, corrosion and moderate heat resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers two types of free-machining, corrosion- and heat-resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification covers two types of free-machining, corrosion-resistant steel in the form of bars, wire, forgings, and forging stock. | |
| This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of July 1, 1993. | |
| This specification has been "CANCELLED" by the Aerospace Materials, Division, SAE, as of July 1, 1993. | |
| This specification has been 'Cancelled' by the Aerospace Materials Division, SAE, as of January 1997. Alloy: T1 UNS Number: T12001 | |
| This specification has been declared "CANCELLED" by the Aerospace Materials Division, SAE, as of January 1990. | |
| This specification has been declared "CANCELLED" by the Aerospace Materials Division, SAE, as of March, 1991. |
| << Prev | Next >> |