SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 32 33 34 35 36 37 38 39 40 41 42 43 44 50 60 70 80 90 100 112
Product Name Notes
Technical Standard
The specification covers a titanium alloy in the form of wire.
This specification covers a carbon steel in the form of bars, forgings, mechanical tubing, and stock for forging or heading.
This specification covers a carbon steel in the form of sheet and strip.
This specification covers a free-cutting carbon steel in the form of bars, forgings, mechanical tubing, and forging stock.
This specification covers a free-machining carbon steel in the form of bars.
This specification covers a heat treatable titanium alloy in the form of bars, wire, forgings, flash welded rings and stock for forging, flash welded rings, or heading.
This specification covers a heat treatable titanium base alloy in the form of bars, wire, forgings, and stock for forging or heading.
This specification covers a leaded carbon steel in the form of bars, forgings, mechanical tubing, and forging stock.
This specification covers a leaded, free-cutting carbon steel in the form of bars, forgings, mechanical tubing, and forging stock.
This specification covers a low-alloy steel in the form of welding wire furnished in environment-controll ed packages.
This specification covers a low-alloy steel in the form of welding wire.
This specification covers a low-carbon steel in the form of bars, forgings, mechanical tubing, and forging stock.
This specification covers a low-carbon steel in the form of covered welding electrodes.
This specification covers a low-carbon steel in the form of seamless tubing.
This specification covers a low-carbon steel in the form of sheet and strip coated on both faces with aluminum-silicon alloy by the hot-dip process.
This specification covers a low-carbon steel in the form of sheet and strip which has been coated on both faces with an aluminum-silicon alloy by the hot-dip process.
This specification covers a low-carbon steel in the form of welded tubing.
This specification covers a low-carbon steel in the form of welding wire supplied as cut lengths.
This specification covers a low-carbon steel in the form of welding wire.
This specification covers a low-carbon steel in the form of wire supplied as coils of wire or, when specified, as straight lengths.
This specification covers a low-carbon steel in the form of wire up to 0.249 inch (6.32 mm), incl supplied as coils of wire or, when specified, as straight lengths.
This specification covers a low-carbon steel in the form of wire up to 0.249 inch (6.32 mm), inclusive, supplied as coils of wire or, when specified, as straight lengths.
This specification covers a low-carbon steel in the form of wire.
This specification covers a premium-quality titanium alloy in the form of prealloyed powder.
This specification covers a premium-quality, low-alloy steel in the form of welding wire furnished in environment-controll ed packages.
This specification covers a premium-quality, titanium alloy powder-metallurgy product in the form of billets and preforms for forgings.
This specification covers a titanium alloy in the form of bars and wire.
This specification covers a titanium alloy in the form of bars, wire, and forgings up through 4.000 inches (101.60 mm), inclusive, in diameter or least distance between parallel sides and...
This specification covers a titanium alloy in the form of bars, wire, flash welded rings 3.00 inches (76.2 mm) and under in nominal diameter or least distance between parallel sides...
This specification covers a titanium alloy in the form of bars, wire, flash welded rings up through 4.000 inches (101.60 mm), inclusive in diameter or least distance between parallel sides,...
This specification covers a titanium alloy in the form of bars, wire, flash welded rings, and stock for flash welded rings or heading.
This specification covers a titanium alloy in the form of bars, wire, flash welded rings, and stock for flash welded rings.
This specification covers a titanium alloy in the form of bars, wire, flash-welded rings up through 4.000 inches (101.60 mm), inclusive, in diameter or least distance between parallel sides, and...
This specification covers a titanium alloy in the form of bars, wire, forgings and flash welded rings 4.000 inches (101.60 mm) and under in diameter or least distance between parallel...
This specification covers a titanium alloy in the form of bars, wire, forgings up to 4.000 inches (101.60 mm) inclusive and forging stock.
This specification covers a titanium alloy in the form of bars, wire, forgings up to 4.000 inches (101.60 mm), inclusive, and forging stock.
This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 in. (100.00 mm) and under in nominal diameter or least distance between...
This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 inches (101.60 mm) and under in diameter or least distance between parallel...
This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between...
This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings up through 3.999 inches (101.57 mm), inclusive, and stock for forging, flash welded...
This specification covers a titanium alloy in the form of bars, wire, forgings, and forging stock.
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings 4.000 inches (101.60 mm) and under in diameter or least distance between parallel sides...
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings 4.000 inches (101.60 mm) and under in diameter, or least distance between parallel sides...
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel...
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings up through 3.999 inches (101.57 mm), inclusive and stock for forging, flash welded rings,...
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings up through 4.000 inches (101.60 mm) in diameter or least distance between parallel sides...
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings, and of stock for forging or flash welded rings.
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging or flash welded ring up through 6.000 inches (152.40 mm)...
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging or flash welded ring.
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging, heading, or flash welded rings.
This specification covers a titanium alloy in the form of bars, wire, forgings, flash-welded rings, and stock for forgings or flash-welded rings up through 6.000 inches (152.40 mm) in nominal...
This specification covers a titanium alloy in the form of compacts produced by pressing and sintering a blend of elemental titanium powder and aluminum-vanadium alloy powder (see 8.6 ).
This specification covers a titanium alloy in the form of compacts produced by pressing and sintering a blend of elemental titanium powder and aluminum-vanadium alloy powder and requiring minimum machining...
This specification covers a titanium alloy in the form of compacts produced by pressing and sintering a blend of elemental titanium powder and aluminum-vanadium alloy powder.
This specification covers a titanium alloy in the form of forgings 1.00 inch (25.4 mm) and under in nominal cross-sectional thickness and of forging stock any size.
This specification covers a titanium alloy in the form of forgings 1.00 inch (25.4 mm) and under in nominal cross-sectional thickness and of forging stock of any size.
This specification covers a titanium alloy in the form of forgings 3.0 in. (75 mm) and under in nominal cross-sectional thickness and of forging stock.
This specification covers a titanium alloy in the form of forgings 3.0 inches (76 mm) and under in nominal cross-sectional thickness and of stock for forging.
This specification covers a titanium alloy in the form of forgings 3.000 inches (76.20 mm) and under in nominal cross-sectional thickness and of stock for forging of any size.
This specification covers a titanium alloy in the form of forgings 3.000 inches (76.20 mm) and under in nominal diameter or least distance between parallel sides and 9 in 2x...
This specification covers a titanium alloy in the form of forgings 3.000 inches (76.20 mm) and under in nominal diameter or least distance between parallel sides and 9 square inches...
This specification covers a titanium alloy in the form of forgings 4.0 in. (100 mm) and under in nominal cross-sectional thickness and of forging stock.
This specification covers a titanium alloy in the form of forgings 4.0 inches (101.6 mm) and under in nominal cross-sectional thickness and of forging stock.
This specification covers a titanium alloy in the form of forgings 4.0 inches (102 mm) and under in nominal cross-sectional thickness and of forging stock.
This specification covers a titanium alloy in the form of forgings 4.00 inches (101.6 mm) and under in nominal cross-sectional thickness and of forging stock of any size (see 8.6...
This specification covers a titanium alloy in the form of forgings 4.00 inches (101.6 mm) and under in nominal cross-sectional thickness and of forging stock of any size.
This specification covers a titanium alloy in the form of forgings and forging stock up through 4.0 inches (102 mm) and under in nominal diameter or least distance between parallel...
This specification covers a titanium alloy in the form of forgings and forging stock.
This specification covers a titanium alloy in the form of forgings under 1.00 in. (25 mm) in nominal cross-sectional thickness and of forging stock.
This specification covers a titanium alloy in the form of forgings under 1.00 inch (25 mm) in nominal cross-sectional thickness and of forging stock.
This specification covers a titanium alloy in the form of forgings under 4.0 in. (100 mm) in nominal cross-sectional thickness and of forging stock.
This specification covers a titanium alloy in the form of forgings under 4.0 inches (102 mm) in nominal cross-sectional thickness and of forging stock.
This specification covers a titanium alloy in the form of forgings up through 4.0 inches (102 mm) and under in nominal diameter or least distance between parallel sides and 16...
This specification covers a titanium alloy in the form of forgings up to 4.000 inches (101.60 mm) inclusive and forging stock.
This specification covers a titanium alloy in the form of forgings up to 4.000 inches (101.60 mm), inclusive, and forging stock (see 8.6 ).
This specification covers a titanium alloy in the form of forgings.
This specification covers a titanium alloy in the form of four quality-grades of investment castings.
This specification covers a titanium alloy in the form of heat treated bars, wire, forgings, and flash welded rings 4.000 in. (100.00 mm) and under in nominal diameter or least...
This specification covers a titanium alloy in the form of heat treated bars, wire, forgings, and flash welded rings and of stock for forging and flash welded rings.
This specification covers a titanium alloy in the form of investment castings having four grades of permissible discontinuities.
This specification covers a titanium alloy in the form of investment castings.
This specification covers a titanium alloy in the form of investment or rammed graphite castings.
This specification covers a titanium alloy in the form of prealloyed powder.
This specification covers a titanium alloy in the form of sheet, strip, and plate in thicknesses up through 4.000 inches (101.60 mm), inclusive (See 8.7 ).
This specification covers a titanium alloy in the form of sheet, strip, and plate in thicknesses up through 4.000 inches (101.60 mm).
This specification covers a titanium alloy in the form of sheet, strip, and plate in thicknesses up to 4.000 inches (101.60 mm), inclusive (see 8.5 ).
This specification covers a titanium alloy in the form of sheet, strip, and plate in thicknesses up to 4.000 inches (101.60 mm), inclusive.
This specification covers a titanium alloy in the form of sheet, strip, and plate up through 1.000 inch (25.40 mm), inclusive.
This specification covers a titanium alloy in the form of sheet, strip, and plate up through 4 inches (101.6 mm) (see 8.5 ).
This specification covers a titanium alloy in the form of sheet, strip, and plate up through 4 inches (101.6 mm).
This specification covers a titanium alloy in the form of sheet, strip, and plate.
This specification covers a titanium alloy in the form of wire.
This specification covers a titanium alloy in the forms of investment castings having four grades of permissible discontinuities.
This specification covers a titanium-base alloy in the form of bars and wire.
This specification covers a titanium-base alloy in the form of forgings and forging stock.
This specification covers a titanium-base alloy in the form of heat treated bars, wire, and flash welded rings, and of stock for flash welded rings.
This specification covers a titanium-base alloy in the form of heat treated bars, wire, and forgings, and of forging stock.
This specification covers a titanium-base alloy in the form of heat treated bars, wire, forgings, and flash welded rings and of stock for forging and flash welded rings.
This specification covers an aluminum-killed carbon steel in the form of sheet and strip.
This specification covers metal products fabricated by direct metal deposition.
This specification covers metal products fabricated by laser deposition.
This specification covers powdered metal products consolidated by hot isostatic pressing (HIP) of titanium alloy powder compacts.
This specification covers titanium Ti 6Al-4V alloy in the form of investment castings.
This specification covers two types of carbon steel in the form of sheet, strip, and plate.
This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of August, 1992.
This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of August, 1992.
This specification has been declared "CANCELLED " by the Aerospace Materials Division, SAE, as of December 2008. By this action, this document will remain listed in the Numerical Section of...

<< Prev Next >>