SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 40 50 54 55 56 57 58 59 60 61 62 63 64 65 66 70 80 90 100 110 112
Product Name Notes
No scope available.
Primarily to provide the aerospace industry with approximate standards for comparing various shaped sections to round bars, in determining the response to hardening characteristics when heat treating low-alloy and martensitic...
Technical Standard
The purpose of this document is to provide the aerospace industry with standards for minimum stock removal allowances for bars and mechanical tubing to provide surfaces which are free from...
The scope of this document is to define the following dimensional requirements for hexagon and double hexagon head bolts and nuts having a minimum tensile strength ranging up to 220...
The scope of this document is to fully define the following dimensional requirements for hexagon and double hexagon head bolts having a minimum tensile strength ranging up to 220 ksi.
The scope of this SAE Aerospace Standard (AS) is to define the following dimensional requirements for double hexagon, hexagon head and tee headed bolts, and nuts with AS8879 UNJ inch...
The scope of this standard is to define the following dimensional requirements for double hexagon, hexagon head and tee headed bolts, and nuts having a minimum tensile strength ranging up...
The standard delineates the characteristics of electric power supplied to airborne equipment at the equipment terminals and the requirements for the utilization of such electric power by the airborne equipment.
The test procedure and related limit value are intended to apply to all ground pressure fuel dispensing systems, fixed and mobile.
The test procedure and related limit value are intended to apply to fixed and mobile ground pressure fuel dispensing systems and to aerial refueling tankers.
This Aerospace Design Standard defines a coupling which is installed in an aircraft high pressure (1850 - 2000 psig) oxygen system of a civil transport aircraft for the purpose of...
This Aerospace Standard (AS) establishes uniform requirements and procedures for the fire testing of flexible hose assemblies and rigid tube assemblies (including coiled tubes) to be used in aircraft or...
This Aerospace Standard (AS) presents a system of graphic symbols intended primarily for usage in hydraulic and pneumatic system schematic diagrams for all types of aircraft. It is also considered...
This Aerospace Standard covers low pressure aerospace convoluted hose assemblies intended for use in high temperature fluid systems. The specified temperature ranges are as noted and the maximum operating pressures...
This Aerospace Standard covers two basic types of pitch and roll indicating instruments as follows: Type I: Direct coupled to gyro Type II: Electrical repeating
This AS covers oxygen filler valves for use in aircraft to ensure safe servicing of high pressure oxygen system cylinders. The intent is that the valve shall automatically control the...
This AS establishes three classes of pallets: Type A, Air only; B, Air/Land; and C, Adapter.
This AS establishes three classes of pallets: Type A, Air only; B, Platform (Air/Surface Intermodal); and C, Adapter.
This document establishes four sizes of basic pallet nets as follows and are covered by NAS 3610 codes 2FIN, 2GIN, 2HIN and 2JIN.
This document establishes four sizes of basic pallet nets as follows: Size F (10 ft) - To restrain a 96 x 117.75 x 96 in. (2,43 x 2,99 x 2,43...
This document establishes the requirements for physical and chemical properties and the minimum tests to evaluate suitability of phosphate ester hydraulic fluids for use in aircraft systems where fire resistance...
This document establishes two classes of pallets, Type A, Air only, and B, Air/Land.
This drawing specifies parts AS12800-901, AS12800-902, AS12800-903, AS12800-904, AS12800-905, AS12800-906, AS12800-907, AS12800-908, AS12800-909, AS12800-910, AS12800-911, AS12800-912, AS12800-914, AS12800-916, AS12800-918, AS12800-920, AS12800-9204, AS12800-928, and AS12800-932. To view suppliers qualified to manufacture...
This drawing specifies parts AS12801-001, AS12801-002, AS12801-003, AS12801-004, AS12801-005, AS12801-006, AS12801-007, AS12801-008, AS12801-009, AS12801-010, AS12801-011, AS12801-012, AS12801-013, AS12801-014, AS12801-015, AS12801-016, AS12801-017, AS12801-018, AS12801-019, AS12801-020, AS12801-021, AS12801-022, AS12801-023, AS12801-024, and AS12801-025.
This SAE Aerospace Design Standard defines a coupling, which is installed in a high pressure (1850 to 2000 psig) oxygen system of a civil transport aircraft for the purpose of...
This SAE AEROSPACE Standard (AS) covers all types of manually operated high pressure Oxygen line shut off valves utilizing either metallic or nonmetallic valve seats for use in general and...
This SAE Aerospace Standard (AS) covers helical coil stud locking screw thread inserts made from formed wire in which the inner surface of the coil, after assembly provides threads of...
This SAE Aerospace Standard (AS) defines minimum standards of design, construction, and performance for two types of permanently installed, high pressure 12,800 kPa (1850 psig) and 13,800 kPa (2000 psig)...
This SAE Aerospace Standard (AS) defines the requirements for a convoluted polytetrafluoroethyl ene (PTFE) lined, metallic reinforced, hose assembly suitable for use in aerospace fluid systems at temperatures between -65...
This SAE Aerospace Standard (AS) establishes three classes of pallets: a Type A, Air only Pallet b Type B, Platform Pallet (Air/Surface Intermodal) c Type C, Adapter Pallet Pallets will...
This SAE Aerospace Standard (AS) establishes three classes of pallets: a. Type A, Air only Pallet b. Type B, Platform Pallet (Air/Surface Intermodal) c. Type C, Adapter Pallet Pallets will...
This SAE Aerospace Standard (AS) establishes uniform requirements and procedures for the fire testing of flexible hose assemblies and rigid tube assemblies (including coiled tubes) to be used in aircraft...
This SAE Aerospace Standard (AS) provides a system of graphic symbols and line codings that are intended primarily for usage in hydraulic and pneumatic system schematic diagrams for all types...
This SAE Aerospace Standard (AS) provides dimensional, structural and environmental requirements for pallet nets to be used in conjunction with 2.44 m (8 ft) wide pallets described in AS1130. The...
This specification covers corrosion prevention and mitigation aspects in Avionics, Electronics, and Electrical Wire Interconnect Systems (EWIS) from the design through the life cycle of aerospace and other systems.
This specification covers minimum design and test requirements for aircraft tire inflation-deflation equipment for use on all types of aircraft. It shall be the responsibility of the airframe manufacturer to...
This specification covers minimum requirements for brake temperature monitoring equipment whenever used on any type and model of civil aircraft. It shall be the responsibility of the purchaser to determine...
This specification covers that gyroscopic instrument normally defined as a "subminiature rate gyro." The rate gyro, when subjected to an angular rate about its input axis, provides an AC output...
This specification covers the servicing of gaseous oxygen cylinders used for breathing purposes in civil aircraft. (Refer to AIR 1059 on Transfilling & Maintenance of Oxygen Cylinders.)
This specification covers three types of flanges for magneto mountings as follows: 1. Two-bolt Flange, 2. Three-bolt Flange, and 3. Four-bolt Flange.
This specification establishes the requirements for phosphate ester hydraulic fluids for use in aircraft systems where fire resistance is required.
This standard applies to pressure reducers for gaseous breathing oxygen systems and for all performance profiles without regard to particular inlet or outlet pressures. Attention is given, however, to construction...
This standard covers all types of manually operated high pressure oxygen line shut off valves utilizing either metallic or nonmetallic valve seats for use in general and commercial type aircraft.
This standard covers all types of manually operated high pressure oxygen, cylinder shut off valves for use in commercial aircraft. It is intended that the valve shall be attached to...
This standard covers all types of manually operated high pressure oxygen, cylinder shut off valves for use in commercial type aircraft. It is intended that the valve shall be attached...
This standard covers helical coil stud locking screw thread inserts made from formed wire in which the inner surface of the coil, after assembly provides threads of standard Unified 60°
This standard covers regulators of the following types: Type I - Automatic Continuous Flow Type II - Adjustable Continuous Flow Type III - Pre-set Continuous Flow Class A - Cylinder...
This standard covers regulators of the following types:
This standard defines the minimum requirement for the design, construction and performance of continuous flow oxygen masks for crew and passengers of general aviation civil aircraft.
This standard defines the requirements for bulk protective sleeve to provide fire resistance for aircraft hose assemblies, which will enable these assemblies to meet the requirements of ARP 1055.
This standard defines the requirements for bulk protective sleeve to provide fire resistance for aircraft hose assemblies, which will enable these assemblies to meet the requirements of AS 1055. NOTE:...
This standard defines the requirements for bulk protective sleeve to provide fire resistance for aircraft hose assemblies, which will enable these assemblies to meet the requirements of AS 1055.
This standard defines the requirements for bulk protective sleeve to provide fire resistance for aircraft hose assemblies, which will enable these assemblies to meet the requirements of AS1055. NOTE: Use...
This standard is designed to cover all types of pressure reducers required for oxygen systems and for all performance profiles without regard for a particular inlet pressure or outlet pressure...
This standard is intended to apply to portable compressed gaseous oxygen equipment for the administration of supplementary and/or first aid oxygen to one or more occupants of either private or...
This standard is intended to apply to portable compressed gaseous oxygen equipment. When properly configured, this equipment is used either for the administration of supplemental oxygen, first aid oxygen or...
This standard is intended to apply to that portable compressed gaseous oxygen equipment used for the administration of supplementary and/or first aid oxygen to one or more occupants of either...
This standard is issued in loose leaf form to permit the insertion or removal of new or revised sections and test methods. All users of this standard should keep it...
This standard provides a method for the application of surface finish control primarily to aircraft engine and propeller parts. Recommendations for a Surface Roughness Standard are contained in A.S.A. publication...
This Standard provides a method for the application of surface finish control to aircraft engine parts. Recommendations for a Surface Roughness Standard are contained in A.S.A. publication B46 and this...
To define optimum standards of design, construction and performance for Diluter Demand, Automatic Pressure Breathing, Oxygen Regulators. AS 861, 'Minimum General Standards for Oxygen Systems,' is applicable as supplemented by...
To establish a standard for service time code markings on items in propulsion engines where such marking may be required for determining accumulated service time and remaining life expectancy.
To establish the acceptance criteria of surface discontinuities of bolts and screws.
To fully define the following requirements for double hexagon and hexagon bolts and screws. (a) Head dimensions (b) Shank dimensions for coarse tolerance shank bolts and close tolerance shank bolts.
To fully define the following requirements for double hexagon and hexagon bolts. (a) Head dimensions (See 3.1 ). (b) Shank dimensions (See 3.2 ). (c) Thread runout (See 3.3 ).
To fully define the following requirements for double hexagon and hexagon bolts. (a) Head dimensions (See 3.1 .) (b) Shank dimensions (See 3.2 .) (c) Geometric Control (See 3.3 .)...

<< Prev Next >>