SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| A subcommittee within SAE ISTC Division 35 has written this report to provide automotive engineers and designers a basic understanding of the design considerations and high temperature material availability for... | |
| Drain and Fill plugs used on engines, transmissions, transfer cases and front and rear drive axles for class 5 - 8 vehicles. | |
| Hardness measurements are used as a quality control check of the consistency of formulation and processing of brake linings. This hardness method is nondestructive. NOTE\u2014This method is not a measure... | |
| Hardness measurements are used as a quality control check of the consistency of formulation and processing of brake linings. This hardness method is nondestructive. The hardness and the range of... | |
| Measurement of diesel smoke in an accurate and consistent manner has been a serious problem for engine and vehicle manufacturers, users, and agencies charged with enforcing smoke limits. Several instruments,... | |
| New methods are available to assist in evaluating the risk of impulse noise-induced hearing loss from inflatable devices, for example, airbags and seat belt pretensioners. This document presents some background... | |
| Not applicable. | |
| SAE data file format for exchanging controlled periodic overload data. The object of this SAE Standard is to provide a simple, common methodology for exchanging the data from periodic overload... | |
| SAE developed this document and associated spreadsheets at the request of automobile manufacturers to help compare products from multiple suppliers using standard data presentation formats. This document includes several preferred... | |
| SAE developed this document at the request of automobile manufacturers to help compare products from multiple suppliers using standard data presentation formats. This document includes several preferred formats for presenting... | |
| SAE J2534-1 defines a standard vehicle network interface that can be used to reprogram emission-related control modules. However, there is a need to support vehicles prior to the 2004 model... | |
| SAE J2534-1_0500 defines the pass-thru interface requirements for the reprogramming of emission related control modules. The SAE J2534-2/X_0500 document set adds extensions to the SAE J2534-1_0500 API (version 05.00) specification... | |
| SAE J2551-3 recommended practice provides recommendations for a procurement process for carbon, alloy and high strength low alloy steel tube assemblies for fluid power applications utilizing commonly available manufacturing methods... | |
| SAE J2551-3 recommended practice provides recommendations for a procurement process for carbon, alloy, and high strength low alloy steel tube assemblies for fluid power applications utilizing commonly available manufacturing methods... | |
| SAE J2552 provides limited, dimensional and general performance requirements for low pressure, field attachable, push-on hose and their mating hose fittings. The intended application is for fluid and pneumatic power... | |
| SAE J2600 applies to design, safety and operation verification of Compressed Hydrogen Surface Vehicle (CHSV) refuelling connection devices hereinafter referred to as nozzle and receptacle. CHSV Refuelling nozzles and receptacles... | |
| SAE J2600 applies to the design and testing of Compressed Hydrogen Surface Vehicle (CHSV) fueling connectors, nozzles, and receptacles. Connectors, nozzles, and receptacles must meet all SAE J2600 requirements and... | |
| SAE J2601 establishes the protocol and process limits for hydrogen fueling of light duty vehicles. These process limits (including fuel temperature, the maximum fuel flow rate, and rate of pressure... | |
| SAE J2601 establishes the protocol and process limits for hydrogen fueling of light duty vehicles. These process limits (including the fuel delivery temperature, the maximum fuel flow rate, the rate... | |
| SAE J2601 establishes the protocol and process limits for hydrogen fueling of vehicles with total volume capacities greater than or equal to 49.7 L. These process limits (including the fuel... | |
| SAE J2601-4 establishes process limits for ambient temperature hydrogen fueling of light-duty automotive vehicles, passenger cars, and trucks that use a compressed hydrogen storage system (CHSS) that meets SAE J2579,... | |
| SAE TIR J2601 establishes safety limits and performance requirements for gaseous hydrogen fuel dispensers. The criteria include maximum fuel temperature at the dispenser nozzle, the maximum fuel flow rate, the... | |
| Technical Standard | |
| Test procedure for Anti-Lock brake system (ABS/Anti-Lock) performance for on-highway commercial vehicles over 4536 kg (10 000 lb). | |
| Test procedure for Anti-Lock brake system (ABS/Anti-Lock) performance for trucks, truck-tractors and buses over 4536 kg (10 000 lb). | |
| Test procedure for anti-lock brake system (ABS/anti-lock) performance for trucks, truck-tractors, and buses over 4536 kg (10000 pounds). | |
| The function of uniform terminology is to promote understandable and exact communication in the area of vision. A great deal of effort has been expended to make these definitions suit... | |
| The Gauge Evaluation Procedure Task Force was formed by the Non-Hydraulic Hose Committee to develop a gauge evaluation procedure to be used when evaluating the capability of gauges used for... | |
| The Hose Measurement Task Force conducted a round-robin study to determine the measuring capability of automotive suppliers and users to simultaneously measure the Inside Diameter (ID), Outside Diameter (OD), Wall... | |
| The methods included in this document are: a Voltage-Temperature Design Margins. b Voltage Interruptions and Transients. c Voltage Dropouts and Dips. d Current Draw Under a Number of Conditions. e... | |
| The minimum performance values in this recommended practice are applicable to vehicles with brake systems having typical service pressure ranges 0-1800 psi (0-12.4 MPa) hydraulic or 0-120 psi (0-0.8 MPa)... | |
| The minimum performance values in this SAE Recommended Practice are applicable to vehicles with brake systems having typical service pressure ranges 0 to 14.1 MPa (0 to 2050 psi) hydraulic... | |
| The minimum performance values in this SAE Recommended Practice are applicable to vehicles with brake systems having typical service pressure ranges 0 to 16.6 MPa (0 to 2400 psi) hydraulic... | |
| The modeling requirements listed in this document provide guidelines for specifying: Analysis requirements Computer-Aided Engineering (CAE) simulator Model fidelity System assumptions Model architecture Validation requirements Deliverables for electrical/electroni c components... | |
| The Mounting Height Task Force was tasked to determine the extent of the problem(s) associated with vehicle headlamps mounted at or above the level of the mirror(s) in passenger vehicles; | |
| The purpose of this document is to define design, construction, operational, and maintenance requirements for hydrogen fuel storage and handling systems in on-road vehicles. Performance-based requirements for verification of design... | |
| The purpose of this document is to provide performance requirements for hydrogen dispensing systems used for fueling 35 MPa heavy duty hydrogen transit buses and vehicles (other pressures are optional). | |
| The purpose of this document is to provide the user with the procedures needed to properly assemble and disassemble the H-III6C dummy, certify its components and to verify its mass... | |
| The purpose of this guideline is to provide the essential design considerations for the metal "V" belt variator used in continuously variable transmissions. Information from SAE papers, transmission manufacturers, and... | |
| The purpose of this SAE Information Report is to describe currently known automotive active stability enhancement systems, as well as identify common names which can be used to refer to... | |
| The purpose of this SAE Information Report is to specify the requirements necessary to fully define the Serial Data Communication Interface (SCI) used in the reprogramming of emission-related powertrain Electronic... | |
| The SAE J2521 procedure applies to high-frequency squeal noise occurrences for on-road passenger cars and light trucks below 4540 kg of GVWR. The procedure incorporates high-temperature and low-temperature test matrixes... | |
| The SAE J2521 procedure is applicable to high frequency squeal noise occurrences for on-road passenger car and light trucks below 4,540 kg of GVWR. The procedure incorporates high temperature and... | |
| The SAEJ2521 procedure is applicable to high frequency squeal type noise occurrences for passenger car and light truck type vehicles that are used under conventional operating conditions. The procedure incorporates... | |
| The scope and purpose of the SAE Recommended Practice is to provide standards for the control and indication of parking brakes in hydraulic braked vehicles over 4540 kg (10 000... | |
| The scope and purpose of the SAE Recommended Practice is to provide standards for the control and indication of parking brakes in hydraulic braked vehicles over 4540 kg (10000 lb)... | |
| The scope of this Recommended Practice encompasses the following objectives: Concentrate on general best practices for vehicular embedded software design. Establish programming language-independent best practices. Establish hardware/software interface best practices. | |
| The scope of this Recommended Practice encompasses the following objectives: Concentrate on the general best practices for vehicular embedded software design. Establish programming language-independent best practices. Establish hardware/software interface best... | |
| There is currently no requirement in place for aftermarket brake lining performance. NHTSA has indicated that the automotive aftermarket should take a proactive approach to come up with a standard... | |
| These general guidelines and precautions apply to personnel operating directional drilling tracking equipment when used with Horizontal Earthboring Machines as defined in SAE J2022. | |
| These recommended practices provide general recommendations for designing and fabricating carbon, alloy and high strength low alloy steel tube assemblies for fluid power applications utilizing commonly available manufacturing methods and... | |
|
Recommended Practices for Fluid Conductor Carbon and Alloy Steel Tubing Applications -- J2551_201005
|
These recommended practices provide general recommendations for designing and fabricating metallic tubes and tube assemblies for fluid power applications utilizing commonly available manufacturing methods and general guidelines for tube selection... |
| These recommended practices provide recommendations for general specifications and performance requirements of carbon, alloy and high strength low alloy steel tube assemblies for fluid power applications utilizing commonly available manufacturing... | |
| These test procedures were developed based upon the knowledge that steel panel dent resistance characteristics are strain rate dependent. The "quasi-static" section of the procedure simulates real world dent phenomena... | |
| This code specifies the conditions of testing and engine configuration which must be satisfied in order to qualify for the designation "SAE net" horsepower or "SAE gross" horsepower or in... | |
| This document covers the requirements for SAE implementations based on ISO 17987. Requirements stated in this document will provide a minimum standard level of performance to which all compatible systems,... | |
| This document covers the requirements for SAE implementations based on ISO 17987:2016. Requirements stated in this document will provide a minimum standard level of performance to which all compatible ECUs... | |
| This document covers the requirements for SAE implementations based on LIN 2.0. Requirements stated in this document will provide a minimum standard level of performance to which all compatible ECUs... | |
| This document covers the requirements for SAE implementations based on LIN 2.0. Requirements stated in this document will provide a minimum standard level of performance to which all compatible systems,... | |
| This document covers the tests to be performed on all J2602-1 defined Master and Slave nodes. Tests described in this document will ensure a minimum standard level of performance to... | |
| This document covers the tests to be performed on all SAE J2602-1 (2021 revision) devices. Tests described in this document will ensure a minimum standard level of performance to which... | |
| This document covers the tests to be performed on all SAE J2602-1 defined Master and Slave nodes. Tests described in this document will ensure a minimum standard level of performance... | |
| This document defines the test conditions, procedures, and performance specifications for 6-, 12-, and 24-V manually actuated headlamp switches (circuit breaker(s) may be incorporated for circuit overload protection). | |
| This document establishes a method for characterizing the design margins and compatibility of electronic devices and equipment used in vehicles to various voltage fluctuations and transients over temperature. | |
| This document establishes methods for characterizing the robustness of vehicle electronic modules to certain environmental stresses. They include: Voltage-Temperature Design Margins Voltage Interruptions-Transi ents Over Temperature Voltage Dips Current Draw... | |
| This document establishes minimum performance criteria and definition of terms for the towing interface between a towing vehicle and fifth wheel or gooseneck trailer at or below 13 608 kg... | |
| This document establishes minimum performance criteria and definition of terms for the towing interface between a towing vehicle and fifth wheel or gooseneck trailer at or below 13608 kg (30000... | |
| This document establishes performance, material, and design requirements and design guidelines for halogen replaceable light sources used in road illumination devices for forward lighting. Non-halogen filament light sources suitable for... | |
| This document establishes safety limits and performance requirements for gaseous hydrogen fuel dispensers used to fuel Hydrogen Powered Industrial Trucks (HPITs). It also describes several example fueling methods for gaseous... | |
| This document is applicable to all air-to-air charge air coolers used with internal combustion engines. | |
| This document provides the rationale used by the Navigation Function Accessibility Subcommittee (the Subcommittee) for the development and content of a SAE J2364 Recommended Practice: Navigation and Route Guidance Function... | |
| This Information Report describes eddy current testing, flux leakage testing, ultrasonic testing, and magnetic particle testing of steel tubing. The purpose of these testing methods is to expose flaws in... | |
| This information report provides general information for installing and tightening fluid conductors and connectors. Following these guidelines, with the consistent proper use of torque wrenches, tightening procedures and correct torque... | |
| This Information Report relates to a special class of automotive adaptive equipment which consists of modifications to the hydraulic control mechanism of Original Equipment Manufacturer (OEM) power steering systems provided... | |
| This Information Report relates to a special class of automotive adaptive equipment which consists of modifications to the power brake booster systems provided as original equipment of motor vehicles. These... | |
| This practice describes recommended performance requirements of fuel tank closures used in conjunction with fuel level senders and fuel delivery systems. It provides guidelines that assure interchangeability and compatibility between... | |
| This procedure establishes a recommended practice for establishing the sensitivity of the chest displacement potentiometer assembly used in the Hybrid III family of Anthropomorphic Test Devices (ATDs, or crash dummies). | |
| This procedure is applicable to brake pad modes between 500 Hz and 16 kHz. The parameters measured with this procedure are defined as the first three natural frequencies, f n... | |
| This procedure is applicable to brake pad modes between 500 Hz. and 16 kHz. The parameters measured with this procedure are defined as the first three natural frequencies, f n... | |
| This procedure is applicable to high frequency squeal type noise occurrences for passenger car and light truck type vehicles that are used under conventional operating conditions. The procedure does not... | |
| This procedure is applicable to squeal type noise occurrences for passenger car and light truck type vehicles that are used under conventional operating conditions. For the purposes of this test... | |
| This Recommended Practice covers air braked trucks, truck-tractors, trailers and buses. It enumerates the identification and installation of the air brake components not covered in other SAE recommended practices and... | |
| This recommended practice covers service performance tests, test methods, and requirements applicable to lighting devices and components covered by SAE Standards, Recommended Practices, and Information Reports, It is intended to... | |
| This recommended practice covers service performance tests, test methods, and requirements applicable to lighting devices and components covered by SAE Standards, Recommended Practices, and Information Reports. It is intended to... | |
| This recommended practice covers the attachment of bonded anti-noise brake pad shims only. Mechanically attached shims (those without bonding) are not covered by this procedure. | |
| This Recommended Practice is derived from the FMVSS 105 vehicle test and applies to two-axle multipurpose passenger vehicles, trucks and buses with a GVWR above 4 540 kg (10 000... | |
| This Recommended Practice is derived from the FMVSS 105 vehicle test and applies to two-axle multipurpose passenger vehicles, trucks, and buses with a GVWR above 4540 kg (10000 pounds) equipped... | |
| This recommended practice is intended to provide a framework for performance testing of fuel cell systems (FCS's) designed for automotive applications with direct current (DC) output. The procedures described allow... | |
| This recommended practice is intended to serve as a design verification procedure and not a product qualification procedure. It may be used to verify design specifications or vendor claims. Test... | |
| This recommended practice is intended to serve as a procedure to verify the functional performance, design specifications or vendor claims of any PEM (Proton Exchange Membrane) type fuel cell stack... | |
| This recommended practice provides a guideline for qualifying automotive aftermarket, two-component structural foams, and defines a classification system for such foams. | |
| This recommended practice specifies criteria for steps, stairways, ladders, walkways, platforms, handrails, handholds, guardrails and entrance openings which permit access to and from operator, inspection or maintenance platforms on mobile... | |
| This recommended practice specifies requirements for rear view mirror systems to provide the operator with a clear view to the rear. | |
| This SAE Definition Document contains historic voltage regulation methods and test requirements that have not been previously published. The purpose of this document is to recommend a set of definitions... | |
| This SAE Information Report (IR) establishes a uniform procedure for assuring the manufactured quality, installed utility and performance of automotive powered gas/brake controls other than those provided by the vehicle... | |
| This SAE Information Report applies to liquefied natural gas used as vehicle fuel and requires LNG producers to provide the required information on the fuel composition and its "dispense by"... | |
| This SAE Information Report contains definitions for hydrogen fuel cell powered vehicle terminology. It is intended that this document be a resource for those writing other hydrogen fuel cell vehicle... | |
| This SAE information report covers the basic guidelines concerning off-road tire conditions that warrant replacement, removal, or repair. This material can assist the tire user in establishing specific written procedures... | |
| This SAE Information Report defines a procedure for indicating the severity of narrowband emissions from an electronic system-component. | |
| This SAE Information Report defines the functionality of typical Bluetooth applications used for remotely accessing in-vehicle automotive installations of electronic devices. Remote access may be achieved directly with on-board Bluetooth... | |
| This SAE Information Report defines the minimum performance specifications for accelerometers, load cells, and angular position transducers used within Anthropomorphic Test Devices (ATDs) when performing impact tests per SAE J211,... | |
| This SAE Information report defines the thermal transport properties important in the assessment of heat management capability of brake lining, shoe, disc and drum materials. The report discusses thermal diffusivity,... | |
| This SAE Information Report establishes a consistent procedure for measuring and analyzing the natural sway response of a particular trailer when attached to a particular vehicle under specific loading and... | |
| This SAE Information Report establishes a uniform procedure for assuring the manufactured quality, installed utility and performance of automotive remote steering controls other than those provided by the vehicle manufacturer... | |
| This SAE Information Report is intended to provide the hydraulic oil manufacturer and hydraulic equipment manufacturer with information that can be used predicting the relative impact that non petroleum based... | |
| This SAE Information Report provides a comparative summary between the various messages found in the SAE ATIS standards work (notably SAE J2313, J2353, J2354, J2369 and J2374) and that found... | |
| This SAE information report provides a means to understand the various methods of evaluating the integrity of steel tubing without the need of destroying the tubing. This report describes eddy... | |
| This SAE Information Report provides basic information about the issues surrounding the administration of stationary, infield sound testing of snowmobiles. The information provided herein is meant to enhance safety, improve... | |
| This SAE Information Report provides general information for installing and tightening fluid conductors and connectors. Following these guidelines, with the consistent proper use of torque wrenches, tightening procedures, and correct... | |
| This SAE Information Report relates to a special class of automotive adaptive equipment which consists of modifications to the power steering system provided as original equipment on personally licensed vehicles. | |
| This SAE lab recommended practice may be applied to corrosion test methods such as salt spray, filiform, Corrosion creep back, etc. This procedure is intended to permit corrosion testing to... | |
| This SAE lab test procedure should be used when performing the following specialized weathering tests for wheels; Florida Exposure, QUV, Xenon and Carbon Weatherometer. In addition to these procedures, some... | |
| This SAE Part Standard covers selected inch dimensioned set screws manufactured in accordance with American Society for Mechanical Engineers dimensional standards. This SAE standard covers material most often used in... | |
| This SAE Part Standard covers selected inch dimensioned tapping screws and metallic drive screws manufactured in accordance with American Society for Mechanical Engineers dimensional standards. This SAE standard covers material... | |
| This SAE Part Standard covers selected inch dimensioned washers and lock washers manufactured in accordance with American Society for Mechanical Engineers dimensional standards. This SAE standard covers material most often... | |
| This SAE practice is intended for the sample preparation of test pieces for automotive wheels and wheel trim. The practice provides a consistent scribing method for use on test panels... | |
| This SAE Recommended Practice (RP) describes a test method for determination of heavy truck (Class VI, VII, and VIII) tire force and moment properties under straight-line braking conditions. The properties... | |
| This SAE Recommended Practice applies to all forms of diesel and natural gas engines fueled by the combination of diesel fuel and natural gas. | |
| This SAE Recommended Practice applies to all trucks that are equipped with armlift bodies, carrier bodies, wheel lift bodies, wrecker, and underlift bodies. Additional rating methods are provided for tow... | |
| This SAE Recommended Practice applies to Liquefied Natural Gas Vehicle Fuel. The purpose of this document is to provide information on issues that are important to consider regarding LNG metering... | |
| This SAE Recommended Practice applies to motor vehicle Forward Illumination Devices which incorporate adaptive beam pattern capabilities. This document is to be used in conjunction with other forward lighting standards... | |
| This SAE Recommended Practice applies to motor vehicle Forward Illumination Devices which incorporate limited adaptive beam pattern capabilities. This document is to be used in conjunction with other forward lighting... | |
| This SAE Recommended Practice applies to personal watercraft as defined in Section 3 . | |
| This SAE Recommended Practice applies to the four primary, large volume applications in the class 7-8 heavy-duty market place, as specified in SAE J1842: a "N" trailer axle b "R"... | |
| This SAE Recommended Practice covers a procedure for evaluating plastic and multiple-layer coatings exposed to gravelometer testing (as defined in SAE J400) with an optical imaging and analysis system. The... | |
| This SAE Recommended Practice covers design and evaluation of the entire gasoline filler pipe assembly used on cars and light trucks with respect to compliance with CARB (California Air Resources... | |
| This SAE Recommended Practice covers the design and application of primary on-board wiring distribution system harnessing for surface vehicles. This document is intended for single phase nominal 120 VAC circuits... | |
| This SAE Recommended Practice defines a procedure for the use of computer generated saturation curves to determine peening intensity. Calculation of intensity within a tolerance band for each data set... | |
| This SAE Recommended Practice defines an architecture, including operating modes, in which an advanced driver interface system and related software exist. It also provides reference to a set of Federal... | |
| This SAE Recommended Practice defines an Inertia Dynamometer Test procedure that assesses the effectiveness behavior of a friction material with regard to pressure, temperature and speed for motor vehicles fitted... | |
| This SAE Recommended Practice defines test methods and general requirements at all phases of development, production, and field analysis of electrical terminals (including sense pins), connectors, and components that constitute... | |
| This SAE Recommended Practice defines the blade fuse styles, test conditions, procedures, and performance requirements for use in vehicle electrical power systems designed to the new motor vehicle industry 42... | |
| This SAE Recommended Practice defines the minimum performance specifications for sensors used within anthropomorphic test devices (ATDs) when performing impact tests per SAE J211. It is intended that any agency... | |
| This SAE Recommended Practice defines the test conditions, procedures and performance requirements for evaluating the off throttle steering capabilities of personal watercraft. This document covers both single and multiple rider... | |
| This SAE Recommended Practice defines the test conditions, procedures, and performance requirements for PTC (positive temperature coefficient of resistance) overcurrent protection devices. PTCs are typically either polymeric (PPTC) or ceramic... | |
| This SAE Recommended Practice describes a standardized interface that connects between a standard personal computer (PC) and vehicle. The purpose of this interface is to enable the reprogramming of emission-related... | |
| This SAE Recommended Practice describes a test method for determination of heavy truck (Class VI, VII, and VIII) tire force and moment properties under combined cornering and braking conditions. The... | |
| This SAE Recommended Practice describes a test method for determination of heavy truck (Class VI, VII, and VIII) tire force and moment properties under straight-line braking conditions. The properties are... | |
| This SAE Recommended Practice describes a test method for determination of heavy truck tire force and moment properties under combined cornering and braking conditions. The properties are acquired as functions... | |
| This SAE Recommended Practice describes a test method for determining properties of a non-rolling tire quasi-statically enveloping either a set of triangular cleats or a single step cleat. In the... | |
| This SAE Recommended Practice describes a test method for determining properties of a non-rolling tire quasi-statically enveloping, loaded onto, either a set of triangular cleats or a single step cleat. | |
| This SAE Recommended Practice describes a test method for determining the vertical force and deflection properties of a non-rolling tire and the associated contact patch length and width. The method... | |
| This SAE Recommended Practice describes the power mode requirements for in-vehicle networks that conform to the Automotive Multimedia Interface Collaboration (AMI-C) specifications. These networks include, but are not limited to,... | |
| This SAE Recommended Practice details the changes needed to support the SAE J2534 (API Version 04.04) on operating systems other than 32-bit Microsoft Windows 2x. | |
| This SAE Recommended Practice details the changes needed to support the SAE J2534 (API Version 05.00) on operating systems other than 32-bit Microsoft Windows 2x. | |
| This SAE Recommended Practice establishes a standard method to perform screening test sequences that identify a brake friction material's effectiveness under various test conditions. The result is an evaluation of... | |
| This SAE Recommended Practice establishes a uniform procedure for assuring the manufactured quality, installed utility and performance of automotive powered gas/brake controls other than those provided by the vehicle manufacturer... | |
| This SAE Recommended Practice establishes a uniform procedure for assuring the manufactured quality, installed utility, and performance of automotive powered gas/brake controls other than those provided by the vehicle manufacturer... | |
| This SAE Recommended Practice establishes a uniform test procedures for on highway trucks equipped with an air-conditioning system used to condition the air in the cabin and sleeper compartment of... | |
| This SAE Recommended Practice establishes consistent test procedures for determination of steady-state directional control properties for passenger cars and light trucks with single axles. These properties include the gradients with... | |
| This SAE Recommended Practice establishes consistent test procedures for determination of steady-state directional control properties for passenger cars and light trucks with two axles. These properties include the steering-wheel angle... | |
| This SAE Recommended Practice establishes dimensions and tolerances for the interface between inboard mounted disc brake rotors and disc wheel hubs. The geometric features described in this document are shown... | |
| This SAE Recommended Practice establishes dimensions and tolerances for the interface between inboard mounted disc brake rotors and disc wheel hubs. This document is intended for inboard mounted disc brake... | |
| This SAE Recommended Practice establishes the test procedure, environment and instrumentation for determining the sound levels of snowmobiles in the stationary test mode. This test method is intended to provide... | |
| This SAE Recommended Practice establishes uniform laboratory techniques for the continuous and bag-sample measurement of various constituents in the exhaust gas of the gasoline engines installed in passenger cars and... | |
| This SAE Recommended Practice establishes uniform laboratory techniques for the continuous and grab sample measurement of various constituents in the exhaust gas of the gasoline engines installed in passenger cars... | |
| This SAE Recommended Practice establishes uniform procedures for testing fuel cell and hybrid fuel cell electric vehicles, excluding low speed vehicles, designed primarily for operation on the public streets, roads... | |
| This SAE Recommended Practice establishes uniform requirements and guidelines for the display of capacity information of personal watercraft. | |
| This SAE Recommended Practice establishes uniform test procedures for friction based parking brake components used in conjunction with hydraulic service braked vehicles with a gross vehicle weight rating greater than... | |
| This SAE Recommended Practice identifies and defines requirements relating to the safe integration of the fuel cell system, the hydrogen fuel storage and handling systems (as defined and specified in... | |
| This SAE Recommended Practice identifies and defines terms specifically related to commercial vehicle braking systems including ABS and ECBS. | |
| This SAE Recommended Practice identifies and defines terms specifically related to truck and bus braking systems including Antilock Brake Systems (ABS) and Electronically Controlled Braking Systems (ECBS). | |
| This SAE Recommended Practice identifies and defines the preferred technical guidelines relating to the safe integration of fuel cell system, fuel storage, and electrical systems into the overall Fuel Cell... | |
| This SAE Recommended Practice identifies and defines the preferred technical guidelines relating to the safe integration of fuel cell system, the hydrogen fuel storage and handling systems as defined and... | |
| This SAE Recommended Practice identifies test procedures and parameters which may be used to evaluate, qualify and inspect non-SAE hydraulic hoses or other hose constructions which do not conform to... | |
| This SAE Recommended Practice is established for the following purpose: a Simplify the application of radial drive wheel tires to agricultural vehicles especially those with multiple drive axle having tires... | |
| This SAE Recommended Practice is intended as a guide toward standard practice and is subject to change to keep pace with experience and technical advances. This document establishes additional performance... | |
| This SAE Recommended Practice is intended as a guide toward standard practice and is subject to change to keep pace with experience and technical advances. This document establishes performance requirements,... | |
| This SAE Recommended Practice is intended for qualification testing for brake drums used on highway commercial vehicles with air brakes using an inertia-dynamometer procedure. This document consists of two distinct... | |
| This SAE Recommended Practice is intended for qualification testing for brake drums used on highway commercial vehicles with air brakes using an inertia-dynamometer procedure. This Recommended Practice consists of two... | |
| This SAE Recommended Practice is intended to describe the application of single-phase DC to AC inverters, and bidirectional inverter/chargers, which supply power to ac loads in Class heavy duty on-highway... | |
| This SAE Recommended Practice is intended to establish uniform procedures for developing specifications for automotive thermoplastics. It is intended for use by automotive companies and their suppliers of molded and/... | |
| This SAE Recommended Practice is intended to provide a uniform basis for evaluating the effectiveness of rear underride devices employed to reduce the likelihood of penetration of the passenger compartment... | |
| This SAE Recommended Practice is intended to serve as a reference for the amount of torque that a Power Take-Off can induce on the transmission mounting pad. This document will... | |
| This SAE Recommended Practice is part of the SAE J2534-2/X_0500 set of documents that extends the SAE J2534-1_0500 API (version 05.00) specification and defines how to implement transmission control protocol... | |
| This SAE Recommended Practice is part of the SAE J2534-2/X_0500 set of documents that extends the SAE J2534-1_0500 API (version 05.00) specification, and defines how to implement analog input within... | |
| This SAE Recommended Practice is part of the SAE J2534-2/X_0500 set of documents that extends the SAE J2534-1_0500 API (version 05.00) specification, and defines how to implement CAN with flexible... | |
| This SAE Recommended Practice is part of the SAE J2534-2/X_0500 set of documents that extends the SAE J2534-1_0500 API (version 05.00) specification, and defines how to implement ethernet NDIS within... | |
| This SAE Recommended Practice is part of the SAE J2534-2/X_0500 set of documents that extends the SAE J2534-1_0500 API (version 05.00) specification, and defines how to implement ethernet within the... | |
| This SAE Recommended Practice is part of the SAE J2534-2/X_0500 set of documents that extends the SAE J2534-1_0500 API (version 05.00) specification, and defines how to implement fault-tolerant CAN (FT... | |
| This SAE Recommended Practice is part of the SAE J2534-2/X_0500 set of documents that extends the SAE J2534-1_0500 API (version 05.00) specification, and defines how to implement GM_UART within the... | |
| This SAE Recommended Practice is part of the SAE J2534-2/X_0500 set of documents that extends the SAE J2534-1_0500 API (version 05.00) specification, and defines how to implement HONDA_DIAGH within the... | |
| This SAE Recommended Practice is part of the SAE J2534-2/X_0500 set of documents that extends the SAE J2534-1_0500 API (version 05.00) specification, and defines how to implement SAE J1708 within... | |
| This SAE Recommended Practice is part of the SAE J2534-2/X_0500 set of documents that extends the SAE J2534-1_0500 API (version 05.00) specification, and defines how to implement SAE J1939 within... | |
| This SAE Recommended Practice is part of the SAE J2534-2/X_0500 set of documents that extends the SAE J2534-1_0500 API (version 05.00) specification, and defines how to implement single wire CAN... | |
| This SAE Recommended Practice is part of the SAE J2534-2/X_0500 set of documents that extends the SAE J2534-1_0500 API (version 05.00) specification, and defines how to implement the Internet Protocol... | |
| This SAE Recommended Practice is part of the SAE J2534-2/X_0500 set of documents that extends the SAE J2534-1_0500 API (version 05.00) specification, and defines how to implement TP2.0 within the... | |
| This SAE Recommended Practice is part of the SAE J2534-2/X_0500 set of documents that extends the SAE J2534-1_0500 API (version 05.00) specification, and defines how to implement UART Echo Byte... | |
| This SAE Recommended Practice is part of the SAE J2534-2/X_0500 set of documents that extends the SAE J2534-1_0500 API (version 05.00) specification, and defines how to implement user datagram protocol... | |
| This SAE Recommended Practice is part of the SAE J2534-2/X_0500 set of documents that extends the SAE J2534-1_0500 API (version 05.00) specification. It defines the common data structures and constants... | |
| This SAE Recommended Practice provides a minimum standard for evaluating squeeze-type resistance spot welding (STRSW) equipment and minimum weld performance criteria for two-sided automotive collision repair welding. This document contains... | |
| This SAE Recommended Practice provides minimum performance requirements and uniform laboratory procedures for fatigue testing of wheels and demountable rims intended for normal highway use on trucks, buses, truck-trailers, and... | |
| This SAE Recommended Practice provides minimum performance target and uniform laboratory procedures for fatigue testing of wheels and demountable rims intended for normal highway use on trucks, buses, truck-trailers, and... | |
| This SAE Recommended Practice provides performance and sampling requirements, test procedures, and marking requirements for aftermarket wheels intended for normal highway use on passenger cars, light trucks, and multipurpose passenger... | |
| This SAE recommended practice provides performance requirements, test procedures, and design and installation guidelines for front fog lamps that harmonize with international front fog lamp requirements. | |
| This SAE Recommended Practice provides performance requirements, test procedures, and design and installation guidelines for Road Illumination devices that incorporate Light Emitting Diode (LED) modules. These requirements are in addition... | |
| This SAE Recommended Practice provides performance, sampling, and certifying requirements, test procedures, and marking requirements for aftermarket wheels intended for normal highway use on passenger cars, light trucks, and multipurpose... | |
| This SAE Recommended Practice provides performance, sampling, certifying requirements, test procedures, and marking requirements for aftermarket wheels intended for normal highway use on passenger cars, light trucks, and multipurpose passenger... | |
| This SAE Recommended Practice provides the framework to allow reprogramming software applications from all vehicle manufacturers the flexibility to work with multiple vehicle data link interface tools from multiple tool... | |
| This SAE Recommended Practice provides uniform laboratory procedures for biaxial fatigue testing of wheels intended for normal highway use and temporary use on passenger car vehicles and light trucks and... | |
| This SAE Recommended Practice provides uniform laboratory procedures for biaxial fatigue testing of wheels intended for normal highway use and temporary use on passenger car vehicles and light trucks. The... | |
| This SAE Recommended Practice provides uniform laboratory procedures for biaxial fatigue testing of wheels intended for normal highway use and temporary use on passenger car vehicles. The appendix provides a... | |
| This SAE Recommended Practice provides uniform laboratory procedures for fatigue testing certain production disc wheels, and demountable rims intended for normal highway use on trucks, buses, truck-trailers, and multipurpose passenger... | |
| This SAE Recommended Practice provides uniform laboratory procedures for fatigue testing certain production disc wheels, wheels for demountable rims, and demountable rims intended for normal highway use on trucks, buses,... | |
| This SAE Recommended Practice specifies an intrusion resistance test method for glazing systems installed in motor vehicles. Intrusion resistance performance is determined not solely by the glazing but also by... | |
| This SAE Recommended Practice specifies recommendations for rear view mirror systems to provide the operator with a clear view to the rear. It is intended as a supplement to the... | |
| This SAE Recommended Practice was developed by SAE, and the section "Standard Classification and Specification for Service Greases" cooperatively with ASTM, and NLGI. It is intended to assist those concerned... | |
| This SAE Recommended. Practice provides uniform laboratory procedures for fatigue testing certain production disc wheels, spoke wheels, and demountable rims intended for normal highway use on trucks, buses, truck-trailers, and... | |
| This SAE standard applies to any and all additives and chemical solutions intended for aftermarket use in the refrigerant circuit of vehicle air-conditioning systems with belt-driven compressors, except as noted... | |
| This SAE standard applies to any and all additives and chemical solutions intended for aftermarket use in the refrigerant circuit of vehicle air-conditioning systems. This standard provides testing and acceptance... | |
| This SAE Standard applies to Carbon Dioxide R-744 refrigerant used to service motor vehicle passenger air-conditioning (A/C) systems designed to use CO 2 (R-744). Hermetically sealed, refrigerated cargo systems are... | |
| This SAE Standard applies to directional drilling electronics and tracking equipment of the following types: - Tracking Transmitter - Tracking Receiver - Telemetry Device - Remote Display This type of... | |
| This SAE Standard applies to directional drilling electronics and tracking equipment of the following types: a Tracking Transmitter b Tracking Receiver c Telemetry Device d Remote Display This type of... | |
| This SAE Standard applies to planning and mapping various types of information associated with directional boring/drilling machines. This type of planning and mapping information is typically used with horizontal earthboring... | |
| This SAE Standard applies to the fuel consumption of non-propulsion engines used to drive exclusively the sweeping and cleaning functions of multi-engine sweepers and scrubbers as defined in SAE J2130-1... | |
| This SAE Standard applies to the fuel consumption of non-propulsion engines used to drive exclusively the sweeping and cleaning functions of multi-engine sweepers and scrubbers as defined in SAE J2130. | |
| This SAE Standard covers standard test methods for environmental, mechanical, and electrical testing of plug-in relays used in surface vehicle electrical systems. | |
| This SAE Standard covers sub-critically annealed electric resistance welded flash controlled single-wall high strength low alloy steel tubing intended for use in hydraulic pressure lines and in other applications requiring... | |
| This SAE Standard covers sub-critically annealed or normalized electric resistance welded flash controlled single-wall high strength steel tubing intended for use in hydraulic pressure lines and in other applications requiring... | |
| This SAE Standard covers the hardness, chemical analysis and microstructural requirements for ductile iron castings intended for high temperature service in automotive and allied industries. Commonly known as SiMo ductile... | |
| This SAE Standard defines methods and messages to efficiently translate sequences of text and other types of data into and out of indexed values and look-up tables for effective transmission. | |
| This SAE Standard defines test methods and general requirements at all phases of development production, and field analysis of electrical terminals, connectors, and components that constitute the direct connection to... | |
| This SAE Standard defines test methods and general requirements at all phases of development, production, and field analysis of electrical terminals, connectors, and components that constitute the direct connection to... | |
| This SAE Standard defines the most commonly used terms for pistons. These terms designate either types of pistons or certain characteristics and phenomena of pistons. The terms and definitions apply... | |
| This SAE standard defines the most commonly used terms for pistons. These terms designate either types of pistons or certain characteristics and phenomena of pistons. | |
| This SAE Standard describes a procedure to be used to evaluate a disturbance known as "idle gear rattle" which can exist in vehicles equipped with manual transmissions and clutches. Other... | |
| This SAE Standard encompasses connectors that form the electrical interface(s) between the heavy duty lighting device(s) and the truck and truck/trailer wiring harness system. This document provides design and performance... | |
| This SAE Standard establishes a uniform test procedure and performance requirements for off throttle steering and obstacle avoidance capabilities of personal watercraft. Personal watercrafts intended to be operated by a... | |
| This SAE standard establishes the minimum construction and performance requirements for a 15 Pole Connector Between Towing Vehicles and Trailers, for trucks, trailers, and dollies in conjunction with SAE J2742... | |
| This SAE standard establishes the minimum construction and performance requirements for a 15 Pole Connector Between Towing Vehicles and Trailers, for trucks, trailers, and dollies in conjunction with SAE J2742. | |
| This SAE Standard establishes the minimum construction and performance requirements for a 15 pole connector between towing vehicles and trailers, for trucks, trailers, and dollies, for 12 VDC nominal applications... | |
| This SAE standard establishes the minimum construction and performance requirements for single conductor cable for use on trucks, trailers and converter dollies. | |
| This SAE Standard establishes the minimum construction and performance requirements for single conductor cable for use on trucks, trailers, and converter dollies. | |
| This SAE Standard establishes the test procedure, environment, and instrumentation for determining the sound levels of snowmobiles in the stationary test mode. This test method is intended to provide an... | |
| This SAE Standard is established for the following purpose: a Simplify the application of drive wheel tires to agricultural vehicles especially those with multiple drive axles having tires of different... | |
| This SAE Standard is established for the following purpose: a Simplify the application of radial drive wheel tires to agricultural vehicles especially those with multiple drive axles having tires of... | |
| This SAE Standard presents a set of rules for transforming an Abstract Syntax Notation (ASN.1) message set definition into an eXtensible Markup Language (XML) schema. The result is intended to... | |
| This SAE Standard provides a definition of a rainflow file format. This type of simple text file would contain all relevant information about the rainflow cycle content of a time... | |
| This SAE Standard provides a system for specifying significant material properties of thermoplastic elastomers (TPEs) that are intended for, but not limited to, use in automotive applications. In all cases... | |
| This SAE Standard provides a system for specifying significant material properties of thermoplastic elastomers (TPEs) that are intended for, but not limited to, use in automotive applications. NOTE 1\u2014For the... | |
| This SAE Standard provides a table of textual messages meeting the requirements for expressing "International Traveler Information Systems" (ITIS) phrases commonly used in the ITS industry. The tables provided herein... | |
| This SAE Standard provides a table of textual messages meeting the requirements for expressing "Radio Data Systems" (RDS) phrases commonly used in the ITS industry. They can be used both... | |
| This SAE Standard provides a table of textual messages meeting the requirements for expressing the names of street and roads and some basic building blocks for phrases commonly used in... | |
| This SAE Standard provides a uniform method to calculate the lift capacity of scrap and material handlers, establishes definitions and specifies machine conditions for the calculations. This document applies to... | |
| This SAE standard recommends the use of ISO 19879 to perform various types of tests to evaluate functional performance requirements for carbon and steel alloy tube conductor assemblies for hydraulic... | |
| This SAE Standard sets forth standard dimension requirements for the loader attachment bracket and attachment interface to allow interchangeability of attachments on skid steer loaders whose operating mass (see SAE... | |
| This SAE Standard specifies requirements for vulcanized rubbers in sheet form for use as standards in characterizing the effect of test liquids and service fluids. The annexes contain the standard... | |
| This SAE Standard specifies requirements for vulcanized rubbers in sheet form for use as standards in characterizing the effect of test liquids and service fluids. The appendices contain the standard... | |
| This SAE Standard specifies the dimensional requirements necessary for the mounting and interchangeability of four types of fuel injectors in diesel engines. Two of the types specified are flats-located injectors. | |
| This SAE Standard specifies the operating procedures for a controlled irradiance, xenon-arc apparatus used for the accelerated exposure of various exterior automotive materials. | |
| This SAE standard specifies uniform methods for the testing of threadless connections for hydraulic fluid power applications. These connections are intended for general application and hydraulic systems on industrial equipment... | |
| This SAE standard specifies uniform methods for various types of tests to evaluate functional performance requirements for metallic tube conductor assemblies for hydraulic fluid power applications made from both standard... | |
| This specification covers sub-critically annealed electric resistance welded and cold-drawn single-wall high strength low alloy steel tubing intended for use in hydraulic pressure lines and in other applications requiring tubing... | |
| This specification covers sub-critically annealed or normalized electric resistance welded and cold-drawn single-wall high strength steel tubing intended for use in hydraulic pressure lines and in other applications requiring tubing... | |
| This standard provides a table of textual messages meeting the requirements for expressing "International Traveler Information Systems" (ITIS) phrases commonly used in the ITS industry. 2x The tables provided herein... | |
| This standard provides a table of textual messages meeting the requirements for expressing "International Traveler Information Systems" (ITIS) phrases commonly used in the ITS industry. The tables provided herein follow... | |
| This standard provides a table of textual messages meeting the requirements for expressing International Traveler Information Systems (ITIS) phrases commonly used in the ITS industry. The tables provided herein follow... | |
| This test method described in this document covers a procedure to speciate that is, to determine the amounts of each different fuel constituent that permeates across sheets, films or slabs... | |
| This test method is intended for measuring fuel permeation at elevated temperature through low permeating hose or tubing samples of elastomeric or composite construction. The expected accuracy of the method... | |
| This test method measures the system material properties of an insulated formed heat shield under in-vehicle conditions. While the material properties of the individual components can often be determined via... | |
| This test procedure defines a laboratory procedure for generating and evaluating filiform corrosion on painted aluminum wheels and painted aluminum wheel trim. While this test was developed specifically for the... | |
| This test procedure is for qualification testing of powered gas/brake control systems to assure compliance with the Recommended Practices for these assistive devices. A powered gas/brake control system which passes... | |
| This test standard covers the procedure for measuring the permeation of fuel or fuel surrogates through test samples of elastomeric, plastic or composite materials, up to about 3 mm thick. | |
| This TIR establishes high-flow fueling protocols, including their process limits for fueling of compressed gaseous hydrogen vehicles at peak flow rates from 60 to 300 g/s with compressed hydrogen storage... | |
| This water separation section has been established to cover heavy-duty engine intake filter systems. It may also be applicable to some automotive and industrial air inlet systems where water separation... | |
| This water separation technical report has been established to cover heavy-duty engine intake filter systems. It may also be applicable to some automotive and industrial air inlet systems where water... | |
| To establish overall performance guidelines, test methods, and minimum performance levels for a TPMS. The system shall visually indicate the tire inflation pressure status. These guidelines include, but are not... | |
| While there are various types of Fuel Cell architectures being developed, the focus of this document is on Proton Exchange Membrane (PEM) fuel cell stacks and ancillary components for automotive... | |
| You may also be interested in: ITIS Phrase Lists (International Traveler Information Systems)\u2122 the J2540/2 PDF ITIS Phrase Lists (International Traveler Information Systems)\u2122 J2540/2 ASN file that includes the ASN... | |
| You may also be interested in: ITIS Phrase Lists (International Traveler Information Systems)\u2122 the J2540/2 PDF ITIS Phrase Lists (International Traveler Information Systems)\u2122 Set includes the J2540/2 ASN file and... |
| << Prev | Next >> |