SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 34 35 36 37 38 39 40 41 42 43 44 45 46 50 60 70 80 90 100 112
Product Name Notes
Technical Standard
This document was cancelled.
This specification covers a corrosion and heat resistant alloy ductile iron in the form of sand castings.
This specification covers a corrosion and heat resistant cobalt alloy in the form of investment castings.
This specification covers a corrosion and heat resistant cobalt alloy in the form of sand castings.
This specification covers a corrosion and heat resistant iron alloy in the form of investment castings.
This specification covers a corrosion and heat resistant nickel alloy in the form of centrifugal castings.
This specification covers a corrosion and heat resistant nickel alloy in the form of investment castings.
This specification covers a corrosion and heat resistant nickel alloy in the form of sand castings.
This specification covers a corrosion and heat resistant nickel alloy in the form of vacuum-melted, vacuum-cast investment castings.
This specification covers a corrosion and heat resistant nickel base alloy in the form of investment castings.
This specification covers a corrosion and heat resistant steel in the form of investment castings.
This specification covers a corrosion and heat resistant steel in the form of sand castings.
This specification covers a corrosion and heat resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see 8.6 ).
This specification covers a corrosion and heat resistant steel in the form of sheet, strip, and plate.
This specification covers a corrosion and heat resistant steel in the form of sheet, strip, foil, and plate.
This specification covers a corrosion and heat resistant steel in theh form of sand castings.
This specification covers a corrosion and heat resistant vacuum melted nickel alloy in the form of investment castings.
This specification covers a corrosion and heat resistant, air-melted, nickel alloy in the form of investment castings.
This specification covers a corrosion and heat resistant, vacuum melted, nickel alloy in the form of investment castings.
This specification covers a corrosion and heat-resistant cobalt alloy in the form of investment castings.
This specification covers a corrosion and heat-resistant iron alloy in the form of investment castings.
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings 5 inches (127 mm) and under in nominal diameter or least...
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings up to 5.0 inches (127mm) in least nominal cross-sectional dimension having...
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat-resistant nickel alloy in the form of investment castings.
This specification covers a corrosion and heat-resistant steel in the form of investment castings.
This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, and plate over 0.002 inch (0.051 mm) in thickness (see 8.5 ).
This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see 8.6 ).
This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, and plate. These products have been used typically for parts requiring both corrosion and heat resistance,...
This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, and plate.
This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, foil, and plate 0.0015 inch (0.038 mm) and greater in nominal thickness.
This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, foil, and plate.
This specification covers a corrosion and heat-resistant, air-melted, nickel alloy in the form of investment castings.
This specification covers a corrosion and heat-resistant, vacuum melted, nickel alloy in the form of investment castings.
This specification covers a corrosion and moderate heat resistant steel in the form of sheet, strip, and plate.
This specification covers a corrosion and moderate heat resistant steel in the form of sheet, strip, foil, and plate.
This specification covers a corrosion and moderate heat resistant, precipitation-harden able steel in the form of sheet, strip, and plate.
This specification covers a corrosion and moderate heat-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see 8.5 ).
This specification covers a corrosion and moderate heat-resistant steel in the form of sheet, strip, and plate.
This specification covers a corrosion resistant steel in the form of foil.
This specification covers a corrosion resistant steel in the form of investment castings.
This specification covers a corrosion resistant steel in the form of sheet and strip.
This specification covers a corrosion resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see 8.5 ).
This specification covers a corrosion resistant steel in the form of sheet, strip, and plate.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings in the solution heat-treated condition, 5 inches (127 mm) and under...
This specification covers a corrosion- and heat-resistant steel in the form of sheet, strip, and plate over 0.002 inch (0.051 mm) in thickness.
This specification covers a corrosion- and heat-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness.
This specification covers a corrosion- and heat-resistant steel in the form of sheet, strip, and plate.
This specification covers a corrosion- and moderate heat-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness.
This specification covers a corrosion- and moderate heat-resistant steel in the form of sheet, strip, and plate.
This specification covers a corrosion-resistant alloy ductile iron in the form of sand castings.
This specification covers a corrosion-resistant steel in the form of investment castings.
This specification covers a corrosion-resistant steel in the form of laminated sheet.
This specification covers a corrosion-resistant steel in the form of sand castings.
This specification covers a corrosion-resistant steel in the form of sand or centrifugal castings.
This specification covers a corrosion-resistant steel in the form of sheet and strip 0.005 inch (0.13 mm) and over in nominal thickness (see 8.6 ).
This specification covers a corrosion-resistant steel in the form of sheet and strip 0.005 inch (0.13 mm) and over in nominal thickness (see 8.7 ).
This specification covers a corrosion-resistant steel in the form of sheet and strip 0.005 inch (0.13 mm) and over in nominal thickness.
This specification covers a corrosion-resistant steel in the form of sheet and strip.
This specification covers a corrosion-resistant steel in the form of sheet, strip, and foil 0.005 inch (0.13 mm) and over in nominal thickness (see 8.4 ).
This specification covers a corrosion-resistant steel in the form of sheet, strip, and foil.
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate 0.002 inch (0.05 mm) and above in nominal thickness (see 8.6 ).
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate 0.005 inch (0.13 mm) and over in nominal thickness (see 8.4 ).
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see 8.4 ).
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see 8.5 ).
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness.
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate.
This specification covers a moderate corrosion and heat resistant alloy iron in the form of sand castings.
This specification has been "CANCELLED" by the Aerospace Materials Division, SAE as of April, 1991.

<< Prev Next >>