This specification covers a precipitation hardenable, corrosion and heat-resistant nickel alloy in the form of seamless tubing 0.125 inch (3.18 mm) and over in nominal OD and 0.015 inch (0.38 mm) and over in nominal wall thickness (see 8.5 ).
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AMS5582G |
| Product Name | Nickel Alloy, Corrosion and Heat Resistant, Seamless Tubing 72Ni - 15.5Cr - 0.95Cb (Nb) - 2.5Ti - 0.70Al - 7.0Fe Solution Heat Treated, Precipitation Hardenable to 155 ksi (1069 MPa) Tensile Strength |