SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 50 60 70 80 90 100 112
Product Name Notes
1. ACKNOWLEDGMENT: A vendor must mention this specification number and its last revision in all quotations and when acknowledging purchase orders.
1. ACKNOWLEDGMENT: A vendor must mention this specification number in all quotations and when acknowledging purchase orders. 2. FORM: This bearing shall consist of silver cast on a steel back.
Technical Standard
This specification covers a cobalt alloy in the form of wire, rod, strip, and powder and a viscous mixture of the powder in a suitable liquid plastic binder.
This specification covers a cobalt alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of powder in a suitable binder.
This specification covers a cobalt alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of powder in a suitable liquid plastic binder.
This specification covers a cobalt alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.
This specification covers a cobalt base alloy in the form of powder, wire, strip, and rod and a viscous mixture of the powder in a suitable liquid plastic binder.
This specification covers a copper alloy in the form of wire, rod, sheet, strip, and powder.
This specification covers a copper alloy in the form of wire, rod, sheet, strip, foil, and powder and a viscous mixture (paste) of powder in a suitable binder (see 8.6...
This specification covers a copper alloy in the form of wire, rod, sheet, strip, foil, and powder and a viscous mixture (paste) of powder in a suitable binder.
This specification covers a copper alloy in the form of wire, rod, sheet, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.
This specification covers a copper-beryllium alloy in the form of sand, investment, or centrifugal castings.
This specification covers a copper-nickel-tin alloy in the form of castings, made using the investment process unless sand or centrifugal processes are agreed upon by the purchaser (see 8.5 ).
This specification covers a copper-nickel-tin alloy in the form of castings, made using the investment process unless sand or centrifugal processes are agreed upon by the purchaser.
This specification covers a gold-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips and a viscous mixture (paste) of powder in a suitable...
This specification covers a gold-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips and a viscous mixture (paste) of the powder in a...
This specification covers a gold-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, preforms and a viscous mixture (paste) of the powder in a...
This specification covers a gold-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, preforms, and a viscous mixture (paste) of the powder in a...
This specification covers a gold-nickel alloy in the form of wire, rod, sheet, strip, pig, powder, shot, chips, and a viscous mixture of the powder in a suitable liquid plastic...
This specification covers a gold-nickel alloy in the form of wire, rod, strip, pig, powder, shot, and chips.
This specification covers a gold-palladium-nicke l alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips and a viscous mixture (paste) of powder in a...
This specification covers a gold-palladium-nicke l alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips and a viscous mixture (paste) of the powder in...
This specification covers a gold-palladium-nicke l alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, preforms and a viscous mixture (paste) of the powder in...
This specification covers a gold-palladium-nicke l alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, preforms, and a viscous mixture (paste) of the powder in...
This specification covers a gold-palladium-nicke l alloy in the form of wire, rod, sheet, strip, pig, powder, shot, and chips.
This specification covers a leaded bronze in the form of sand and centrifugal castings.
This specification covers a leaded red brass alloy in the form of sand and centrifugal castings.
This specification covers a low-alloy steel strip clad on one or both faces with silver in the form bearing stock or finished bearings.
This specification covers a low-alloy steel strip clad on one or both faces with silver in the form of bearing stock or finished bearings.
This specification covers a low-alloy strip clad on one or both faces with silver in the form of bearing stock or finished bearings.
This specification covers a manganese alloy in the form of powder and a viscous mixture (paste) of the powder in a suitable binder.
This specification covers a manganese alloy in the form of powder, preforms and a viscous mixture (paste) of the powder in a suitable binder.
This specification covers a manganese alloy in the form of powder, preforms, and a viscous mixture (paste) of the powder in a suitable binder.
This specification covers a manganese alloy in the form of powder.
This specification covers a manganese bronze alloy in the form of sand and centrifugal castings.
This specification covers a nickel alloy in the form of wire, rod, strip, and powder.
This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of powder in a suitable binder.
This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder and procured...
This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.
This specification covers a nickel alloy in the form of wire, rod, strip, foil, tape, and powder and a viscous mixture (paste) of the powder in a suitable binder and...
This specification covers a nickel alloy in the form of wire, rod, strip, foil, tape, and powder and a viscous mixture (paste) of the powder in a suitable binder.
This specification covers a nickel-aluminum bronze alloy in the form of sand or centrifugal castings.
This specification covers a nickel-aluminum bronze alloy in the form of sand, centrifugal or continuous castings.
This specification covers a nickel-copper alloy in the form of castings.
This specification covers a nickel-copper alloy in the form of sand and centrifugal castings.
This specification covers a silver alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips and a viscous mixture (paste) of powder in a suitable...
This specification covers a silver alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips, and a viscous mixture (paste) of powder in a suitable...
This specification covers a silver alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, and a viscous mixture (paste) of powder in a suitable binder.
This specification covers a silver alloy in the form of wire, rod, sheet, strip, pig, powder, shot, and chips.
This specification covers a silver-base alloy in the form of wire, rod, strip, sheet, pig, powder, shot, and chips.
This specification covers a tin bronze in the form of sand and centrifugal castings.
This specification covers a tin-lead alloy in the form of bars, ingots, pellets, ribbon, and round wire.
This specification covers a tin-lead solder in the form of wire, strip, bars, and pigs.
This specification covers a titanium alloy in the form of round bars up to 10 inches (254 mm), inclusive, in diameter.
This specification covers a titanium alloy in the form of sheet and strip 0.125 inch (3.18 mm) and under in nominal thickness.
This specification covers a titanium alloy in the form of sheet and strip.
This specification covers a titanium alloy in the form of sheet in nominal thicknesses 0.016 through 0.1874 inch (0.41 through 4.760 mm).
This specification covers a titanium alloy in the form of sheet, strip, and plate up through 4.000 inches (101.60 mm), inclusive (see 8.6 ).
This specification covers a titanium alloy in the form of sheet, strip, and plate up through 4.000 inches (101.60 mm), inclusive.
This specification covers a titanium alloy in the form of sheet, strip, and plate.
This specification covers a titanium alloy in the form of sheet.
This specification covers a zinc alloy in the form of die castings.
This specification covers an aluminum bronze alloy in the form of centrifugal and chill castings.
This specification covers an aluminum bronze alloy in the form of centrifugal and continuous-cast castings.
This specification covers an aluminum bronze alloy in the form of sand castings (see 8.5 ).
This specification covers an aluminum bronze alloy in the form of sand castings.
This specification covers bearings of a leaded bronze cast on one or both faces of a steel backing with a layer of babbitt metal cast on the leaded bronze.
This specification covers bearings of a leaded bronze cast on one or both faces of a steel backing.
This specification covers bearings of a tin alloy cast on one or both faces of a steel or bronze backing.
This specification covers bearings of leaded copper cast on one or both faces of a steel backing.
This specification covers bearings of low-carbon steel plated on one or both faces with silver.
This specification covers elemental copper in the form of powder (see 8.5 ).
This specification covers elemental copper in the form of powder.
This specification covers one grade of commercially pure titanium in the form of sheet strip, and plate.
This specification covers one grade of commercially pure titanium in the form of sheet, strip, and plate 1.000 inch (25.40 mm) and under in nominal thickness (see 8.5 ).
This specification covers one grade of commercially pure titanium in the form of sheet, strip, and plate up through 1.000 inch (25.40 mm), inclusive (see 8.6 ).
This specification covers one grade of commercially pure titanium in the form of sheet, strip, and plate up through 1.000 inch (25.40 mm), inclusive.
This specification covers one grade of commercially pure titanium in the form of sheet, strip, and plate.
This specification covers one grade of commercially-pure titanium in the form of sheet, strip, and plate 1.000 inch (25.40 mm) and under in nominal thickness.
This specification covers one grade of commercially-pure titanium in the form of sheet, strip, and plate up through 1.000 inch (25.40 mm), inclusive.
This specification covers one grade of commercially-pure titanium in the form of sheet, strip, and plate up through 1.000 inch (25.40 mm).
This specification covers one grade of commercially-pure titanium in the form of sheet, strip, and plate.
This specification covers one type of aluminum bronze in the form of centrifugal and chill castings.
This specification covers one type of aluminum bronze in the form of centrifugal and continuous castings.
This specification covers one type of aluminum bronze in the form of centrifugal castings.
This specification covers one type of aluminum bronze in the form of sand castings.
This specification covers one type of high-strength manganese bronze in the form of sand and centrifugal castings.
This specification covers one type of leaded red brass in the form of sand and centrifugal castings.
This specification covers one type of manganese bronze in the form of sand and centrifugal castings.
This specification covers one type of nickel-aluminum bronze in the form of sand or centrifugal castings.
This specification covers one type of sintered metal powder in the form of oil-impregnated bearings.
This specification covers titanium in the form of sheet, strip, and plate.
This specification covers wire, strip, bars, pigs, or as ordered. Alloy: 1.5 Sn Solder UNS Number: L50131
This specification covers wire, strip, bars, pigs, or as ordered. Alloy: 5.5 Ag Solder UNS Number: L50180
This specification has been declared "CANCELLED " by the Aerospace Materials Division, SAE, as of January 2009. By this action, this document will remain listed in the Numerical Section of...
This specification has been declared "CANCELLED" by the Aerospace Materials Division, SAE, as of January 1990.
This specification has been declared "NONCURRENT" by the Aerospace Materials Division, SAE, as of 10-1-83. It is recommended that this specification not be specified for new designs. See AMS 4845...
This specification has been declared "SUPERSEDED" by the Aerospace Materials Division, SAE, as of April 1, 1993.

<< Prev Next >>