AMS4928 -- TITANIUM ALLOY 6AL - 4V ANNEALED - 120,000 PSI YIELD
SAE International
TITANIUM ALLOY 6Al - 4V Annealed - 120,000 psi Yield
AMS4928
Description
Technical Standard
Description
Technical Standard
Suppliers
TITANIUM ALLOY 6Al - 4V Annealed - 120,000 psi Yield
AMS4928
Supplier's Site
Technical Specifications
|
Product Category
|
Standards and Technical Documents |
|
Product Number
|
AMS4928 |
|
Product Name
|
TITANIUM ALLOY 6Al - 4V Annealed - 120,000 psi Yield |
Unlock Full Specs
to access all available technical data
Similar Products
American Society for Nondestructive Testing (ASNT)
View Details