SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| 1. ACKNOWLEDGMENT: A vendor must mention this specification number in all quotations and when acknowledging purchase orders. 2. COMPOSITION: Copper 4.0 - 5.0 Silioon 2.0 - 3.0 Iron 1.2 max... | |
| Technical Standard | |
| This specification covers a clad aluminum alloy in the form of sheet. | |
| This specification covers a magnesium alloy in the form of die forgings 3 inches (76 mm) and under in nominal thickness at time of heat treatment, hand forgings 6 inches... | |
| This specification covers a magnesium alloy in the form of die forgings, hand forgings, and forging stock. | |
| This specification covers a magnesium alloy in the form of extruded bars, rods, wire, shapes, and tubing. | |
| This specification covers a magnesium alloy in the form of extruded bars, rods, wire, tubing, and profiles up to 40 in 2x (258 cm 2x) in cross-sectional area (solids) and... | |
| This specification covers a magnesium alloy in the form of extruded bars, rods, wire, tubing, and profiles up to 40 square inches (258 cm 2x) in cross-sectional area (solids) and... | |
| This specification covers a magnesium alloy in the form of extruded bars, rods, wire, tubing, and profiles. | |
| This specification covers a magnesium alloy in the form of extruded bars, rods, wire, tubing, and shapes. | |
| This specification covers aluminum alloy rolled or forged rings up to 6 inches (152 mm) which are produced and shipped in the -T351 or -T352 temper and are artificially aged... | |
| This specification covers aluminum alloy sheet laminated with one or more layers of unidirectional aramid fiber/epoxy prepreg. The outer layers are always aluminum alloy and, when specified, one or both... | |
| This specification covers aluminum alloy sheet laminated with one or more layers of unidirectional aramid fiber/epoxy prepreg. The outer layers are always aluminum alloy. | |
| This specification covers aluminum alloy sheet laminated with one or more layers of unidirectional aramid fiber/epoxy prepreg. | |
| This specification covers an aluminum alloy in the form of Alclad sheet and plate 0.040 to 1.000 inch, incl (1.02 to 25.40 mm, incl) in nominal thickness (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of Alclad sheet and plate. | |
| This specification covers an aluminum alloy in the form of alclad sheet over 0.039 to 0.126 inches (0.99 to 3.20 mm), inclusive, in nominal thickness with a fine-grain core of... | |
| This specification covers an aluminum alloy in the form of alclad sheet whose core grain size shall be ASTM No. 6 or finer. | |
| This specification covers an aluminum alloy in the form of alclad sheet with a fine-grain core of ASTM No. 6 or finer. | |
| This specification covers an aluminum alloy in the form of bars and rods 0.375 to 0.874 inch (9.52 to 22.20 mm) in nominal diameter or least distance between parallel sides. | |
| This specification covers an aluminum alloy in the form of bars and rods 0.750 to 3.500 inches (19.05 to 88.90 mm), inclusive, in nominal diameter or least distance between parallel... | |
| This specification covers an aluminum alloy in the form of bars and rods. | |
| This specification covers an aluminum alloy in the form of castings. | |
| This specification covers an aluminum alloy in the form of centrifugal castings. | |
| This specification covers an aluminum alloy in the form of die castings. | |
| This specification covers an aluminum alloy in the form of die forgings 4 inches (102 mm) and under in nominal thickness and of forging stock. | |
| This specification covers an aluminum alloy in the form of die forgings 4.000 inches (102 mm) and under in nominal thickness and of forging stock of any size (see 8.7... | |
| This specification covers an aluminum alloy in the form of die forgings 4.000 inches (102 mm) and under in nominal thickness and of forging stock of any size. | |
| This specification covers an aluminum alloy in the form of die forgings and forging stock. These forgings have been used typically for applications requiring moderate triaxial strength, low density, high... | |
| This specification covers an aluminum alloy in the form of die forgings and forging stock. | |
| This specification covers an aluminum alloy in the form of die forgings and hand forgings. | |
| This specification covers an aluminum alloy in the form of die forgings from 2 inches (50.8 mm) to 10 inches (254 mm) in nominal thickness and forging stock of any... | |
| This specification covers an aluminum alloy in the form of die forgings, hand forgings, and forging stock. | |
| This specification covers an aluminum alloy in the form of extruded bars and rods. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and integrated profiles up to 0.200 inch (5.08.mm), inclusive, in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and integrated profiles up to 0.200 inch (5.08.mm), inclusive, in nominal thickness (see 8.5). | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and integrated profiles. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) produced with a cross sectional area of 24 in 2x (155 cm 2x) maximum... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) produced with a cross sectional area of 24 square inches (155 cm 2x) maximum... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) produced with a cross sectional area of 24 square inches (155 square centimeters) maximum... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) produced with a cross-sectional area of 24 square inches (155 cm 2x), maximum, and... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) produced with cross sectional area of 15 square inches (97 cm 2x) maximum and... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) produced with cross sectional area of 42 square inches (271 cm 2x) maximum and... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) produced with nominal thickness up to 3.000 inch (76.20 mm), inclusive, and having a... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) produced with nominal thickness up to 3.000 inches (76.20 mm), inclusive, and having a... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) with a maximum cross-sectional area of 25 in 2x (161 cm 2x), a maximum... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) with a maximum cross-sectional area of 25 square inches (161 cm 2x), a maximum... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes). | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles 0.250 to 2.000 .inches (6.35 to 50.80 mm) in nominal thickness and up to 32... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles 0.250 to 2.000 inches (6.35 to 50.80 mm) in nominal thickness and up to 32... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and shapes up to 4.000 inches, incl (101.60 mm, incl) in nominal diameter or least thickness, and... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and shapes. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, shapes (profiles), and tubing 0.250 to 3.000 inches, incl (6.35 to 76.20 mm) in nominal diameter, least... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, shapes (profiles), and tubing. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, shapes, and tubing. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles 5.000 inches (127.00 mm) and under in nominal diameter or thickness and 32 in 2x... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles 5.000 inches (127.00 mm) and under in nominal diameter or thickness and 32 square inches... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing 2.000 inches (50.80 mm) and under in nominal diameter or least thickness (wall... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing 5.000 inches (127.00 mm) and under in nominal diameter or thickness (wall thickness... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up to 5.000 inches (127.00 mm), inclusive, in nominal diameter or least thickness... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up to 5.000 inches, incl (127.00 mm, incl) in nominal diameter or least... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing up to 5.000 inches, (127.00 mm), inclusive, in nominal diameter or least thickness... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing up to 5.000 inches, incl (127.00 mm, incl) in nominal diameter or least... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing. | |
| This specification covers an aluminum alloy in the form of extruded profiles (shapes) 0.500 to 1.500 inch (12.7 to 38.1 mm), inclusive, in nominal thickness, and having a maximum cross-sectional... | |
| This specification covers an aluminum alloy in the form of extruded profiles (shapes) 0.500 to 1.500 inch, incl (12.7 to 38.1 mm, incl) in nominal thickness, and having a maximum... | |
| This specification covers an aluminum alloy in the form of extruded profiles (shapes). | |
| This specification covers an aluminum alloy in the form of extruded profiles 0.500 to 1.750 inches thick (12.70 to 44.20 mm), inclusive, with a maximum cross-sectional area of 20 square... | |
| This specification covers an aluminum alloy in the form of extruded profiles. | |
| This specification covers an aluminum alloy in the form of extruded rods, bars, and profiles (shapes) 0.040 to 1.500 inches (1.02 to 38.10 mm), inclusive, in thickness, and produced with... | |
| This specification covers an aluminum alloy in the form of extruded round rods. | |
| This specification covers an aluminum alloy in the form of extruded wide panel profiles (shapes) and rod and bars 0.500 to 1.000 inch, inclusive (12.7 to 25.4 mm, inclusive) in... | |
| This specification covers an aluminum alloy in the form of extruded wide panel profiles (shapes) and rod and bars produced with cross sectional area of 14 to 30 square inches... | |
| This specification covers an aluminum alloy in the form of hand forgings procured to inch/pound dimensions. MAM 4323 is the equivalent, specified in SI (metric) units, of this AMS. | |
| This specification covers an aluminum alloy in the form of hand forgings up to 6 inches (152 mm) inclusive, in nominal as-forged thickness and having a cross-sectional area of not... | |
| This specification covers an aluminum alloy in the form of hand forgings. | |
| This specification covers an aluminum alloy in the form of hand forgings; procured to inch/pound dimensions. | |
| This specification covers an aluminum alloy in the form of investment castings. | |
| This specification covers an aluminum alloy in the form of permanent mold castings. | |
| This specification covers an aluminum alloy in the form of plate 0.250 to 0.300 inch (6.35 to 7.62 mm), inclusive, in thickness (see 8.8 ). | |
| This specification covers an aluminum alloy in the form of plate 0.250 to 0.300 inches (6.35 to 7.62 mm), inclusive, in thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of plate 0.250 to 2.50 inch (6.35 to 63.50 mm) inclusive, in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate 0.250 to 3.000 inch (6.35 to 76.20 mm) inclusive, in nominal thickness (see 8.7 ). | |
| This specification covers an aluminum alloy in the form of plate 0.250 to 4.000 inch (6.35 to 102.0 mm) inclusive, in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate 0.50 to 2.50 inches (6.35 to 63.50 mm) inclusive, in nominal thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of plate 0.50 to 2.50 inches (6.35 to 63.50 mm), inclusive, in nominal thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of plate 1.500 to 6.000 inches (38.1 to 152.40 mm) thick (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate 3.000 to 6.000 inch (76.20 to 152.40 mm), inclusive, in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate 4.001 to 7.000 inch, incl. (101.62 to 177.80 mm, incl.) in thickness (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of plate from 1.000 to 6.000 inches (25.40 to 152.40 mm) in thickness (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of plate from 1.000 to 6.000 inches (25.40 to 152.40 mm) in thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of plate from 1.000 to 6.000 inches (25.40 to 152.40 mm) in thickness (see 8.6). | |
| This specification covers an aluminum alloy in the form of plate. | |
| This specification covers an aluminum alloy in the form of rolled or cold finished bars and rods of the sizes specified in 3.3.1.1 (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of rolled or cold finished bars and rods of the sizes specified in 3.3.1.1 (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of rolled or cold finished bars and rods. | |
| This specification covers an aluminum alloy in the form of rolled or forged rings up to 6 inches (152 mm) inclusive, in nominal thickness at the time of heat treatment,... | |
| This specification covers an aluminum alloy in the form of rolled or forged rings up to 6 inches (152 mm), inclusive, in thickness (see 3.3.1.2.1), and an OD to wall... | |
| This specification covers an aluminum alloy in the form of rolled or forged rings up to 8 inches (203 mm), inclusive, in nominal thickness at the time of heat treatment,... | |
| This specification covers an aluminum alloy in the form of rolled or forged rings up to 8.000 inches (203 mm), inclusive (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of rolled or forged rings. | |
| This specification covers an aluminum alloy in the form of seamless drawn round tubing, having a wall thickness of 0.045 to 0.125 inches (1.14 to 3.18 mm) (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of seamless drawn round tubing, having a wall thickness of 0.045 to 0.125 inches (1.14 to 3.18 mm) (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of sheet 0.008 to 0.126 inch (0.20 to 3.20 mm), inclusive, in nominal thickness, with a grain size of ASTM No. | |
| This specification covers an aluminum alloy in the form of sheet 0.009 to 0.126 inch (0.23 to 3.20 mm) inclusive, in nominal thickness, alclad. | |
| This specification covers an aluminum alloy in the form of sheet 0.010 to 0.249 inch (0.25 to 6.32 mm) inclusive, in nominal thickness, clad on two sides (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of sheet 0.010 to 0.249 inch (0.25 to 6.32 mm), inclusive, in nominal thickness, clad on two sides (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of sheet 0.011 to 0.126 inch (0.28 to 3.20 mm), inclusive, in nominal thickness, with a grain size of ASTM No. | |
| This specification covers an aluminum alloy in the form of sheet 0.020 to 0.126 inch (0.51 to 3.20 mm), inclusive, in nominal thickness, with fine grain structure (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of sheet 0.020 to 0.128 inch (0.51 to 3.25 mm), inclusive, in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of sheet 0.020 to 0.128 inch, incl (0.51 to 3.25 mm, incl) in nominal thickness (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of sheet 0.040 to 0.249 inch (1.02 to 6.32 mm) in nominal thickness (see 8.7 ). | |
| This specification covers an aluminum alloy in the form of sheet 0.040 to 0.249 inch (1.02 to 6.32 mm) in thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of sheet 0.063 to 0.236 inch (1.60 to 6.00 mm), incl, in thickness, clad on both sides (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of sheet and plate 0.010 to 1.500 inch (0.254 to 38.07 mm), inclusive, in thickness, supplied in the −T81/−T851 temper (see... | |
| This specification covers an aluminum alloy in the form of sheet and plate 0.010 to 1.500 inches (0.254 to 38.07 mm), inclusive, in thickness, supplied in the -T81/-T851 temper (see... | |
| This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.500 inch (0.508 to 12.70 mm) inclusive, in thickness, supplied in the -T361 temper (see... | |
| This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.500 inch (0.508 to 12.70 mm), inclusive, in thickness, supplied in the -T361 temper (see... | |
| This specification covers an aluminum alloy in the form of sheet and plate 0.032 to 0.310 inch (0.81 to 7.87 mm), inclusive, in thickness, clad on both sides (see 8.5... | |
| This specification covers an aluminum alloy in the form of sheet and plate 0.032 to 0.310 inch, incl (0.81 to 7.87 mm, incl) in thickness, clad on both sides (see... | |
| This specification covers an aluminum alloy in the form of sheet and plate clad on both sides. | |
| This specification covers an aluminum alloy in the form of sheet and plate supplied in the - T861 temper. | |
| This specification covers an aluminum alloy in the form of sheet and plate supplied in the -T361 temper. | |
| This specification covers an aluminum alloy in the form of sheet and plate supplied in the -T81/-T851. | |
| This specification covers an aluminum alloy in the form of sheet and plate supplied in the -T861 temper. | |
| This specification covers an aluminum alloy in the form of sheet and plate up to 2.000 inch (54.80 mm) inclusive, in thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of sheet and plate up to 2.000 inches (50.80 mm), inclusive, in thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of sheet and plate, clad on both sides, from 0.063 to 0.600 inch (1.60 to 15.24 mm), inclusive, in nominal thickness... | |
| This specification covers an aluminum alloy in the form of sheet and plate, clad on both sides, from 0.063 to 0.600 inch inclusive (1.60 to 15.24 mm, inclusive), in nominal... | |
| This specification covers an aluminum alloy in the form of sheet and plate. | |
| This specification covers an aluminum alloy in the form of sheet clad on both sides with a different alloy for sheet thicknesses of 0.020 to 0.128 inches (0.51 to 3.25... | |
| This specification covers an aluminum alloy in the form of sheet clad on both sides with a different aluminum alloy. | |
| This specification covers an aluminum alloy in the form of sheet clad on both sides. | |
| This specification covers an aluminum alloy in the form of sheet from 0.020 to 0.249 inch (0.51 to 6.32 mm), inclusive, in thickness (See 8.5 ). | |
| This specification covers an aluminum alloy in the form of sheet from 0.020 to 0.249 inch (0.51 to 6.32 mm), inclusive, in thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of sheet laminated with one or more layers of unidirectional aramid fiber/epoxy prepreg. | |
| This specification covers an aluminum alloy in the form of sheet laminated with two or more layers of unidirectional aramid fiber/epoxy prepreg. | |
| This specification covers an aluminum alloy in the form of sheet over 0.010 to 0.249 inch (0.25 to 6.32 mm), inclusive, in thickness, clad on one side (see 8.5). | |
| This specification covers an aluminum alloy in the form of sheet over 0.010 to 0.249 inch (over 0.25 to 6.32 mm) inclusive, in thickness, clad on one side (see 8.4... | |
| This specification covers an aluminum alloy in the form of sheet whose grain size shall be ASTM No. 6 or finer. | |
| This specification covers an aluminum alloy in the form of sheet with a grain size of ASTM No. 6 or finer. | |
| This specification covers an aluminum alloy in the form of sheet with fine grain structure. | |
| This specification covers an aluminum alloy in the form of sheet, clad on both sides with a different alloy. | |
| This specification covers an aluminum alloy in the form of sheet, clad on one side. | |
| This specification covers an aluminum alloy in the form of sheet, clad on two sides. | |
| This specification covers an aluminum alloy in the form of sheet. | |
| This specification covers an aluminum alloy powder metallurgy product in the form of round extrusions up to 3.5 inches (89 mm) in diameter and rectangular and other solid extrusions up... | |
| This specification covers an aluminum alloy powder metallurgy product in the form of sheet 0.010 to 0.250 inch (0.25 to 6.35 mm) in nominal thickness. | |
| This specification covers an aluminum alloy procured in the form of extruded bars, rods, and profiles (shapes) with cross-sectional area of 12 square inches (77 cm 2x) maximum and circle... | |
| This specification covers an aluminum alloy procured in the form of extruded bars, rods, and profiles (shapes) with nominal thickness up to 3.000 inch (76.20 mm), inclusive, and having a... | |
| This specification covers an aluminum alloy procured in the form of extruded bars, rods, and profiles (shapes) with nominal thickness up to 3.000 inches (76.20 mm), inclusive, and having a... | |
| This specification covers an aluminum alloy procured in the form of extruded bars, rods, wire, profiles (shapes) and tubing up to 1.499 inches (38.07 mm), inclusive in nominal diameter or... | |
| This specification covers an aluminum alloy procured in the form of extruded bars, rods, wire, profiles (shapes) and tubing. | |
| This specification covers an aluminum alloy procured in the form of extruded bars, rods, wire, profiles (shapes), and tubing up to 1.499 inches (38.07 mm), inclusive, in nominal diameter or... | |
| This specification covers an aluminum alloy procured in the form of extruded profiles (shapes) with cross sections up to 0.750 inch (19.05 mm) (see 8.6 ). | |
| This specification covers an aluminum alloy procured in the form of extruded profiles (shapes) with cross-sections up to 0.750 inch (19.05 mm) (see 8.5 ). | |
| This specification covers an aluminum alloy procured in the form of extruded profiles (shapes) with cross-sections up to 0.750 inch (19.05 mm). | |
| This specification covers bonded honeycomb core made of aluminum alloy and supplied in the form of blocks, slices, or other configurations as ordered (see 8.5 ). | |
| This specification covers bonded honeycomb core made of aluminum alloy and supplied in the form of blocks, slices, or other configurations as ordered. | |
| This specification covers boron filaments and 2024-0 (AMS 4007) aluminum-base alloy foil laminated and bonded into a composite sheet. | |
| This specification covers boron filaments and 6061-0 (AMS 4009) aluminum alloy foil laminated and bonded into a composite sheet. | |
| This specification covers boron filaments and 6061-0 (AMS 4009) aluminum-base alloy foil laminated and bonded into a composite sheet. | |
| This specification covers boron filaments and 6061-0 aluminum alloy foil laminated and bonded into a composite sheet. | |
| This specification covers boron filaments and AMS 4007 (2024-0) aluminum alloy foil laminated and bonded into a composite sheet. | |
| This specification covers discontinuously reinforced aluminum alloy (DRA) metal matrix composites (MMC) in the form of sheet. | |
| This specification covers discontinuously reinforced aluminum alloy (DRA) metal matrix composites (MMC) made by mechanical alloying of the 2124A powder and SiC particulate, which is then consolidated by Hot Isostatic... | |
| This specification covers one type of aluminum silicon bronze in the form of bars, rods, forgings, and forging stock. | |
| This specification covers one type of aluminum silicon bronze in the form of rods, bars, forgings, and forging stock. | |
| This specification covers one type of honeycomb core made of aluminum alloy and supplied in the form of blocks, slices, or other configurations as ordered. The core is treated to... | |
| This specification covers particulate reinforced aluminum metal matrix composites in the form of extruded shapes. These extrusions have been used typically for structural applications requiring moderate static strength and high... | |
| This specification covers particulate reinforced aluminum metal matrix composites in the form of extruded shapes. | |
| This specification establishes requirements for 2xxx-series and 7xxx-series aluminum alloy forgings of any shape or form from which finished parts are to be made. (See 8.2 , 8.3 , 8.4... | |
| This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of February 1996. | |
| This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of September 1996. Alloy: AZ80A-T5 UNS Number: M11800 | |
| This specification has been declared "SUPERSEDED" by the Aerospace Materials Division, SAE, as of July 1991. | |
| This specification has been declared 'Superseded' by the Aerospace Materials Division, SAE, as of September, 1992. The requirements of this specification are embodied in the latest issue of AMS 4633. | |
| This specification has been Superseded by AMS 4633. | |
| This specification, covers an aluminum alloy in the form of permanent mold castings. |
| << Prev | Next >> |