SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| Primarily for use as filler metal for gas-metal-arc and gas-tungsten-arc welding, including repair welding, of aluminum alloy castings. Where casting service conditions require good corrosion resistance, maximum strength, and homogeneity,... | |
| Technical Standard | |
| This specification covers aluminum alloys in the form of welding wire. | |
| This specification covers an aluminum alloy in the form of alclad sheet 0.040 to 0.187 inch (1.02 to 4.75 mm) inclusive in nominal thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of alclad sheet 0.040 to 0.187 inch (1.02 to 4.75 mm), inclusive, in nominal thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of alclad sheet and plate supplied in the -T361 temper. | |
| This specification covers an aluminum alloy in the form of bars, rods, and wire in the "as fabricated (F) temper. When specified, product shall be supplied in the annealed (O)... | |
| This specification covers an aluminum alloy in the form of bars, rods, and wire, in the sizes shown in 3.3.3 , in the "as fabricated (F) temper" (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of bars, rods, and wire. | |
| This specification covers an aluminum alloy in the form of castings. | |
| This specification covers an aluminum alloy in the form of clad sheet, less than 0.250 inches (6.35 mm) thick. | |
| This specification covers an aluminum alloy in the form of clad sheet. | |
| This specification covers an aluminum alloy in the form of die forgings not over 3 inches (76 mm) and hand forgings up to 6 inches (150 mm), inclusive in nominal... | |
| This specification covers an aluminum alloy in the form of die forgings not over 3 inches (76 mm) and hand forgings up to 6 inches (150 mm), inclusive, in nominal... | |
| This specification covers an aluminum alloy in the form of die forgings, hand forgings, and forging stock. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles up to 0.499 inches (12.67 mm) in nominal diameter, or least thickness, and under 10... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and shapes. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing. | |
| This specification covers an aluminum alloy in the form of extruded or drawn welding wire. | |
| This specification covers an aluminum alloy in the form of extruded profiles. | |
| This specification covers an aluminum alloy in the form of flash welded rings 0.062 to 4.499 inches, incl (1.57 to 114.27 mm incl) in radial thickness, with cross sectional areas... | |
| This specification covers an aluminum alloy in the form of flash welded rings. | |
| This specification covers an aluminum alloy in the form of flash-welded rings 0.062 to 4.499 inches (1.57 to 114.27 mm), inclusive, in radial thickness with cross-sectional areas up to 32... | |
| This specification covers an aluminum alloy in the form of flat sheet and plate 0.020 to 0.500 inch (0.51 to 12.70 mm) and under in nominal thickness (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of flat sheet and plate 0.020 to 0.500 inch (0.51 to 12.70 mm) and under in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of flat sheet and plate 0.500 in. (12.50 mm) and under in nominal thickness. | |
| This specification covers an aluminum alloy in the form of flat sheet and plate 0.500 inch (12.70 mm) and under in nominal thickness. | |
| This specification covers an aluminum alloy in the form of hand forgings and forging stock. | |
| This specification covers an aluminum alloy in the form of hand forgings and rolled rings procured to inch/pound units. MAM 4248 is the equivalent, specified in SI (metric) units, of... | |
| This specification covers an aluminum alloy in the form of hand forgings and rolled rings procured to inch/pound units. | |
| This specification covers an aluminum alloy in the form of hand forgings and rolled rings. | |
| This specification covers an aluminum alloy in the form of hand forgings procured to inch/pound dimensions. MAM 4247 is the equivalent, specified in SI (Metric) units, of this AMS. | |
| This specification covers an aluminum alloy in the form of hand forgings procured to inch/pound dimensions. | |
| This specification covers an aluminum alloy in the form of hand forgings up to 5 inches, incl (127 mm, incl) in nominal thickness at the time of heat treatment, procured... | |
| This specification covers an aluminum alloy in the form of hand forgings up to 5.000 inches (127.00 mm), inclusive, in nominal thickness at the time of heat treatment, procured to... | |
| This specification covers an aluminum alloy in the form of hand forgings up to 8 inches, incl (203 mm, incl) in nominal thickness, and rolled rings up to 3.5 inches,... | |
| This specification covers an aluminum alloy in the form of high strength sand, permanent mold, and composite mold castings. | |
| This specification covers an aluminum alloy in the form of high-strength sand, permanent mold, and composite mold castings of four classes. | |
| This specification covers an aluminum alloy in the form of high-strength sand, permanent mold, and composite mold castings. | |
| This specification covers an aluminum alloy in the form of honeycomb core in a non-hexagonal, flexible cell configuration, the core being treated for increased corrosion resistance and furnished only in... | |
| This specification covers an aluminum alloy in the form of plate 0.250 to 3.000 inches (6.35 to 76.20 mm) in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate 0.250 to 3.000 inches (6.35 to 76.20 mm), inclusive, in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate 0.250 to 4.000 inch (6.35 to 101.60 mm) inclusive, in thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of plate 0.250 to 5.500 inch (6.35 to 139.70 mm), inclusive in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate 0.250 to 5.500 inch (6.35 to 139.70 mm), inclusive, in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate 0.500 inches (12.7 mm) to 2.250 inches (57.2 mm) in nominal thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of plate 0.500 to 1.500 inches (12.70 to 38.10 mm) inclusive, in thickness (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of plate 0.500 to 1.500 inches (12.70 to 38.10 mm), inclusive, in thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of plate 1.5 inch (38 mm) and over in nominal thickness. | |
| This specification covers an aluminum alloy in the form of plate 1.5 inches (38 mm) and over in nominal thickness. | |
| This specification covers an aluminum alloy in the form of plate 1.500 inches (38.10 mm) to 6.000 inches (152.40 mm) in nominal thickness (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of plate 1.500 to 6.000 inches (38.10 to 152.40 mm) in nominal thickness (see 8.6). | |
| This specification covers an aluminum alloy in the form of plate 3.0 to 9.0 inch (76 to 229 mm) inclusive in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate procured in inch/pound units. | |
| This specification covers an aluminum alloy in the form of plate up to 5.500 inches (139.70 mm), inclusive in thickness (See 8.4 ). | |
| This specification covers an aluminum alloy in the form of plate up to 5.500 inches (139.70 mm), inclusive in thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate. | |
| This specification covers an aluminum alloy in the form of premium-grade castings, other than investment castings. | |
| This specification covers an aluminum alloy in the form of sand castings. | |
| This specification covers an aluminum alloy in the form of sand composite molded castings. | |
| This specification covers an aluminum alloy in the form of sand or permanent mold castings. | |
| This specification covers an aluminum alloy in the form of sand, investment, permanent mold, and composite mold castings. | |
| This specification covers an aluminum alloy in the form of sand, permanent mold, and composite mold castings. | |
| This specification covers an aluminum alloy in the form of sand, permanent mold, composite mold, and investment castings. | |
| This specification covers an aluminum alloy in the form of sandcastings. | |
| This specification covers an aluminum alloy in the form of sheet 0.040 to 0.249 inches (1.02 to 6.32 mm), inclusive, in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of sheet and plate, alclad both sides, supplied in the -T361 temper. | |
| This specification covers an aluminum alloy in the form of sheet, less than 0.250 inch (6.35 mm) thick. | |
| This specification covers an aluminum alloy in the form of sheet, procured in inch/pound units. | |
| This specification covers an aluminum alloy in the form of sheet, procured to inch/pound dimensions and properties. | |
| This specification covers an aluminum alloy in the form of sheet. | |
| This specification covers an aluminum alloy in the form of two types of welding wire. | |
| This specification covers an aluminum alloy in the form of welding wire (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of welding wire (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of welding wire. | |
| This specification covers an aluminum alloy in the form of wire (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of wire (see 8.7 ). | |
| This specification covers an aluminum alloy in the form of wire, sheet, foil, pig, grains, shot, and chips (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of wire, sheet, foil, pig, grains, shot, and chips. | |
| This specification covers an aluminum alloy in the form of wire, sheet, pig, grains, shot, and chips. | |
| This specification covers an aluminum alloy in the form of wire. | |
| This specification covers an aluminum-base alloy in the form of hand forgings and forging stock. | |
| This specification covers an aluminum-base alloy in the form of high-strength sand, permanent mold, and composite mold castings of four classes. | |
| This specification covers an aluminum-base alloy in the form of rolled, drawn, or cold finished bars, rods, and wire. | |
| This specification covers one type of honeycomb core made of aluminum alloy and supplied in the form of blocks, slices, or other configurations as ordered. | |
| This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of November 1995. | |
| This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of September, 1991. | |
| This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of April 1996. Alloy: A201.0-T6 UNS Number: A12010 | |
| This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of September 1996. Alloy: 7079-T6 UNS Number: A97079 | |
| This specification has been declared "CANCELLED" by the Aerospace Materials Division, SAE, as of January 2010 and no superseding specification is identified. By this taction, this document will remain listed... |
| << Prev | Next >> |