SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 29 30 31 32 33 34 35 36 37 38 39 40 41 50 60 70 80 90 100 112
Product Name Notes
Primarily for hydraulic pressure lines. This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of September 1996. Alloy: C65500 UNS Number: C65500
Technical Standard
This specification covers a copper alloy (brass) in the form of seamless tubing with nominal OD of 0.405 inch (10.29 mm) to 10.75 inches (273.05 mm) and nominal weight of...
This specification covers a copper alloy (brass) in the form of seamless tubing.
This specification covers a copper alloy (leaded brass) in the form of seamless tubing.
This specification covers a copper alloy (naval brass) in the form of bars and rods (see 8.5 ).
This specification covers a copper alloy (naval brass) in the form of bars and rods.
This specification covers a copper alloy (phosphor bronze) in the form of sheet, strip, and plate.
This specification covers a copper alloy in the form of strip.
This specification covers a copper-beryllium alloy in the form of bars and rods up to 3.000 inches (76.20 mm), inclusive, in nominal diameter or least distance between parallel sides (see...
This specification covers a copper-beryllium alloy in the form of bars and rods.
This specification covers a copper-beryllium alloy in the form of bars, rods, shapes, and forgings.
This specification covers a copper-beryllium alloy in the form of mechanical tubing 2 inches (50.8 mm) and under in wall thickness (see 8.8 ).
This specification covers a copper-beryllium alloy in the form of mechanical tubing.
This specification covers a copper-beryllium alloy in the form of sand, investment, or centrifugal castings.
This specification covers a copper-nickel-tin alloy in the form of bars and rods. When tube is ordered to AMS4596, it shall be supplied to AMS4598.
This specification covers a copper-nickel-tin alloy in the form of bars and rods.
This specification covers a copper-nickel-tin alloy in the form of bars, rods, and tubes.
This specification covers a copper-nickel-tin alloy in the form of mechanical tube (See 8.8 ).
This specification covers a copper-nickel-tin alloy in the form of mechanical tube 1.100 to 13.6 inches (28 to 346 mm) in outer diameter (see 8.11 ).
This specification covers a copper-nickel-tin alloy in the form of plate .
This specification covers a copper-zinc alloy (brass) in the form of laminated sheet.
This specification covers a copper-zinc alloy (brass) in the form of sheet, strip, and plate (see 8.6 ).
This specification covers a copper-zinc alloy (brass) in the form of sheet, strip, and plate.
This specification covers a copper-zinc alloy (brass) in the form of wire.
This specification covers a corrosion-resistant nickel-copper alloy in the form of bars 0.093 to 4.000 inches (2.35 to 100.00 mm) in diameter or distance between parallel sides, and forgings and...
This specification covers a corrosion-resistant nickel-copper alloy in the form of bars up to 3.00 inches (76.2 mm) inclusive in thickness, and forgings and forging stock of any size (see...
This specification covers a corrosion-resistant nickel-copper alloy in the form of bars up to 3.00 inches (76.2 mm), inclusive, in thickness and forgings and forging stock of any size.
This specification covers a corrosion-resistant nickel-copper alloy in the form of bars, forgings, and forging stock.
This specification covers a corrosion-resistant nickel-copper alloy in the form of copper-furnace-braze d tubing.
This specification covers a corrosion-resistant nickel-copper alloy in the form of seamless tubing.
This specification covers a corrosion-resistant nickel-copper alloy in the form of sheet, strip, and plate.
This specification covers a corrosion-resistant nickel-copper alloy in the form of wire 0.002 inch (0.05 mm) in diameter and larger.
This specification covers a corrosion-resistant nickel-copper alloy in the form of wire 0.002 inch (0.05 mm) in diameter, and larger (see 8.4 ).
This specification covers a corrosion-resistant nickel-copper alloy in the form of wire and ribbon.
This specification covers a corrosion-resistant nickel-copper alloy in the form of wire.
This specification covers a magnesium alloy in the form of die castings.
This specification covers a magnesium alloy in the form of extruded bars, rods, wire, tubing, and profiles from 0.039 to 4.75 inches, incl. (12.71.0 to 120.7 mm., incl.) in nominal...
This specification covers a magnesium alloy in the form of extruded bars, rods, wire, tubing, and profiles.
This specification covers a magnesium alloy in the form of permanent mold castings.
This specification covers a precipitation-heat-t reatable, corrosion-resistant nickel-copper alloy in the form of bars, forgings, and forging stock.
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing produced with cross sectional area of 32 in 2x (206 cm 2x) maximum.
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing produced with cross-sectional area of 32 square inches (206 cm 2x), maximum (see...
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing 0.040 to 4.499 inches (1.01 to 114.27 mm) inclusive, in nominal diameter or...
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing 0.040 to 4.499 inches (1.01 to 114.27 mm), inclusive, in nominal diameter or...
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing.
This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 5.000 inches (0.51 to 127.00 mm) in nominal thickness (see 8.5 ).
This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 6.000 inches (0.551 to 152.4 mm), inclusive, in thickness (see 8.5 ).
This specification covers an aluminum alloy in the form of sheet and plate from 0.020 to 5.000 inches (0.51 to 127.00 mm), inclusive, in nominal thickness (see 8.5 ).
This specification covers an aluminum alloy in the form of sheet and plate from 0.020 to 5.000 inches (0.51 to 127.00 mm), inclusive, in thickness (see 8.5 ).
This specification covers an aluminum alloy in the form of sheet and plate from 0.020 to 6.000 inches (0.51 to 152.40 mm), inclusive, in thickness (see 8.5 ).
This specification covers an aluminum alloy in the form of sheet and plate.
This specification covers an aluminum bronze alloy in the form of bars, rods, forgings, and forging stock.
This specification covers an aluminum bronze alloy in the form of bars, rods, shapes, tubes, forgings, and forging stock (see 8.5 ).
This specification covers an aluminum bronze alloy in the form of bars, rods, shapes, tubes, forgings, and forging stock.
This specification covers elemental copper in the form of powder.
This specification covers one grade of brass in the form of seamless tubing (see 8.5 ).
This specification covers one grade of brass in the form of seamless tubing.
This specification covers one type of aluminum bronze in the form of bars and rods. Primarily for parts, such as bushings, requiring strength and corrosion resistance at moderate temperatures.
This specification covers one type of aluminum bronze in the form of bars and rods.
This specification covers one type of aluminum bronze in the form of bars, rods, forgings, and forging stock.
This specification covers one type of aluminum bronze in the form of bars, rods, shapes, tubes, forgings, and forging stock.
This specification covers one type of aluminum bronze in the form of bars, rods, tubing, forgings, and forging stock.
This specification covers one type of aluminum bronze in the form of rods, bars, forgings, and forging stock.
This specification covers one type of aluminum silicon bronze in the form of rods and bars up to 3.00 inches (76.2 mm), inclusive, in nominal diameter or distance between parallel...
This specification covers one type of aluminum silicon bronze in the form of rods and bars up to 3.00 inches, incl (76.2 mm, incl), in nominal diameter or distance between...
This specification covers one type of aluminum silicon bronze in the form of rods, bars, forgings, and forging stock.
This specification covers one type of brass in the form of bars and rods. Rods 0.50 in. (12.5 mm) and under in nominal diameter or distance between parallel sides may...
This specification covers one type of brass in the form of bars and rods.
This specification covers one type of brass in the form of forgings and forging stock.
This specification covers one type of brass in the form of laminated sheet.
This specification covers one type of brass in the form of rod and bars.
This specification covers one type of brass in the form of rods and bars.
This specification covers one type of brass in the form of seamless tubing.
This specification covers one type of brass in the form of sheet, strip, and plate.
This specification covers one type of brass in the form of wire (see 8.5 ).
This specification covers one type of brass in the form of wire.
This specification covers one type of bronze in the form of bars and rods of any size, and tubing over 1.00 inch (25.4 mm) in nominal outer diameter (see 8.5...
This specification covers one type of bronze in the form of bars and rods of any size, and tubing over 1.00 inches (25.4 mm) in nominal outer diameter (see 8.5...
This specification covers one type of bronze in the form of bars, forgings, tubing, and forging stock.
This specification covers one type of bronze in the form of bars, rods, and tubing.
This specification covers one type of bronze in the form of bars, rods, forgings, tubing, and forging stock (see 8.5 ).
This specification covers one type of bronze in the form of bars, rods, forgings, tubing, and forging stock.
This specification covers one type of bronze in the form of rods and bars.
This specification covers one type of bronze in the form of round wire 0.500 in. (12.70 mm) and under in nominal diameter.
This specification covers one type of bronze in the form of round wire 0.500 inch (12.70 mm) and under in nominal diameter (See 8.4 ).
This specification covers one type of bronze in the form of round wire 0.500 inch (12.70 mm) and under in nominal diameter (see 8.5 ).
This specification covers one type of bronze in the form of round wire 0.500 inch (12.70 mm) and under in nominal diameter.
This specification covers one type of copper alloy (brass) in the form of bars and rods up to 4.000 inches (101.60 mm) in nominal diameter, thickness between parallel sides, or...
This specification covers one type of copper alloy (brass) in the form of bars and rods.
This specification covers one type of copper beryllium alloy in the form of bars and rods.
This specification covers one type of copper in the form of bars, rods, and shapes. Requirements are provided for bar and rods up to 3.000 inches (mm) in nominal diameter,...
This specification covers one type of copper in the form of bars, rods, and shapes.
This specification covers one type of copper in the form of sheet, strip, and plate.
This specification covers one type of copper in the form of wire (see 8.5 ).
This specification covers one type of copper in the form of wire.
This specification covers one type of copper-beryllium alloy in the form of bars, rods, forgings, and forging stock.
This specification covers one type of copper-beryllium alloy in the form of bars, rods, shapes, and forgings.
This specification covers one type of copper-beryllium alloy in the form of sheet and strip.
This specification covers one type of copper-beryllium alloy in the form of sheet, strip, and plate.
This specification covers one type of copper-beryllium alloy in the form of wire.
This specification covers one type of copper-nickel alloy in the form of wire and ribbon.
This specification covers one type of manganese bronze in the form of forgings and forging stock.
This specification covers one type of nickel-aluminum bronze in the form of extruded bars, rods, and tubes.
This specification covers one type of nickel-aluminum bronze in the form of extruded rod, bars, and tubes.
This specification covers one type of phosphor bronze in the form of sheet, strip, and plate.
This specification covers one type of phosphor bronze in the form of strip.
This specification covers unalloyed copper in the form of sheet, strip, and plate at least 0.015 inch (0.38 mm) in nominal thickness.
This specification covers unalloyed copper in the form of sheet, strip, and plate, at least 0.015 inch (0.38 mm) in nominal thickness.
This specification covers unalloyed copper in the form of sheet, strip, and plate.
This specification has been CANCELLED by the Aerospace Materials Division, SAE, as of April, 1995.
This specification has been CANCELLED by the Aerospace Materials Division, SAE, as of June 1994.
This specifications covers an aluminum bronze alloy in the form of bars, rods, forgings, and forging stock.

<< Prev Next >>