SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| SUPERSEDING SPECIFICATION: The requirements of this specification are embodied in the latest issue of AMS 4117, ALUMINUM ALLOY BARS AND FLASH WELDED RINGS, 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr... | |
| SUPERSEDING SPECIFICATION: The requirements of this specifications are embodied in the latest issue of AMS 4150, ALUMINUM ALLOY EXTRUSIONS (6061-T6). The requirements of the latest issue of AMS 4150 shall... | |
| Technical Standard | |
| This specification covers an aluminum alloy in the form of bars and rods 0.500 in. (12.50 mm) and over in nominal diameter or least distance between parallel sides. | |
| This specification covers an aluminum alloy in the form of bars and rods 0.500 in. (12.70 mm) and over in nominal diameter or least distance between parallel sides. | |
| This specification covers an aluminum alloy in the form of bars and rods 0.500 inch (12.50 mm) and over in nominal diameter or least difference between parallel sides. | |
| This specification covers an aluminum alloy in the form of bars and rods 0.500 inch (12.7 mm) to 8.000 inches (203.2 mm) in nominal diameter or least difference between parallel... | |
| This specification covers an aluminum alloy in the form of bars and rods in the sizes and shapes described in 3.3.1 (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of bars and rods in the sizes and shapes described in 3.3.1 (see 8.7 ). | |
| This specification covers an aluminum alloy in the form of bars and rods. | |
| This specification covers an aluminum alloy in the form of bars, rods, and wire 8.000 inches (203.20 mm) and under in nominal diameter and for squares, hexagons, octagons, and rectangles... | |
| This specification covers an aluminum alloy in the form of bars, rods, and wire. | |
| This specification covers an aluminum alloy in the form of die and hand forgings 4 inches (102 mm) and under in thickness, rolled or forged rings 2.50 inches (63.5 mm)... | |
| This specification covers an aluminum alloy in the form of die and hand forgings 6.000 inches (152.00 mm) and under in nominal thickness at time of heat treatment (see 8.5... | |
| This specification covers an aluminum alloy in the form of die and hand forgings 6.000 inches (152.00 mm) and under in nominal thickness at time of heat treatment (see 8.6... | |
| This specification covers an aluminum alloy in the form of die and hand forgings. | |
| This specification covers an aluminum alloy in the form of die forgings 4 inches (102 mm) and under in nominal thickness and forging stock of any size (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of die forgings 4 inches (102 mm) and under in nominal thickness at time of heat treatment, hand forgings up to... | |
| This specification covers an aluminum alloy in the form of die forgings 4 inches (102 mm) and under in nominal thickness, and forging stock of any size (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of die forgings and forging stock ordered to inch/pound units. | |
| This specification covers an aluminum alloy in the form of die forgings and forging stock. | |
| This specification covers an aluminum alloy in the form of die forgings and hand forgings procured to inch/pound units. | |
| This specification covers an aluminum alloy in the form of die forgings and hand forgings up to 6.000 inches (152.40 mm) in nominal thickness at the time of heat treatment... | |
| This specification covers an aluminum alloy in the form of die forgings and hand forgings. | |
| This specification covers an aluminum alloy in the form of die forgings not over 4 inches (102 mm) in nominal thickness at time of heat treatment , hand forgings with... | |
| This specification covers an aluminum alloy in the form of die forgings or hand forgings up to 5 inches (125 mm) in thickness, and forging stock of any size (see... | |
| This specification covers an aluminum alloy in the form of die forgings up to 4 inches (102 mm), hand forgings up to 8 inches (203 mm), rolled or forged rings... | |
| This specification covers an aluminum alloy in the form of die forgings up to 4 inches (102 mm), inclusive, in thickness and hand forgings up to 6 inches (152 mm),... | |
| This specification covers an aluminum alloy in the form of die forgings up to 4 inches in nominal thickness, hand forgings up to 8 inches in nominal thickness, rolled rings... | |
| This specification covers an aluminum alloy in the form of die forgings up to 4 inches, incl (102 mm, incl) in thickness, and hand forgings up to 6 inches, incl... | |
| This specification covers an aluminum alloy in the form of die forgings up to 6 inches in thickness and forging stock of any size ordered to inch/pound units (See 8.5... | |
| This specification covers an aluminum alloy in the form of die forgings up to 6 inches in thickness and forging stock of any size ordered to inch/pound units (see 8.8... | |
| This specification covers an aluminum alloy in the form of die forgings, hand forgings, and rolled rings 4 inches (102 mm) and under in nominal thickness, and forging stock of... | |
| This specification covers an aluminum alloy in the form of die forgings, hand forgings, forged rings, rolled rings, and stock for forging or rings. | |
| This specification covers an aluminum alloy in the form of die forgings, hand forgings, forged rings, rolled rings, and stock for forgings and rings. | |
| This specification covers an aluminum alloy in the form of die forgings, hand forgings, rolled or forged rings, and forging stock. | |
| This specification covers an aluminum alloy in the form of die forgings, hand forgings, rolled ring forgings, and forging stock. | |
| This specification covers an aluminum alloy in the form of die forgings, hand forgings, rolled rings, and forging stock. | |
| This specification covers an aluminum alloy in the form of die forgings, hand forgings, rolled rings, and stock for forging or rolled rings. | |
| This specification covers an aluminum alloy in the form of die forgings, hand forgings, rolled rings, and stock for forgings on rolled rings. Primarily for applications, such as aircraft structural... | |
| This specification covers an aluminum alloy in the form of die forgings, rolled or forged rings, and stock for forgings and rings. | |
| This specification covers an aluminum alloy in the form of die forgings, rolled rings, and forging stock. | |
| This specification covers an aluminum alloy in the form of die forgings. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing produced with cross sectional area of 32 in 2x (206 cm 2x) maximum. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing under 3.00 inches (76.2 mm) in diameter, least thickness, or wall thickness and... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up through 2.999 inches (76.2 mm) in diameter, least thickness, or wall thickness... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up to 2.999 inches (76.17 mm), inclusive, in thickness, nominal diameter or wall... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up to 2.999 inches, incl (76.17 mm, incl) in thickness, nominal diameter or... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up to 32 square inches (206 cm 2x) in area (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up to 32 square inches (206 square cm) in area. (See 8.5 ). | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up to and including 1.000 inch (25.4 mm) in diameter, least thickness, or... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing with a nominal diameter or least thickness (wall thickness of tubing) up to... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing, flash welded rings fabricated from extruded stock, and stock for flash welded rings. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing, flash-welded rings fabricated from extruded stock, and stock for flash-welded rings (see 8.6... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing 5.000 inches (127.00 mm) and under in nominal diameter or least thickness (wall... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing and of flash welded rings. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing produced with cross sectional area of 32 in 2x (206 cm 2x) maximum. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing produced with cross-sectional area of 32 square inches (206 cm 2x), maximum (see... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing, flash welded rings fabricated from extruded stock, and stock for flash welded rings. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing, flash welded rings, and stock for flash welded rings made from extrusions. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, profiles and tubing. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, profiles, and tubing. | |
| This specification covers an aluminum alloy in the form of extruded profiles such as angles, channels, tees, zees, I-beams, and H-beams. | |
| This specification covers an aluminum alloy in the form of extruded shapes such as angles, channels, tees, zees, I-beams and H-beams. | |
| This specification covers an aluminum alloy in the form of extruded shapes such as angles, channels, tees, zees, I-beams, and H-beams. | |
| This specification covers an aluminum alloy in the form of hand forgings 17 inches (432 mm) and under in nominal thickness and rolled rings up to 6 inches (152 mm),... | |
| This specification covers an aluminum alloy in the form of hand forgings 17 inches (432 mm) and under in nominal thickness, and rolled rings up to 6 inches, incl (152... | |
| This specification covers an aluminum alloy in the form of hand forgings and rolled rings. | |
| This specification covers an aluminum alloy in the form of high strength die forgings and forging stock. | |
| This specification covers an aluminum alloy in the form of high strength die forgings. | |
| This specification covers an aluminum alloy in the form of rolled or cold finished bars, rods, and wire up to 6.000 inches (152.40 mm) in nominal diameter or least nominal... | |
| This specification covers an aluminum alloy in the form of rolled or cold finished bars, rods, and wire, and of flash welded rings conforming to the dimensions listed in Table... | |
| This specification covers an aluminum alloy in the form of rolled or cold finished bars, rods, and wire, and of flash welded rings. | |
| This specification covers an aluminum alloy in the form of rolled or cold finished bars, rods, and wire. | |
| This specification covers an aluminum alloy in the form of rolled or cold-finished bars, rods, and wire and of flash welded rings and stock for flash welded rings. | |
| This specification covers an aluminum alloy in the form of rolled or cold-finished bars, rods, and wire and of flash-welded rings conforming to the dimensions listed in Table 2 (see... | |
| This specification covers an aluminum alloy in the form of rolled or cold-finished bars, rods, and wire up to 6.000 inches (152.40 mm) in nominal diameter or least nominal dimension... | |
| This specification covers an aluminum alloy in the form of rolled or cold-finished bars, rods, and wire, and of flash welded rings and stock for flash welded rings. | |
| This specification covers an aluminum alloy in the form of rolled or cold-finished bars, rods, and wire, of flash welded rings, and of stock for flash welded rings. | |
| This specification covers an aluminum alloy in the form of rolled, drawn, or cold finished bars, rods, and wire, and of flash welded rings. | |
| This specification covers an aluminum alloy in the form of rolled, drawn, or cold finished bars, rods, and wire. | |
| This specification covers an aluminum-base alloy in the form of die forgings and hand forgings. | |
| This specification covers an aluminum-base alloy in the form of die forgings, hand forgings and forging stock. | |
| This specification covers an aluminum-base alloy in the form of die forgings, hand forgings, and forging stock. | |
| This specification covers an aluminum-base alloy in the form of die forgings, hand forgings, rolled rings, and forging stock. | |
| This specification covers an aluminum-base alloy in the form of die forgings, hand forgings, rolled rings, and stock for forging or rolled rings. | |
| This specification covers an aluminum-base alloy in the form of extruded bars, rods, wire, shapes, and tubing. | |
| This specification covers an aluminum-base alloy in the form of rolled, drawn, or cold finished bars, rods, and wire, and of flash welded rings. | |
| This specification covers an aluminum-base alloy in the form of rolled, drawn, or cold finished bars, rods, and wire, flash welded rings, and stock for flash welded rings. | |
| This specification covers two tempers of aluminum alloy in the form of bars, rods, and wire up to 8.000 inches (203.2 mm) in nominal thickness (see 8.6). | |
| This specification covers two tempers of aluminum alloy in the form of bars, rods, and wire. | |
| This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of February 1996. | |
| This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of September 1996. Alloy: 4032-T6 UNS Number: A94032 | |
| This specification has been declared 'CANCELLED' by the Aerospace Materials Division, SAE, as of January 1996. Alloy: 2024-T6 UNS Number: A92024 | |
| This specification has been declared 'CANCELLED' by the Aerospace Materials Division, SAE, as of September 1996, and has been superseded by AMS 4126. Alloy: 7075-T6 UNS Number: A97075 |
| << Prev | Next >> |